- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWVS004040121R0T00 Pulse | In Stock | - | - | 4 mm x 4 mm x 1.2 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 48 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVS | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 1 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 2.5 A | Power Inductors - SMD | 1.2 mm | 4 mm | 4 mm | ||
![]() AWVH002016101R0TH1 Pulse | 34 |
| - | 2 mm x 1.6 mm x 1.02 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 110 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVH | 30 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 1 uH | 1 MHz | Fixed Inductors | - | - | Power Inductors | 2.2 A | Power Inductors - SMD | 1.02 mm | 2 mm | 1.6 mm | ||
![]() AWVF004040123R3T00 Pulse | 18 |
| - | 4 mm x 4 mm x 1.02 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 72 Ohms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVF | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.3 uH | 1 MHz | Fixed Inductors | - | - | Power Inductors | 1.5 A | Power Inductors - SMD | 1.02 mm | 4 mm | 4 mm | ||
![]() AWVF00404026330T00 Pulse | 34 |
| - | - | - | Pulse Electronics | 500 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWVF | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() AWVS004040183R3M00 Pulse | 18 |
| - | 4 mm x 4 mm x 1.8 mm | Ferrite | Pulse Electronics | 800 | Pulse | - | 70 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVS | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.3 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 2.2 A | Power Inductors - SMD | 1.8 mm | 4 mm | 4 mm | ||
![]() AWVS006060453R6M00 Pulse | 34 |
| - | 6 mm x 6 mm x 4.5 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 24 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVS | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.6 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 7.5 A | Power Inductors - SMD | 4.5 mm | 6 mm | 6 mm | ||
![]() AWCS00161008R15J00 Pulse | 3218 | - | - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 280 mA | 920 mOhms | + 125 C | - 40 C | PCB Mount | 28 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 150 nH | 150 MHz | Fixed Inductors | 990 MHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWVH00252010R47MH1 Pulse | In Stock | - | - | 2.5 mm x 2 mm x 1 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 43 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVH | 20 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 470 nH | 1 MHz | Fixed Inductors | - | - | Power Inductors | 3.3 A | Power Inductors - SMD | 1 mm | 2.5 mm | 2 mm | ||
![]() AWCS0016100812NH00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 700 mA | 130 mOhms | + 125 C | - 40 C | PCB Mount | 35 | Details | Reel | AWCS | 3 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 12 nH | 250 MHz | Fixed Inductors | 4 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS002317158N2J00 Pulse | 1218 | - | - | 2.35 mm x 1.73 mm x 1.52 mm | - | Pulse Electronics | 2000 | Pulse | 600 mA | 120 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 8.2 nH | 250 MHz | Fixed Inductors | 4.7 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS0016100818NG00 Pulse | 34 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 700 mA | 170 mOhms | + 125 C | - 40 C | PCB Mount | 35 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 18 nH | 250 MHz | Fixed Inductors | 3.1 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWVS006060286R0M00 Pulse | 18 |
| - | 6 mm x 6 mm x 2.8 mm | Ferrite | Pulse Electronics | 1500 | Pulse | - | 45 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVS | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 6 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 3.3 A | Power Inductors - SMD | 2.8 mm | 6 mm | 6 mm | ||
![]() AWCS0023171556NK00 Pulse | 18 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | - | Pulse Electronics | 2000 | Pulse | 500 mA | 340 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 56 nH | - | Fixed Inductors | 1.55 GHz | - | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS00161008R56K00 Pulse | 34 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 90 mA | 4.7 Ohms | + 125 C | - 40 C | PCB Mount | 23 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 560 nH | 100 MHz | Fixed Inductors | 460 MHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS0016100822NH00 Pulse | 47 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 700 mA | 190 mOhms | + 125 C | - 40 C | PCB Mount | 38 | Details | Reel | AWCS | 3 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 22 nH | 250 MHz | Fixed Inductors | 3 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS0023171556NG00 Pulse | 34 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | - | Pulse Electronics | 2000 | Pulse | 500 mA | 340 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 56 nH | 200 MHz | Fixed Inductors | 1.55 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS002317153N3K00 Pulse | 18 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | - | Pulse Electronics | 2000 | Pulse | 600 mA | 80 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 3.3 nH | 250 MHz | Fixed Inductors | 7.9 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWVT00404012150M00 Pulse | 18 |
| - | 4 mm x 4 mm x 1.2 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 260 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVT | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 15 uH | 1 MHz | Fixed Inductors | - | - | Power Inductors | 780 mA | Power Inductors - SMD | 1.2 mm | 4 mm | 4 mm | ||
![]() AWVS00808040180T00 Pulse | 18 |
| - | - | - | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWVS | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() AWCS00231715R51K00 Pulse | In Stock | - | - | 2.35 mm x 1.73 mm x 1.52 mm | - | Pulse Electronics | 2000 | Pulse | 230 mA | 1.9 Ohms | + 125 C | - 40 C | PCB Mount | 23 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 510 nH | 25 MHz | Fixed Inductors | 340 MHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m |