- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Brand | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Qualification | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Inductance | Test Frequency | DC Resistance (DCR) | Load Capacitance | Operating Mode | Frequency Tolerance | Q @ Freq | Product Type | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSCH000603034N7S00 Pulse | 228625 |
| - | Surface Mount | 4-SMD, No Lead | 0201 | Ceramic | Pulse Electronics | - | 15000 | 5.3GHz | 100 MHz | Pulse | Ceramic | 280 mA | 300 mOhms | + 125 C | Suntsu Electronics, Inc. | - 55 C | PCB Mount | Bulk | Active | 4 | - | Details | -20°C ~ 70°C | Reel | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.3nH | Standard | MHz Crystal | High Frequency | Inductors, Chokes & Coils | 280 mA | Unshielded | 19.6608 MHz | ±30ppm | SMD/SMT | 70 Ohms | 4.7 nH | 100 MHz | 300mOhm Max | 20pF | Fundamental | ±20ppm | 4 @ 100MHz | Fixed Inductors | - | Multilayer | RF Inductors | 280 mA | - | RF Inductors - SMD | - | 0.3 mm | 0.031 (0.80mm) | 0.6 mm | 0.3 mm | - | ||
![]() PM5402.152NLT Pulse Electronics | 45 |
| - | Surface Mount | Nonstandard | - | - | Pulse Electronics | 7A | 3000 | - | 100 kHz | Pulse | - | - | 42 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | AEC-Q200 | Details | -55°C ~ 125°C | Reel | PM5402 | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | - | Molded | Power | Inductors, Chokes & Coils | 4.5 A | Shielded | - | - | SMD/SMT | - | 1.5 μH | 100 kHz | 42mOhm Max | - | - | - | - | Fixed Inductors | - | Molded | Power Inductors | 7 A | - | Power Inductors - SMD | - | 2.2 mm | 0.079" (2.00mm) | 4.7 mm | 4.31 mm | - | ||
![]() PM5403.562NLT Pulse Electronics | 45 |
| - | Surface Mount | Nonstandard | - | - | Pulse Electronics | 3.2A | 4000 | - | 100 kHz | Pulse | - | - | 201 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | AEC-Q200 | Details | -55°C ~ 125°C | Reel | PM5403 | 0.224" L x 0.205" W (5.70mm x 5.20mm) | ±20% | - | Molded | Power | Inductors, Chokes & Coils | 2.4 A | Shielded | - | - | SMD/SMT | - | 5.6 μH | 100 kHz | 201mOhm Max | - | - | - | - | Fixed Inductors | - | - | Power Inductors | 3.2 A | - | Power Inductors - SMD | - | 1.2 mm | 0.047" (1.20mm) | 6 mm | 5.4 mm | - | ||
![]() PA5449.102NLT Pulse Electronics | 6128 |
| - | Surface Mount | Nonstandard | - | - | - | 17A | - | - | 100 kHz | - | - | - | - | - | Pulse Electronics | - | - | - | Active | - | - | - | -55°C ~ 125°C | - | PA5449.xxxNLT | 0.346" L x 0.323" W (8.80mm x 8.20mm) | ±20% | - | Molded | - | - | 17 A | Shielded | - | - | - | - | 1 μH | - | 4.62mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | - | - | ||
![]() PA5402.682NLT Pulse Electronics | 2116 |
| - | Surface Mount | Nonstandard | - | - | - | 2.8A | - | - | 100 kHz | - | - | 2.1 A | 172 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C | - | PA5402 | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | Standard | Molded | Power | Inductors, Chokes & Coils | 2.1 A | Shielded | - | - | SMD/SMT | - | 6.8 μH | 100 kHz | 172mOhm Max | - | - | - | - | Power Inductors - SMD | - | Molded | Power Inductors | 2.8 A | - | - | - | 2.2 mm | 0.079" (2.00mm) | 4.7 mm | 4.31 mm | - | ||
![]() BSPQ000603041N2B00 Pulse Electronics | 8497 |
| - | Surface Mount | 0201 (0603 Metric) | 0201 | Ceramic | Pulse Electronics | - | 15000 | 13GHz | 500 MHz | Pulse | Ceramic | 1.1 A | 40 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | - | Active | 20 | - | Details | -55°C ~ 125°C | Reel | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Standard | Thick Film | RF | Inductors, Chokes & Coils | 1.1 A | Unshielded | - | - | SMD/SMT | - | 1.2 nH | 500 MHz | 40mOhm Max | - | - | - | 20 @ 500MHz | Fixed Inductors | 13 GHz | Multilayer | RF Inductors | 1.1 A | - | RF Inductors - SMD | - | 0.4 mm | 0.017" (0.43mm) | 0.6 mm | 0.3 mm | - | ||
![]() PM5405.223NLT Pulse Electronics | 29 |
| - | Surface Mount | Nonstandard | - | - | Pulse Electronics | 7A | 500 | - | 100 kHz | Pulse | - | - | 99 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | AEC-Q200 | Details | -55°C ~ 125°C | Reel | PM5405 | 0.531" L x 0.492" W (13.50mm x 12.50mm) | ±20% | - | Molded | Power | Inductors, Chokes & Coils | 4.5 A | Shielded | - | - | SMD/SMT | - | 22 μH | 100 kHz | 99mOhm Max | - | - | - | - | Fixed Inductors | - | - | Power Inductors | 7 A | - | Power Inductors - SMD | - | 3.5 mm | 0.138" (3.50mm) | 14 mm | 12.8 mm | - | ||
![]() PA5400.562NLT Pulse Electronics | 29 |
| - | Surface Mount | Nonstandard | - | - | - | 2.2A | - | - | 100 kHz | - | - | - | 360 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C | - | PA5400 | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | - | Molded | Power | Inductors, Chokes & Coils | 1.5 A | Shielded | - | - | SMD/SMT | - | 5.6 μH | 100 kHz | 360mOhm Max | - | - | - | - | Power Inductors - SMD | - | Molded | Power Inductors | 2.2 A | - | - | - | 1.2 mm | 0.047" (1.20mm) | 3.7 mm | 3.4 mm | - | ||
![]() PM5403.822NLT Pulse Electronics | 29 |
| - | Surface Mount | Nonstandard | - | - | Pulse Electronics | 2.8A | 4000 | - | 100 kHz | Pulse | - | - | 378 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | AEC-Q200 | Details | -55°C ~ 125°C | Reel | PM5403 | 0.224" L x 0.205" W (5.70mm x 5.20mm) | ±20% | - | Molded | Power | Inductors, Chokes & Coils | 1.7 A | Shielded | - | - | SMD/SMT | - | 8.2 μH | 100 kHz | 378mOhm Max | - | - | - | - | Fixed Inductors | - | Molded | Power Inductors | 2.8 A | - | Power Inductors - SMD | - | 1.2 mm | 0.047" (1.20mm) | 6 mm | 5.4 mm | - | ||
![]() PA5401.331NLT Pulse Electronics | 29 |
| - | Surface Mount | Nonstandard | - | - | Pulse Electronics | 10A | 3000 | - | 100 kHz | Pulse | - | - | 21 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | Details | -55°C ~ 125°C | Reel | PA5401 | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | - | Molded | Power | Inductors, Chokes & Coils | 8 A | Shielded | - | - | SMD/SMT | - | 330 nH | 100 kHz | 21mOhm Max | - | - | - | - | Fixed Inductors | - | Molded | Power Inductors | 10 A | - | Power Inductors - SMD | - | 2 mm | 0.079" (2.00mm) | 3.7 mm | 3.4 mm | - | ||
![]() PA5402.822NLT Pulse Electronics | 115 |
| - | Surface Mount | Nonstandard | - | - | Pulse Electronics | 2.5A | 3000 | - | 100 kHz | Pulse | - | 2 A | 180 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | Details | -55°C ~ 125°C | MouseReel | PA5402 | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | Standard | Molded | Power | Inductors, Chokes & Coils | 2 A | Shielded | - | - | SMD/SMT | - | 8.2 μH | 100 kHz | 180mOhm Max | - | - | - | - | Fixed Inductors | - | - | Power Inductors | 2.5 A | - | Power Inductors - SMD | - | 2.2 mm | 0.079" (2.00mm) | 4.7 mm | 4.31 mm | - | ||
![]() BSPQ000603049N1H00 Pulse Electronics | 36033 | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | Ceramic | Pulse Electronics | - | 15000 | 4.5GHz | 500 MHz | Pulse | Ceramic | 300 mA | 400 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | - | Active | 20 | - | Details | -55°C ~ 125°C | MouseReel | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±3% | Standard | Thick Film | RF | Inductors, Chokes & Coils | 300 mA | Unshielded | - | - | SMD/SMT | - | 9.1 nH | 500 MHz | 400mOhm Max | - | - | - | 20 @ 500MHz | Fixed Inductors | 4.5 GHz | Multilayer | RF Inductors | 300 mA | - | RF Inductors - SMD | - | 0.4 mm | 0.017" (0.43mm) | 0.6 mm | 0.3 mm | - | ||
![]() PM5405.472NLT Pulse Electronics | 813 |
| - | Surface Mount | Nonstandard | - | - | - | 24A | - | - | 100 kHz | - | - | - | - | - | Pulse Electronics | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C | - | PM5405 | 0.531" L x 0.492" W (13.50mm x 12.50mm) | ±20% | - | Molded | - | - | 10 A | Shielded | - | - | - | - | 4.7 μH | - | 18.5mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138" (3.50mm) | - | - | - | ||
![]() PM5448.103NLT Pulse Electronics | 15 |
| - | Surface Mount | Nonstandard | - | - | Pulse Electronics | 5.9A | 800 | - | 100 kHz | Pulse | - | - | 58.7 mOhms | + 155 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | AEC-Q200 | Details | -55°C ~ 125°C | Reel | PM5448.xxxNLT | 0.346" L x 0.323" W (8.80mm x 8.20mm) | ±20% | - | Molded | Power | Inductors, Chokes & Coils | 5.7 A | Shielded | - | - | SMD/SMT | - | 10 μH | 100 kHz | 58.7mOhm Max | - | - | - | - | Fixed Inductors | - | Molded | Power Inductors | 5.9 A | - | Power Inductors - SMD | - | 3 mm | 0.118" (3.00mm) | 9.2 mm | 8.5 mm | - | ||
![]() PM5405.103NLT Pulse Electronics | 16 |
| - | Surface Mount | Nonstandard | - | - | Pulse Electronics | 14A | 500 | - | 100 kHz | Pulse | - | - | 34 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | AEC-Q200 | Details | -55°C ~ 125°C | Reel | PM5405 | 0.531" L x 0.492" W (13.50mm x 12.50mm) | ±20% | - | Molded | Power | Inductors, Chokes & Coils | 7.5 A | Shielded | - | - | SMD/SMT | - | 10 μH | 100 kHz | 34mOhm Max | - | - | - | - | Fixed Inductors | - | - | Power Inductors | 14 A | - | Power Inductors - SMD | - | 3.5 mm | 0.138" (3.50mm) | 14 mm | 12.8 mm | - | ||
![]() PA5404.473NLT Pulse Electronics | 16 |
| - | Surface Mount | Nonstandard | - | - | Pulse Electronics | 2.7A | 800 | 8MHz | 100 kHz | Pulse | - | - | 330 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | Details | -55°C ~ 125°C | Reel | PA5404 | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | - | Molded | Power | Inductors, Chokes & Coils | 1.9 A | Shielded | - | - | SMD/SMT | - | 47 μH | 100 kHz | 330mOhm Max | - | - | - | - | Fixed Inductors | 8 MHz | Molded | Power Inductors | 2.7 A | - | Power Inductors - SMD | - | 5 mm | 0.197" (5.00mm) | 7.6 mm | 6.9 mm | - | ||
![]() PA5400.682NLT Pulse Electronics | 24 |
| - | Surface Mount | Nonstandard | - | - | Pulse Electronics | 2A | 4000 | - | 100 kHz | Pulse | - | - | 400 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | Details | -55°C ~ 125°C | Reel | PA5400 | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | - | Molded | Power | Inductors, Chokes & Coils | 1.4 A | Shielded | - | - | SMD/SMT | - | 6.8 μH | 100 kHz | 400mOhm Max | - | - | - | - | Fixed Inductors | - | Molded | Power Inductors | 2 A | - | Power Inductors - SMD | - | 1.2 mm | 0.047" (1.20mm) | 3.7 mm | 3.4 mm | - | ||
![]() PA5447.152NLT Pulse Electronics | 11691 |
| - | Surface Mount | Nonstandard | - | - | Pulse Electronics | 13A | 2000 | - | 100 kHz | Pulse | - | - | 25.2 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | - | Active | - | - | Details | -55°C ~ 125°C | Reel | PA5447.xxxNLT | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | - | Molded | Power | Inductors, Chokes & Coils | 6 A | Shielded | - | - | SMD/SMT | - | 1.5 μH | 100 kHz | 25.2mOhm Max | - | - | - | - | Fixed Inductors | - | - | Power Inductors | 13 A | - | Power Inductors - SMD | - | 1.8 mm | 0.197" (5.00mm) | 7.3 mm | 6.9 mm | - | ||
![]() PM5401.103NLT Pulse Electronics | 16 |
| - | Surface Mount | Nonstandard | - | - | Pulse Electronics | 1.6A | 3000 | - | 100 kHz | Pulse | - | - | 422 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | AEC-Q200 | Details | -55°C ~ 125°C | Reel | PM5401 | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | - | Molded | Power | Inductors, Chokes & Coils | 1.4 A | Shielded | - | - | SMD/SMT | - | 10 μH | 100 kHz | 422mOhm Max | - | - | - | - | Fixed Inductors | - | Molded | Power Inductors | 1.6 A | - | Power Inductors - SMD | - | 2 mm | 0.079" (2.00mm) | 3.7 mm | 3.4 mm | - | ||
![]() PA5401.222NLT Pulse Electronics | 434 |
| - | Surface Mount | Nonstandard | - | - | - | 3.7A | - | - | 100 kHz | - | - | 3.5 A | 75 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C | - | PA5401 | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | Standard | Molded | Power | Inductors, Chokes & Coils | 3.5 A | Shielded | - | - | SMD/SMT | - | 2.2 μH | 100 kHz | 75mOhm Max | - | - | - | - | Power Inductors - SMD | - | Molded | Power Inductors | 3.7 A | - | - | - | 2 mm | 0.079" (2.00mm) | 3.7 mm | 3.4 mm | - |