- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWVS006060451R8T00 Pulse | In Stock | - | - | 6 mm x 6 mm x 4.5 mm | Ferrite | Pulse Electronics | - | - | 1000 | Pulse | - | 17 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVS | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 1.8 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 9.6 A | Power Inductors - SMD | 4.5 mm | 6 mm | 6 mm | ||
![]() BMMA000505205R6MV1 Pulse | In Stock | - | - | - | - | Pulse Electronics | - | - | 1000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | - | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() AWVS004040183R3T00 Pulse | 34 |
| - | - | - | Pulse Electronics | - | - | 800 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWVS | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BKPB00252010R47MA6 Pulse | 18 |
| - | 0908 (2520 metric) | Ferrite | Pulse Electronics | 0908 | 2520 | 3000 | Pulse | - | 0.04 Ohms | + 125 C | - 55 C | PCB Mount | - | Details | Reel | BKPB | 20 % | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 470 nH | 3 MHz | Fixed Inductors | - | Multilayer | Power Inductors | 1.5 A | Power Inductors - SMD | 1 mm | 2.5 mm | 2 mm | ||
![]() AWVH002520121R5TH1 Pulse | 34 |
| - | 2.5 mm x 2 mm x 1.2 mm | Ferrite | Pulse Electronics | - | - | 2000 | Pulse | - | 88 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVH | 30 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 1.5 uH | 1 MHz | Fixed Inductors | - | - | Power Inductors | 2.3 A | Power Inductors - SMD | 1.2 mm | 2.5 mm | 2 mm | ||
![]() AWCS00161008R11H00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | - | - | 4000 | Pulse | 300 mA | 610 mOhms | + 125 C | - 40 C | PCB Mount | 32 | Details | Reel | AWCS | 3 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 110 nH | - | Fixed Inductors | 1.35 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS001610083N9G00 Pulse | 34 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | - | - | 4000 | Pulse | 700 mA | 80 mOhms | + 125 C | - 40 C | PCB Mount | 22 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 3.9 nH | - | Fixed Inductors | 6.9 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS0016100872NJ00 Pulse | 3218 | - | - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | - | - | 4000 | Pulse | 400 mA | 490 mOhms | + 125 C | - 40 C | PCB Mount | 34 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 72 nH | - | Fixed Inductors | 1.7 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWVT005050203R3T00 Pulse | 34 |
| - | 5 mm x 5 mm x 2 mm | Ferrite | Pulse Electronics | - | - | 2000 | Pulse | - | 50 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVT | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.3 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 3.4 A | Power Inductors - SMD | 2 mm | 5 mm | 5 mm | ||
![]() AWVS00808040121T00 Pulse | In Stock | - | - | 8 mm x 8 mm x 4 mm | Ferrite | Pulse Electronics | - | - | 1000 | Pulse | - | 425 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVS | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 120 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 1.1 A | Power Inductors - SMD | 4 mm | 8 mm | 8 mm | ||
![]() AWVS006060456R8T00 Pulse | 18 |
| - | 6 mm x 6 mm x 4.5 mm | Ferrite | Pulse Electronics | - | - | 1000 | Pulse | - | 43 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVS | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 6.8 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 5.3 A | Power Inductors - SMD | 4.5 mm | 6 mm | 6 mm | ||
![]() AWCS0016100836NH00 Pulse | 34 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | - | - | 4000 | Pulse | 600 mA | 250 mOhms | + 125 C | - 40 C | PCB Mount | 38 | Details | Reel | AWCS | 3 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 36 nH | - | Fixed Inductors | 2.08 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS0037282218NK00 Pulse | 18 |
| - | 3.7 mm x 2.8 mm x 2.2 mm | - | Pulse Electronics | - | - | 2000 | Pulse | 1 A | 100 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 18 nH | 100 MHz | Fixed Inductors | 2.8 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 2.2 mm | 3.7 mm | 2.8 mm | ||
![]() AWVS00505040101T00 Pulse | In Stock | - | - | 5 mm x 5 mm x 4 mm | Ferrite | Pulse Electronics | - | - | 1500 | Pulse | - | 800 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVS | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 100 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 700 mA | Power Inductors - SMD | 4 mm | 5 mm | 5 mm | ||
![]() AWHP0011070624NJ00 Pulse | 18 |
| - | 1.1 mm x 0.7 mm x 0.6 mm | - | Pulse Electronics | - | - | 4000 | Pulse | 700 mA | 260 mOhms | + 125 C | - 40 C | PCB Mount | 30 | Details | Reel | AWHP | 5 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 24 | 250 MHz | Fixed Inductors | - | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.6 mm | 1.1 mm | 0.7 mm | ||
![]() AWVS006060452R3T00 Pulse | In Stock | - | - | 6 mm x 6 mm x 4.5 mm | Ferrite | Pulse Electronics | - | - | 1000 | Pulse | - | 19 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVS | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.3 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 8.8 A | Power Inductors - SMD | 4.5 mm | 6 mm | 6 mm | ||
![]() BDCL002016101R0MS1 Pulse | In Stock | - | - | - | - | Pulse Electronics | - | - | 3000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | BDCL | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BDHE003225102R2MQ1 Pulse | 18 |
| - | - | - | Pulse Electronics | - | - | 3000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | BDHE | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | - | Molded | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BKPA002012104R7T00 Pulse | 18 |
| - | 0805 (2012 metric) | Ferrite | Pulse Electronics | 0805 | 2012 | 3000 | Pulse | 600 mA | 0.35 Ohms | + 125 C | - 55 C | PCB Mount | - | Details | Reel | BKPA | 30 % | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 4.7 uH | 1 MHz | Fixed Inductors | - | Multilayer | Power Inductors | - | Power Inductors - SMD | 1 mm | 2 mm | 1.25 mm | ||
![]() BMMA000606305R6MX2 Pulse | 18 |
| - | - | - | Pulse Electronics | - | - | 1000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | - | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - |