- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMMA001010404R7MV1 Pulse | 14 |
| - | 10.5 mm x 10 mm x 4 mm | Metal | Pulse Electronics | 500 | Pulse | - | 16.5 mOhms | + 125 C | - 55 C | PCB Mount | - | Details | Reel | AMMA | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 4.7 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 17 A | Power Inductors - SMD | 4 mm | 10.5 mm | 10 mm | ||
![]() APSC00060630680TS0 Pulse | 14 |
| - | - | Ferrite | Pulse Electronics | 2000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSC | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() AFDI00303012470M04 Pulse | In Stock | - | - | - | - | Pulse Electronics | 250 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AFDI | - | - | - | - | Inductors, Chokes & Coils | - | Radial | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - Leaded | - | - | - | ||
![]() APCI001010402R5TY0 Pulse | 43 |
| - | 10.3 mm x 10.3 mm x 4 mm | Ferrite | Pulse Electronics | 900 | Pulse | - | 25.7 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 30 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.5 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 8.5 A | Power Inductors - SMD | 4 mm | 10.3 mm | 10.3 mm | ||
![]() APCI00121260220T80 Pulse | 43 |
| - | 12 mm x 12 mm x 6 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 46.3 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 30 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 22 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 4.5 A | Power Inductors - SMD | 6 mm | 12 mm | 12 mm | ||
![]() ASCH0016080839NJ00 Pulse | 43 |
| - | 1.6 mm x 0.8 mm x 0.8 mm | - | Pulse Electronics | 4000 | Pulse | 400 mA | 600 mOhms | + 125 C | - 55 C | PCB Mount | 12 | Details | Reel | ASCH | 5 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 39 nH | 100 MHz | Fixed Inductors | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() APSC00050520100MS0 Pulse | 43 |
| - | 4.7 mm x 4.7 mm x 2 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 280 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 10 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 610 mA | Power Inductors - SMD | 2 mm | 4.7 mm | 4.7 mm | ||
![]() APSC00101151680M00 Pulse | In Stock | - | - | 10.3 mm x 10.5 mm x 5.1 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 201 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 68 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 1.5 A | Power Inductors - SMD | 5.1 mm | 10.3 mm | 10.5 mm | ||
![]() APSC00131360820M00 Pulse | 14 |
| - | 12.5 mm x 12.5 mm x 6 mm | Ferrite | Pulse Electronics | 600 | Pulse | - | 140 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 82 uH | 1 kHz | Fixed Inductors | - | Power Inductors | 1.8 A | Power Inductors - SMD | 6 mm | 12.5 mm | 12.5 mm | ||
![]() APSC00131380150M00 Pulse | 14 |
| - | - | Ferrite | Pulse Electronics | 500 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSC | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSC000707303R3TS0 Pulse | 43 |
| - | 6.7 mm x 6.7 mm x 3 mm | Ferrite | Pulse Electronics | 1500 | Pulse | - | 25 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.3 uH | 10 kHz | Fixed Inductors | - | Power Inductors | 2.5 A | Power Inductors - SMD | 3 mm | 6.7 mm | 6.7 mm | ||
![]() APMV00110812R30M0E Pulse | 43 |
| - | - | - | Pulse Electronics | 300 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APMV | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSC00060630220TS0 Pulse | 43 |
| - | 5.7 mm x 5.7 mm x 3 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 122 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 22 uH | 10 kHz | Fixed Inductors | - | Power Inductors | 750 mA | Power Inductors - SMD | 3 mm | 5.7 mm | 5.7 mm | ||
![]() APSD00080750221K00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 700 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() ASCH001005056N2SCP Pulse | 14 |
| - | 1 mm x 0.5 mm x 0.5 mm | - | Pulse Electronics | 10000 | Pulse | 400 mA | 220 mOhms | + 125 C | - 55 C | PCB Mount | 8 | Details | Reel | ASCH | 0.3 nH | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 6.2 nH | 100 MHz | Fixed Inductors | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.5 mm | 1 mm | 0.5 mm | ||
![]() ASCQ000603032N2B00 Pulse | 43 |
| - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | ASCQ | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() AWCM0011060575NG00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 4000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWCM | 2 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wire Wound | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() ASCQ000603031N2B00 Pulse | 43 |
| - | 0.6 mm x 0.3 mm x 0.3 mm | - | Pulse Electronics | 15000 | Pulse | 800 mA | 80 mOhms | + 125 C | - 55 C | PCB Mount | 14 | Details | Reel | ASCQ | 0.1 nH | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 1.2 nH | 500 MHz | Fixed Inductors | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() APSD00080750391M00 Pulse | 14 |
| - | 7.8 mm x 7 mm x 5 mm | Ferrite | Pulse Electronics | 700 | Pulse | - | 1770 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSD | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 390 uH | 1 kHz | Fixed Inductors | - | Power Inductors | 360 mA | Power Inductors - SMD | 5 mm | 7.8 mm | 7 mm | ||
![]() AWCM001106052N9C00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 4000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWCM | 0.2 nH | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wire Wound | RF Inductors | - | RF Inductors - SMD | - | - | - |