- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCM000604041N9C00 Pulse | 46 |
| - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | Pulse Electronics | 4000 | Pulse | - | 80 mOhms | + 125 C | - 55 C | PCB Mount | 41 | Details | Reel | BWCM | 0.2 nH | Standard | - | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 1.9 nH | 250 MHz | Fixed Inductors | - | Wirewound | RF Inductors | 620 mA | RF Inductors - SMD | 0.4 mm | 0.6 mm | 0.4 mm | ||
![]() AWCS001610082N2K00 Pulse | 44 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 700 mA | 250 mOhms | + 125 C | - 40 C | PCB Mount | 13 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 2.2 nH | 250 MHz | Fixed Inductors | 12.5 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS001610085N1G00 Pulse | 15 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 700 mA | 140 mOhms | + 125 C | - 40 C | PCB Mount | 20 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 5.1 nH | - | Fixed Inductors | 5.7 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS0012070747NJ00 Pulse | 4044 | - | - | 1.19 mm x 0.7 mm x 0.66 mm | - | Pulse Electronics | 4000 | Pulse | 150 mA | 830 mOhms | + 125 C | - 40 C | PCB Mount | 20 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 47 nH | 250 MHz | Fixed Inductors | 2.1 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.66 mm | 1.19 mm | 0.7 mm | ||
![]() AWCM001610088N2J00 Pulse | 4044 | - | - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWCM | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() AWCM0011060536NG00 Pulse | 44 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWCM | 2 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | - | Wire Wound | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() AWCS0012070712NG00 Pulse | 15 |
| - | 1.19 mm x 0.7 mm x 0.66 mm | - | Pulse Electronics | 4000 | Pulse | 640 mA | 120 mOhms | + 125 C | - 40 C | PCB Mount | 24 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 12 nH | 250 MHz | Fixed Inductors | 3.6 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.66 mm | 1.19 mm | 0.7 mm | ||
![]() APSD00080735331K00 Pulse | 44 |
| - | 7.8 mm x 7 mm x 3.5 mm | Ferrite | Pulse Electronics | 700 | Pulse | - | 1500 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSD | 10 % | Standard | - | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 330 uH | 1 kHz | Fixed Inductors | - | - | Power Inductors | 280 mA | Power Inductors - SMD | 3.5 mm | 7.8 mm | 7 mm | ||
![]() ASCH0010050568NJCP Pulse | 9996 |
| - | 1 mm x 0.5 mm x 0.5 mm | - | Pulse Electronics | 10000 | Pulse | 180 mA | 920 mOhms | + 125 C | - 55 C | PCB Mount | 8 | Details | Reel | ASCH | 5 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 68 nH | 100 MHz | Fixed Inductors | - | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.5 mm | 1 mm | 0.5 mm | ||
![]() ASCH0016080812NJ00 Pulse | In Stock | - | - | 1.6 mm x 0.8 mm x 0.8 mm | - | Pulse Electronics | 4000 | Pulse | 600 mA | 280 mOhms | + 125 C | - 55 C | PCB Mount | 12 | Details | Reel | ASCH | 5 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 12 nH | 100 MHz | Fixed Inductors | - | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() AWCM00110605R10G00 Pulse | 44 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWCM | 2 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | - | Wire Wound | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() AWCM0011060591NJ00 Pulse | 44 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWCM | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() APSR000807406R8T00 Pulse | 44 |
| - | - | - | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSR | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() AWCM001610089N5J00 Pulse | 4044 | - | - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWCM | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() AWCS001207074N7K00 Pulse | 15 |
| - | 1.19 mm x 0.7 mm x 0.66 mm | - | Pulse Electronics | 4000 | Pulse | 640 mA | 130 mOhms | + 125 C | - 40 C | PCB Mount | 15 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 4.7 nH | - | Fixed Inductors | 4.77 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.66 mm | 1.19 mm | 0.7 mm | ||
![]() APSD00080735150M00 Pulse | 15 |
| - | - | Ferrite | Pulse Electronics | 700 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | - | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() ASCQ000603030N6B00 Pulse | 15 |
| - | 0.6 mm x 0.3 mm x 0.3 mm | - | Pulse Electronics | 15000 | Pulse | 900 mA | 60 mOhms | + 125 C | - 55 C | PCB Mount | 14 | Details | Reel | ASCQ | 0.1 nH | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 600 pH | 500 MHz | Fixed Inductors | - | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() AWCS0012070716NJ00 Pulse | 4044 | - | - | 1.19 mm x 0.7 mm x 0.66 mm | - | Pulse Electronics | 4000 | Pulse | 560 mA | 220 mOhms | + 125 C | - 40 C | PCB Mount | 24 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 16 nH | 250 MHz | Fixed Inductors | 3.1 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.66 mm | 1.19 mm | 0.7 mm | ||
![]() APSC000404186R8TS0 Pulse | 44 |
| - | 4 mm x 4 mm x 1.8 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 170 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 6.8 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 610 mA | Power Inductors - SMD | 1.8 mm | 4 mm | 4 mm | ||
![]() APSC000707306R8TS0 Pulse | 44 |
| - | 6.7 mm x 6.7 mm x 3 mm | Ferrite | Pulse Electronics | 1500 | Pulse | - | 50 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 6.8 uH | 10 kHz | Fixed Inductors | - | - | Power Inductors | 1.3 A | Power Inductors - SMD | 3 mm | 6.7 mm | 6.7 mm |