- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Tolerance | Termination | Type | Subcategory | Shielding | Termination Style | Inductance | Product Type | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC000505403R3TS0 Pulse | 12 |
| - | 4.7 mm x 4.7 mm x 4 mm | Ferrite | - | 39 mOhms | + 100 C | - 30 C | PCB Mount | 30 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.3 uH | Power Inductors - SMD | Wirewound | Power Inductors | 3.4 A | 4 mm | 4.7 mm | 4.7 mm | ||
![]() BPSC00060620330MS0 Pulse | In Stock | - | - | 5.7 mm x 5.7 mm x 2 mm | Ferrite | - | 386 mOhms | + 100 C | - 30 C | PCB Mount | 20 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 33 uH | Power Inductors - SMD | Wirewound | Power Inductors | 650 mA | 2 mm | 5.7 mm | 5.7 mm | ||
![]() BPSC000505305R6TS0 Pulse | 12 |
| - | 4.7 mm x 4.7 mm x 3 mm | Ferrite | - | 100.9 mOhms | + 100 C | - 30 C | PCB Mount | 30 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 5.6 uH | Power Inductors - SMD | Wirewound | Power Inductors | 1.7 A | 3 mm | 4.7 mm | 4.7 mm | ||
![]() BPSC00040430180TLD Pulse | 12 |
| - | - | Ferrite | 350 mA | 125 mOhms | + 100 C | - 30 C | PCB Mount | 30 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 18 uH | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | ||
![]() BPSA001313586R0T00 Pulse | 12 |
| - | - | - | - | - | - | - | PCB Mount | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPSC000303168R2M00 Pulse | 12 |
| - | 3.2 mm x 3.2 mm x 1.55 mm | Ferrite | - | 281 mOhms | + 100 C | - 30 C | PCB Mount | 20 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 8.2 uH | Power Inductors - SMD | Wirewound | Power Inductors | 800 mA | 1.55 mm | 3.2 mm | 3.2 mm | ||
![]() BPSC00030320220MLD Pulse | In Stock | - | - | - | Ferrite | - | 320 mOhms | + 100 C | - 30 C | PCB Mount | 20 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 22 uH | Power Inductors - SMD | Wirewound | Power Inductors | 360 mA | - | - | - | ||
![]() BPSA00060630151M00 Pulse | 12 |
| - | - | - | - | - | - | - | PCB Mount | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPRR00101051390TA0 Pulse | 19 |
| - | - | - | - | - | - | - | PCB Mount | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPRR00101051330TA0 Pulse | In Stock | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPRR001010516R8T00 Pulse | 12 |
| - | - | - | - | - | - | - | PCB Mount | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPRR00101051270MA0 Pulse | 12 |
| - | - | - | - | - | - | - | PCB Mount | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPRR001010511R2TA0 Pulse | 12 |
| - | - | - | - | - | - | - | PCB Mount | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPRR00101051180TA0 Pulse | 19 |
| - | - | - | - | - | - | - | PCB Mount | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPRR001010416R8M00 Pulse | 12 |
| - | - | - | - | - | - | - | PCB Mount | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPRR00101041330M00 Pulse | 12 |
| - | - | - | - | - | - | - | PCB Mount | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPSC000303164R7T00 Pulse | 12 |
| - | 3.2 mm x 3.2 mm x 1.55 mm | Ferrite | - | 169 mOhms | + 100 C | - 30 C | PCB Mount | 30 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 4.7 uH | Power Inductors - SMD | Wirewound | Power Inductors | 1 A | 1.55 mm | 3.2 mm | 3.2 mm | ||
![]() BPSA00131358221M00 Pulse | 28 |
| - | - | - | - | - | - | - | PCB Mount | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPRR00101041150TA0 Pulse | 12 |
| - | - | - | - | - | - | - | PCB Mount | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPRR00101041181K00 Pulse | 28 |
| - | - | - | - | - | - | - | PCB Mount | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - |