- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCS0023171512NG00 Pulse | 43 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | - | Pulse Electronics | 2000 | Pulse | 600 mA | 150 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 12 nH | 250 MHz | Fixed Inductors | 4 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS00161008R27G00 Pulse | 43 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 170 mA | 2.8 Ohms | + 125 C | - 40 C | PCB Mount | 24 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 270 nH | - | Fixed Inductors | 900 MHz | - | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS001610087N5H00 Pulse | 14 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 700 mA | 106 mOhms | + 125 C | - 40 C | PCB Mount | 28 | Details | Reel | AWCS | 3 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 7.5 nH | 250 MHz | Fixed Inductors | 4.8 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() ASCQ000603031N1B00 Pulse | In Stock | - | - | 0.6 mm x 0.3 mm x 0.3 mm | - | Pulse Electronics | 15000 | Pulse | 850 mA | 70 mOhms | + 125 C | - 55 C | PCB Mount | 14 | Details | Reel | ASCQ | 0.1 nH | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 1.1 nH | 500 MHz | Fixed Inductors | - | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() AWCS0016100815NK00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 700 mA | 170 mOhms | + 125 C | - 40 C | PCB Mount | 35 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 15 nH | - | Fixed Inductors | 4 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS002317156N8G00 Pulse | In Stock | - | - | 2.35 mm x 1.73 mm x 1.52 mm | - | Pulse Electronics | 2000 | Pulse | 600 mA | 110 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 6.8 nH | 250 MHz | Fixed Inductors | 5.5 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS0023171568NK00 Pulse | In Stock | - | - | 2.35 mm x 1.73 mm x 1.52 mm | - | Pulse Electronics | 2000 | Pulse | 500 mA | 380 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 68 nH | 200 MHz | Fixed Inductors | 1.45 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS00231715R22K00 Pulse | 14 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | - | Pulse Electronics | 2000 | Pulse | 400 mA | 700 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 220 nH | 100 MHz | Fixed Inductors | 850 MHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS00292821R22J00 Pulse | 1630 | - | - | 2.92 mm x 2.79 mm x 2.1 mm | - | Pulse Electronics | 2000 | Pulse | 500 mA | 840 mOhms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 220 nH | - | Fixed Inductors | 700 MHz | - | RF Inductors | - | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() AWCS00161008R39H00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 100 mA | 4.35 Ohms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | AWCS | 3 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 390 nH | - | Fixed Inductors | 900 MHz | - | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS0029282133NG00 Pulse | 14 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | - | Pulse Electronics | 2000 | Pulse | 1 A | 140 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 33 nH | 50 MHz | Fixed Inductors | 1.6 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() AWCS00292821R15J00 Pulse | 1630 | - | - | 2.92 mm x 2.79 mm x 2.1 mm | - | Pulse Electronics | 2000 | Pulse | 580 mA | 700 mOhms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 150 nH | - | Fixed Inductors | 850 MHz | - | RF Inductors | - | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() AWCS00292821R12J00 Pulse | 1630 | - | - | 2.92 mm x 2.79 mm x 2.1 mm | - | Pulse Electronics | 2000 | Pulse | 650 mA | 630 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 120 nH | 25 MHz | Fixed Inductors | 950 MHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() AWCS00161008R24G00 Pulse | 43 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 200 mA | 2.2 Ohms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 240 nH | - | Fixed Inductors | 900 MHz | - | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS00231715R24G00 Pulse | 43 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | - | Pulse Electronics | 2000 | Pulse | 350 mA | 1 Ohms | + 125 C | - 40 C | PCB Mount | 44 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 240 nH | 100 MHz | Fixed Inductors | 690 MHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS0037282256NG00 Pulse | 43 |
| - | 3.7 mm x 2.8 mm x 2.2 mm | - | Pulse Electronics | 2000 | Pulse | 1 A | 140 mOhms | + 125 C | - 40 C | PCB Mount | 55 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 56 nH | - | Fixed Inductors | 1.45 GHz | - | RF Inductors | - | RF Inductors - SMD | 2.2 mm | 3.7 mm | 2.8 mm | ||
![]() AWCS0037282227NK00 Pulse | 30 |
| - | 3.7 mm x 2.8 mm x 2.2 mm | - | Pulse Electronics | 2000 | Pulse | 1 A | 110 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 27 nH | 100 MHz | Fixed Inductors | 1.8 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 2.2 mm | 3.7 mm | 2.8 mm | ||
![]() AWCS00292821R62G00 Pulse | 14 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | - | Pulse Electronics | 2000 | Pulse | 300 mA | 1.4 Ohms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 620 nH | 25 MHz | Fixed Inductors | 375 MHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() APCI00121280151KY0 Pulse | 14 |
| - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 1.42 A | 280 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 150 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 1.42 A | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() AWCS00372822R12G00 Pulse | 14 |
| - | 3.7 mm x 2.8 mm x 2.2 mm | - | Pulse Electronics | 2000 | Pulse | 800 mA | 260 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 120 nH | 100 MHz | Fixed Inductors | 1.1 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 2.2 mm | 3.7 mm | 2.8 mm |