- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Series | Tolerance | Termination | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCT001609061N0K00 Pulse | In Stock | - | - | - | - | - | - | - | - | PCB Mount | - | BWCT | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() BWCS00161008R47K00 Pulse | 7 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | - | 4.5 Ohms | + 125 C | - 40 C | PCB Mount | 25 | BWCS | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 470 nH | 100 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 100 mA | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCS001610084N7G00 Pulse | 7 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | - | 116 mOhms | + 125 C | - 40 C | PCB Mount | 20 | BWCS | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 4.7 nH | 250 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 700 mA | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCS0023171568NK00 Pulse | 7 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | Ceramic | - | 380 mOhms | + 125 C | - 40 C | PCB Mount | 60 | BWCS | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 68 nH | 200 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 500 mA | 1.52 mm | 2.35 mm | 1.73 mm | ||
![]() BWCM00181010R22JH8 Pulse | In Stock | - | - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | - | 2.08 Ohms | + 125 C | - 55 C | PCB Mount | 25 | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 220 nH | 100 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 280 mA | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCM001107055N2GL8 Pulse | 7 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | - | 40 mOhms | + 125 C | - 55 C | PCB Mount | 35 | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 5.2 nH | 100 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 1.77 A | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCM001107055N5GL8 Pulse | 7 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | - | 40 mOhms | + 125 C | - 55 C | PCB Mount | 35 | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 5.5 nH | 100 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 1.77 A | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() APSD000807352R2M00 Pulse | In Stock | - | - | 7.8 mm x 7 mm x 3.5 mm | Ferrite | - | 30 mOhms | + 125 C | - 40 C | PCB Mount | - | APSD | 20 % | Standard | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 2.2 uH | 7.96 MHz | Power Inductors - SMD | - | Power Inductors | 3.2 A | 3.5 mm | 7.8 mm | 7 mm | ||
![]() APSC00131360681M00 Pulse | In Stock | - | - | 12.5 mm x 12.5 mm x 6 mm | Ferrite | - | 1100 mOhms | + 125 C | - 40 C | PCB Mount | - | APSC | 20 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 680 uH | 1 kHz | Power Inductors - SMD | - | Power Inductors | 550 mA | 6 mm | 12.5 mm | 12.5 mm | ||
![]() APSD00060545102M00 Pulse | 36 |
| - | 5.8 mm x 5.2 mm x 4.5 mm | Ferrite | - | 10000 mOhms | + 125 C | - 40 C | PCB Mount | - | APSD | 20 % | Standard | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 1 mH | 1 kHz | Power Inductors - SMD | - | Power Inductors | 30 mA | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() APSC00030316120M00 Pulse | In Stock | - | - | 3.2 mm x 3.2 mm x 1.55 mm | Ferrite | - | 394 mOhms | + 125 C | - 40 C | PCB Mount | - | APSC | 20 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 12 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 520 mA | 1.55 mm | 3.2 mm | 3.2 mm | ||
![]() APCI00121280150M80 Pulse | 7 |
| - | 12 mm x 12 mm x 8 mm | Ferrite | - | 27 mOhms | + 125 C | - 40 C | PCB Mount | - | APCI | 20 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 15 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 6.5 A | 8 mm | 12 mm | 12 mm | ||
![]() APCI00121250100MY0 Pulse | In Stock | - | - | 12 mm x 12 mm x 5 mm | Ferrite | - | 28 mOhms | + 125 C | - 40 C | PCB Mount | - | APCI | 20 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 10 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 4.5 A | 5 mm | 12 mm | 12 mm | ||
![]() APCI00121210821MY0 Pulse | In Stock | - | - | 12 mm x 12 mm x 10 mm | Ferrite | - | 824 mOhms | + 125 C | - 40 C | PCB Mount | - | APCI | 20 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 820 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 810 mA | 10 mm | 12 mm | 12 mm | ||
![]() APCI001212608R2MY0 Pulse | 7 |
| - | 12 mm x 12 mm x 6 mm | Ferrite | - | 24 mOhms | + 125 C | - 40 C | PCB Mount | - | APCI | 20 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 8.2 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 4.2 A | 6 mm | 12 mm | 12 mm | ||
![]() APCA00060645221M00 Pulse | 7 |
| - | 6 mm x 6.3 mm x 4.5 mm | Ferrite | - | 864 mOhms | + 125 C | - 40 C | PCB Mount | - | APCA | 20 % | Standard | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 220 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 470 mA | 4.5 mm | 6 mm | 6.3 mm | ||
![]() APCA000606452R2T00 Pulse | 7 |
| - | 6 mm x 6.3 mm x 4.5 mm | Ferrite | - | 19.5 mOhms | + 125 C | - 40 C | PCB Mount | - | APCA | 30 % | Standard | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.2 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 4.2 A | 4.5 mm | 6 mm | 6.3 mm | ||
![]() ASCQ000603033N9B00 Pulse | 7 |
| - | 0.6 mm x 0.3 mm x 0.3 mm | - | 350 mA | 410 mOhms | + 125 C | - 55 C | PCB Mount | 14 | ASCQ | 0.1 nH | Standard | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.9 nH | 500 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() ADHE00252012R47MQ1 Pulse | 5741 |
| - | 2.5 mm x 2 mm x 1.2 mm | Metal | - | 33 mOhms | + 125 C | - 40 C | PCB Mount | - | ADHE | 20 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 470 nH | 2 MHz | Power Inductors - SMD | - | Power Inductors | 5.2 A | 1.2 mm | 2.5 mm | 2 mm | ||
![]() AFDI001919093R3M06 Pulse | 7 |
| - | - | - | - | - | - | - | PCB Mount | - | AFDI | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - |