- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Tolerance | Termination | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCT00231711R62G00 Pulse | 12 |
| - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() BWCT00231711R12K00 Pulse | In Stock | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() BWCT0023171147NG00 Pulse | 12 |
| - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() BWCT002317111R0K00 Pulse | 12 |
| - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() BWCT0023171112NG00 Pulse | 28 |
| - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() BWCT0016090630NJ00 Pulse | 12 |
| - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() BWCT0016090620NG00 Pulse | 12 |
| - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() BWCS00292821R68K00 Pulse | 12 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | 1.47 Ohms | + 125 C | - 40 C | PCB Mount | 45 | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 680 nH | 25 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 400 mA | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCS0029282156NG00 Pulse | 28 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | 180 mOhms | + 125 C | - 40 C | PCB Mount | 65 | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 56 nH | 50 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 1000 mA | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCS002928216R8J00 Pulse | 12 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | 4.9 Ohms | + 125 C | - 40 C | PCB Mount | 18 | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 6.8 uH | 7.9 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 200 mA | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCS002317152N8J00 Pulse | 12 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | Ceramic | 60 mOhms | + 125 C | - 40 C | PCB Mount | 80 | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 2.8 nH | 250 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 800 mA | 1.52 mm | 2.35 mm | 1.73 mm | ||
![]() BWCS0023171515NJ00 Pulse | 12 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | Ceramic | 170 mOhms | + 125 C | - 40 C | PCB Mount | 50 | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 15 nH | 250 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 600 mA | 1.52 mm | 2.35 mm | 1.73 mm | ||
![]() BWCS001207071N0B00 Pulse | 12 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | 45 mOhms | + 125 C | - 40 C | PCB Mount | 16 | 0.1 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 1 nH | 250 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 1360 mA | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCM00161008R47G00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | 7 Ohms | + 125 C | - 55 C | PCB Mount | 30 | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 470 nH | 100 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 75 mA | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCM001207077N5J00 Pulse | 28 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | 130 mOhms | + 125 C | - 55 C | PCB Mount | 25 | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 7.5 nH | 100 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 570 mA | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCM001107055N3DL8 Pulse | 12 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | 40 mOhms | + 125 C | - 55 C | PCB Mount | 35 | 0.5 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 5.3 nH | 100 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 1770 mA | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCM001107053N5GL8 Pulse | In Stock | - | - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | 30 mOhms | + 125 C | - 55 C | PCB Mount | 30 | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 3.5 nH | 100 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 1950 mA | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCM0011070511NGH8 Pulse | In Stock | - | - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | 83 mOhms | + 125 C | - 55 C | PCB Mount | 32 | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 11 nH | 100 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 1400 mA | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BPXX00050515330T00 Pulse | In Stock | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPXX00040420470M00 Pulse | In Stock | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - |