- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Tolerance | Termination | Type | Subcategory | Shielding | Termination Style | Inductance | Product Type | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSF00131375470M00 Pulse | 12 |
| - | - | - | - | - | - | - | PCB Mount | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPSF00070745151M00 Pulse | 12 |
| - | - | - | - | - | - | - | PCB Mount | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPSD00100954681M00 Pulse | 12 |
| - | - | Ferrite | - | - | - | - | PCB Mount | - | - | Power Inductor | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | ||
![]() BPSD00060545150M00 Pulse | 28 |
| - | - | Ferrite | - | - | - | - | PCB Mount | - | - | Power Inductor | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | ||
![]() BPSD001009406R8M00 Pulse | 12 |
| - | - | Ferrite | - | - | - | - | PCB Mount | - | - | Power Inductor | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | ||
![]() BPSD00060530331M00 Pulse | 12 |
| - | - | Ferrite | - | - | - | - | PCB Mount | - | - | Power Inductor | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | ||
![]() BPSD00060525100K00 Pulse | 28 |
| - | - | Ferrite | - | - | - | - | PCB Mount | - | - | Power Inductor | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | ||
![]() BPSC00131360390T00 Pulse | 28 |
| - | 12.5 mm x 12.5 mm x 6 mm | Ferrite | - | 68 mOhms | + 100 C | - 30 C | PCB Mount | 30 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 39 uH | Power Inductors - SMD | Wirewound | Power Inductors | 3.5 A | 6 mm | 12.5 mm | 12.5 mm | ||
![]() BPSC001011518R2M00 Pulse | 28 |
| - | 10.5 mm x 10.3 mm x 5.1 mm | Ferrite | - | 27 mOhms | + 100 C | - 30 C | PCB Mount | 20 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 8.2 uH | Power Inductors - SMD | Wirewound | Power Inductors | 5.9 A | 5.1 mm | 10.5 mm | 10.3 mm | ||
![]() BPSC00131345101M00 Pulse | 12 |
| - | 12.5 mm x 12.5 mm x 4.5 mm | Ferrite | - | 308 mOhms | + 100 C | - 30 C | PCB Mount | 20 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 100 uH | Power Inductors - SMD | Wirewound | Power Inductors | 2 A | 4.5 mm | 12.5 mm | 12.5 mm | ||
![]() BPSC00101151821M00 Pulse | In Stock | - | - | 10.5 mm x 10.3 mm x 5.1 mm | Ferrite | - | 1.77 Ohms | + 100 C | - 30 C | PCB Mount | 20 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 820 uH | Power Inductors - SMD | Wirewound | Power Inductors | 570 mA | 5.1 mm | 10.5 mm | 10.3 mm | ||
![]() BPSC00101151151T00 Pulse | 28 |
| - | 10.5 mm x 10.3 mm x 5.1 mm | Ferrite | - | 420 mOhms | + 100 C | - 30 C | PCB Mount | 30 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 150 uH | Power Inductors - SMD | Wirewound | Power Inductors | 1.3 A | 5.1 mm | 10.5 mm | 10.3 mm | ||
![]() BPSC00080845150M00 Pulse | In Stock | - | - | 8.3 mm x 8.3 mm x 4.5 mm | Ferrite | 2.9 A | 53 Ohms | + 100 C | - 30 C | PCB Mount | 20 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 15 uH | Power Inductors - SMD | Wirewound | Power Inductors | - | 4.5 mm | 8.3 mm | 8.3 mm | ||
![]() BPSC00070745561M00 Pulse | 28 |
| - | 7.3 mm x 7.3 mm x 4.5 mm | Ferrite | - | 3.62 Ohms | + 100 C | - 30 C | PCB Mount | 20 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 560 uH | Power Inductors - SMD | Wirewound | Power Inductors | - | 4.5 mm | 7.3 mm | 7.3 mm | ||
![]() BPSC00060630150MS0 Pulse | 12 |
| - | 5.7 mm x 5.7 mm x 3 mm | Ferrite | - | 103 mOhms | + 100 C | - 30 C | PCB Mount | 20 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 15 uH | Power Inductors - SMD | Wirewound | Power Inductors | 1.1 A | 3 mm | 5.7 mm | 5.7 mm | ||
![]() BPSC00050540150TS0 Pulse | In Stock | - | - | 4.7 mm x 4.7 mm x 4 mm | Ferrite | - | 210 mOhms | + 100 C | - 30 C | PCB Mount | 30 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 15 uH | Power Inductors - SMD | Wirewound | Power Inductors | 1.6 A | 4 mm | 4.7 mm | 4.7 mm | ||
![]() BPSC000606305R3MS0 Pulse | In Stock | - | - | 5.7 mm x 5.7 mm x 3 mm | Ferrite | - | 38 mOhms | + 100 C | - 30 C | PCB Mount | 20 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 5.3 uH | Power Inductors - SMD | Wirewound | Power Inductors | 1.9 A | 3 mm | 5.7 mm | 5.7 mm | ||
![]() BPSC000505403R3TS0 Pulse | 12 |
| - | 4.7 mm x 4.7 mm x 4 mm | Ferrite | - | 39 mOhms | + 100 C | - 30 C | PCB Mount | 30 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.3 uH | Power Inductors - SMD | Wirewound | Power Inductors | 3.4 A | 4 mm | 4.7 mm | 4.7 mm | ||
![]() BPSC00060620330MS0 Pulse | In Stock | - | - | 5.7 mm x 5.7 mm x 2 mm | Ferrite | - | 386 mOhms | + 100 C | - 30 C | PCB Mount | 20 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 33 uH | Power Inductors - SMD | Wirewound | Power Inductors | 650 mA | 2 mm | 5.7 mm | 5.7 mm | ||
![]() BPSC000505305R6TS0 Pulse | 12 |
| - | 4.7 mm x 4.7 mm x 3 mm | Ferrite | - | 100.9 mOhms | + 100 C | - 30 C | PCB Mount | 30 % | Standard | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | 5.6 uH | Power Inductors - SMD | Wirewound | Power Inductors | 1.7 A | 3 mm | 4.7 mm | 4.7 mm |