- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Tolerance | Termination | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPAL00060645150T00 Pulse | In Stock | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPCF00070745331M00 Pulse | In Stock | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BMMA001313502R2MX2 Pulse | In Stock | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BMMA001010402R2MX1 Pulse | 1198 |
| - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BMMA000606242R2MV1 Pulse | 41 |
| - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BMMA00060618R15MV1 Pulse | In Stock | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPXX00060625150M00 Pulse | 41 |
| - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPXX000606201R3T00 Pulse | 41 |
| - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPXX00050530331M00 Pulse | 41 |
| - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPXX00050520331T00 Pulse | 41 |
| - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPXX00050520331M00 Pulse | 41 |
| - | - | - | - | - | - | PCB Mount | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BSCQ000603033N5C00 Pulse | In Stock | - | - | 0.6 mm x 0.3 mm x 0.3 mm | Ceramic | 300 mOhms | + 125 C | - 55 C | PCB Mount | 14 | 0.2 nH | Standard | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.5 nH | 500 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 405 mA | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() BSCQ000603032N9SHR Pulse | In Stock | - | - | 0.6 mm x 0.3 mm x 0.3 mm | Ceramic | 290 mOhms | + 125 C | - 55 C | PCB Mount | 14 | 0.3 nH | Standard | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.9 nH | 500 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 410 mA | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() BSCQ000603032N7BHR Pulse | 41 |
| - | 0.6 mm x 0.3 mm x 0.3 mm | Ceramic | 280 mOhms | + 125 C | - 55 C | PCB Mount | 14 | 0.1 nH | Standard | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.7 nH | 500 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 415 mA | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() BSCQ0006030312NJ00 Pulse | 24 |
| - | 0.6 mm x 0.3 mm x 0.3 mm | Ceramic | 850 mOhms | + 125 C | - 55 C | PCB Mount | 14 | 5 % | Standard | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 12 nH | 500 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 230 mA | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() BSCL00321611R15K00 Pulse | In Stock | - | - | 3.2 mm x 1.6 mm x 1.1 mm | Ferrite | 300 mOhms | + 125 C | - 40 C | PCB Mount | 25 | 10 % | Standard | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 150 nH | 25 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 250 mA | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() BSCL003216111R8K00 Pulse | In Stock | - | - | 3.2 mm x 1.6 mm x 1.1 mm | Ferrite | 500 mOhms | + 125 C | - 40 C | PCB Mount | 45 | 10 % | Standard | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 1.8 uH | 10 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 70 mA | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() BSCL00160808R10M00 Pulse | 24 |
| - | 1.6 mm x 0.8 mm x 0.8 mm | Ferrite | 500 mOhms | + 125 C | - 40 C | PCB Mount | 25 | 20 % | Standard | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 100 nH | 25 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 50 mA | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() BSCL001608088R2K00 Pulse | In Stock | - | - | 1.6 mm x 0.8 mm x 0.8 mm | Ferrite | 1.5 Ohms | + 125 C | - 40 C | PCB Mount | 30 | 10 % | Standard | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 8.2 uH | 4 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 5 mA | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() BSCL00160808220M00 Pulse | In Stock | - | - | 1.6 mm x 0.8 mm x 0.8 mm | Ferrite | 1.7 Ohms | + 125 C | - 40 C | PCB Mount | 20 | 20 % | Standard | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 22 uH | 1 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 1 mA | 0.8 mm | 1.6 mm | 0.8 mm |