- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSCL001608082R2M00 Pulse | In Stock | - | - | 1.6 mm x 0.8 mm x 0.8 mm | Ferrite | 1 Ohms | + 125 C | - 40 C | PCB Mount | 35 | 20 % | Standard | - | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.2 uH | 10 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 15 mA | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() BSCH001608083N0S00 Pulse | In Stock | - | - | 1.6 mm x 0.8 mm x 0.8 mm | Ceramic | 120 mOhms | + 125 C | - 55 C | PCB Mount | 10 | 0.3 nH | Standard | - | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3 nH | 100 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 600 mA | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() BSCH001005058N2JSM Pulse | In Stock | - | - | 1 mm x 0.5 mm x 0.5 mm | Ceramic | 300 mOhms | + 125 C | - 55 C | PCB Mount | 8 | 5 % | Standard | - | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 8.2 nH | 100 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 300 mA | 0.5 mm | 1 mm | 0.5 mm | ||
![]() BSCH00160808R33J00 Pulse | In Stock | - | - | 1.6 mm x 0.8 mm x 0.8 mm | Ceramic | 2.8 Ohms | + 125 C | - 55 C | PCB Mount | 8 | 5 % | Standard | - | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 330 nH | 50 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 100 mA | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() BSCL00160808100L00 Pulse | In Stock | - | - | 1.6 mm x 0.8 mm x 0.8 mm | Ferrite | 1.7 Ohms | + 125 C | - 40 C | PCB Mount | 30 | 15 % | Standard | - | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 10 uH | 2 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 5 mA | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() BSCH0010050524NKCS Pulse | 41 |
| - | 1 mm x 0.5 mm x 0.5 mm | Ceramic | 700 mOhms | + 125 C | - 55 C | PCB Mount | 8 | 10 % | Standard | - | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 24 nH | 100 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 300 mA | 0.5 mm | 1 mm | 0.5 mm | ||
![]() BSCH0010050512NKCP Pulse | In Stock | - | - | 1 mm x 0.5 mm x 0.5 mm | Ceramic | 280 mOhms | + 125 C | - 55 C | PCB Mount | 8 | 10 % | Standard | - | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 12 nH | 100 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 300 mA | 0.5 mm | 1 mm | 0.5 mm | ||
![]() BWVT00252012R47T00 Pulse | 50 |
| - | - | Ferrite | - | - | - | PCB Mount | - | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BWVS00606045180M00 Pulse | In Stock | - | - | - | Ferrite | - | - | - | PCB Mount | - | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BWVS005050403R3T00 Pulse | In Stock | - | - | - | Ferrite | - | - | - | PCB Mount | - | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BWVS005050204R7T00 Pulse | 41 |
| - | - | Ferrite | - | - | - | PCB Mount | - | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BWVN003225154R7T00 Pulse | 41 |
| - | - | Ferrite | - | - | - | PCB Mount | - | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BWVN003225153R3M00 Pulse | 50 |
| - | - | Ferrite | - | - | - | PCB Mount | - | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BWVF004040263R3M00 Pulse | 50 |
| - | - | Ferrite | - | - | - | PCB Mount | - | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BWVF00404026100T00 Pulse | In Stock | - | - | - | Ferrite | - | - | - | PCB Mount | - | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BWVC002016102R2T00 Pulse | 24 |
| - | - | Ferrite | - | - | - | PCB Mount | - | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BWQV00453226182M00 Pulse | 41 |
| - | - | - | - | - | - | PCB Mount | - | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() BWQC004532266R8K00 Pulse | 24 |
| - | - | - | - | - | - | PCB Mount | - | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | Power Inductors | - | - | - | - | ||
![]() BWQC00322516100MH1 Pulse | In Stock | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | Power Inductors | - | - | - | - | ||
![]() BWPS00383829821M00 Pulse | 41 |
| - | - | - | - | - | - | PCB Mount | - | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | Power Inductors | - | - | - | - |