- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCS0016100827NK00 Pulse | 41 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | - | - | - | 220 mOhms | + 125 C | - 40 C | PCB Mount | 40 | - | - | - | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 27 nH | 250 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 600 mA | - | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCS00120707R18K00 Pulse | In Stock | - | - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | - | - | - | 2.7 Ohms | + 125 C | - 40 C | PCB Mount | 8 | - | - | - | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 180 nH | 100 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 50 mA | - | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCM001107055N7GL8 Pulse | 41 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | - | - | - | 40 mOhms | + 125 C | - 55 C | PCB Mount | 30 | - | - | - | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 5.7 nH | 100 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 1770 mA | - | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCM001107052N7GH8 Pulse | 41 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | - | - | - | 47 mOhms | + 125 C | - 55 C | PCB Mount | 28 | - | - | - | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 2.7 nH | 100 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 1500 mA | - | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCM000604041N7C00 Pulse | 50 |
| - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | - | - | - | 70 mOhms | + 125 C | - 55 C | PCB Mount | 41 | - | - | - | 0.2 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 1.7 nH | 250 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 600 mA | - | 0.4 mm | 0.6 mm | 0.4 mm | ||
![]() PL9510NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSPQ000402031N9B00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BSPQ | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | Multilayer | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BSPQ000402031N2B00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BSPQ | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | Multilayer | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BSPQ000402033N0B00 Pulse | 8 |
| - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BSPQ | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BSPQ000402032N0B00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BSPQ | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | Multilayer | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BSPQ000402034N2C00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BSPQ | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BSPQ0004020313NJ00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | - | - | Details | Reel | BSPQ | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BSPQ000402033N8C00 Pulse | 8 |
| - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | - | - | Details | Reel | BSPQ | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() ZT028LDFP1R Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PG0067.222T Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-0603FT222JTT Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APSD00060545100M00 Pulse | 24 |
| - | 5.8 mm x 5.2 mm x 4.5 mm | Ferrite | - | - | - | 100 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | APSD | 20 % | Standard | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 10 uH | 2.52 MHz | Power Inductors - SMD | - | Power Inductors | 1.44 A | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() APSC00030316120T00 Pulse | 24 |
| - | 3.2 mm x 3.2 mm x 1.55 mm | Ferrite | - | - | - | 394 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | APSC | 30 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 12 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 520 mA | - | 1.55 mm | 3.2 mm | 3.2 mm | ||
![]() APCI00121280101MY0 Pulse | 41 |
| - | 12 mm x 12 mm x 8 mm | Ferrite | - | - | - | 220 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | APCI | 20 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 100 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 1.7 A | - | 8 mm | 12 mm | 12 mm | ||
![]() APCI001212602R7TY0 Pulse | 24 |
| - | 12 mm x 12 mm x 6 mm | Ferrite | - | - | - | 15 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | APCI | 30 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.7 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 6.5 A | - | 6 mm | 12 mm | 12 mm |