- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Series | Tolerance | Termination | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWVS00606045100M00 Pulse | 41 |
| - | 6 mm x 6 mm x 4.5 mm | Ferrite | - | 57 mOhms | + 125 C | - 40 C | PCB Mount | - | AWVS | 20 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 10 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 4.5 A | 4.5 mm | 6 mm | 6 mm | ||
![]() AWVH00252012R24T00 Pulse | 41 |
| - | 2.5 mm x 2 mm x 1.2 mm | Ferrite | - | 21 mOhms | + 125 C | - 40 C | PCB Mount | - | AWVH | 30 % | Standard | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 240 nH | 1 MHz | Power Inductors - SMD | - | Power Inductors | 4.7 A | 1.2 mm | 2.5 mm | 2 mm | ||
![]() AWVH004040302R2M00 Pulse | 41 |
| - | 4 mm x 4 mm x 3 mm | Ferrite | - | 42 mOhms | + 125 C | - 40 C | PCB Mount | - | AWVH | 20 % | Standard | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.2 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 4.4 A | 3 mm | 4 mm | 4 mm | ||
![]() AWHH001611088N2J00 Pulse | 24 |
| - | - | - | - | - | - | - | PCB Mount | - | AWHH | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() AWCS00231715R33J00 Pulse | 2224 | - | - | 2.35 mm x 1.73 mm x 1.52 mm | - | 310 mA | 1400 mOhms | + 125 C | - 40 C | PCB Mount | 48 | AWCS | 5 % | Standard | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 330 nH | 100 MHz | RF Inductors - Leaded | Wire Wound | RF Inductors | - | 1.52 mm | 2.35 mm | 1.73 mm | ||
![]() AWCS00231715R11G00 Pulse | 24 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | - | 400 mA | 480 mOhms | + 125 C | - 40 C | PCB Mount | 50 | AWCS | 2 % | Standard | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 110 nH | 150 MHz | RF Inductors - Leaded | Wire Wound | RF Inductors | - | 1.52 mm | 2.35 mm | 1.73 mm | ||
![]() APSC000505303R9TS0 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APCK00080809220M70 Pulse | 24 |
| - | - | - | - | - | - | - | PCB Mount | - | APCK | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() APCI00070746680M80 Pulse | In Stock | - | - | 7.3 mm x 7.3 mm x 4.6 mm | Ferrite | - | 291 mOhms | + 125 C | - 40 C | PCB Mount | - | APCI | 20 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 68 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 1.2 A | 4.6 mm | 7.3 mm | 7.3 mm | ||
![]() AWVS00808040680M00 Pulse | In Stock | - | - | 8 mm x 8 mm x 4 mm | Ferrite | - | 240 mOhms | + 125 C | - 40 C | PCB Mount | - | AWVS | 20 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 68 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 1.7 A | 4 mm | 8 mm | 8 mm | ||
![]() AWVS00606045470T00 Pulse | In Stock | - | - | 6 mm x 6 mm x 4.5 mm | Ferrite | - | 245 mOhms | + 125 C | - 40 C | PCB Mount | - | AWVS | 30 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 47 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 1.9 A | 4.5 mm | 6 mm | 6 mm | ||
![]() AWVS00606028330T00 Pulse | 24 |
| - | 6 mm x 6 mm x 2.8 mm | Ferrite | - | 220 mOhms | + 125 C | - 40 C | PCB Mount | - | AWVS | 30 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 33 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 1.3 A | 2.8 mm | 6 mm | 6 mm | ||
![]() AWVS005050403R0M00 Pulse | 24 |
| - | 5 mm x 5 mm x 4 mm | Ferrite | - | 21 mOhms | + 125 C | - 40 C | PCB Mount | - | AWVS | 20 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3 uH | 100 kHz | Power Inductors - SMD | - | Power Inductors | 4.8 A | 4 mm | 5 mm | 5 mm | ||
![]() AWVF00404012100M00 Pulse | 24 |
| - | 4 mm x 4 mm x 1.02 mm | Ferrite | - | 190 Ohms | + 125 C | - 40 C | PCB Mount | - | AWVF | 20 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 10 uH | 1 MHz | Power Inductors - SMD | - | Power Inductors | 900 mA | 1.02 mm | 4 mm | 4 mm | ||
![]() AWVF003030152R2T00 Pulse | In Stock | - | - | 3 mm x 3 mm x 1.5 mm | Ferrite | - | 90 Ohms | + 125 C | - 40 C | PCB Mount | - | AWVF | 30 % | Standard | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.2 uH | 1 MHz | Power Inductors - SMD | - | Power Inductors | 2.3 A | 1.5 mm | 3 mm | 3 mm | ||
![]() AWVH002520123R3TH1 Pulse | In Stock | - | - | 2.5 mm x 2 mm x 1.2 mm | Ferrite | - | 190 mOhms | + 125 C | - 40 C | PCB Mount | - | AWVH | 30 % | Standard | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.3 uH | 1 MHz | Power Inductors - SMD | - | Power Inductors | 1.4 A | 1.2 mm | 2.5 mm | 2 mm | ||
![]() BPXX00050515150M00 Pulse | In Stock | - | - | - | - | - | - | - | - | PCB Mount | - | BPXX | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPXX00050515120T00 Pulse | 24 |
| - | - | - | - | - | - | - | PCB Mount | - | BPXX | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPXX00040430120T00 Pulse | 24 |
| - | - | - | - | - | - | - | PCB Mount | - | BPXX | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPXX000303126R8T00 Pulse | 41 |
| - | - | - | - | - | - | - | PCB Mount | - | BPXX | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - |