- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Case Code - in | Case Code - mm | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWHP001610082N2J00 Pulse | In Stock | - | - | 1.6 mm x 1 mm x 0.82 mm | Ceramic | - | - | 900 mA | 182 mOhms | + 125 C | - 40 C | PCB Mount | 13 | BWHP | 5 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 2.2 nH | 250 MHz | RF Inductors - Leaded | Wire Wound | RF Inductors | - | 0.82 mm | 1.6 mm | 1 mm | ||
![]() BWHP0023171518NJ00 Pulse | 24 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | Ceramic | - | - | 1.2 A | 50 mOhms | + 125 C | - 40 C | PCB Mount | 95 | BWHP | 5 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 18 nH | 250 MHz | RF Inductors - Leaded | Wire Wound | RF Inductors | - | 1.52 mm | 2.35 mm | 1.73 mm | ||
![]() BWHH001611089N1J00 Pulse | 24 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BWHH | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() BWCS0016100851NK00 Pulse | 24 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | - | - | - | 310 mOhms | + 125 C | - 40 C | PCB Mount | 38 | BWCS | 10 % | Standard | - | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 51 nH | 200 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 600 mA | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCS001610083N3J00 Pulse | 24 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | - | - | - | 45 mOhms | + 125 C | - 40 C | PCB Mount | 35 | BWCS | 5 % | Standard | - | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 3.3 nH | 250 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 700 mA | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCS001207075N8H00 Pulse | 41 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | - | - | - | 83 mOhms | + 125 C | - 40 C | PCB Mount | 20 | BWCS | 3 % | Standard | - | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 5.8 nH | 250 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 760 mA | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCS0012070710NJ00 Pulse | 4441 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | - | - | - | 200 mOhms | + 125 C | - 40 C | PCB Mount | 21 | BWCS | 5 % | Standard | - | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 10 nH | 250 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 480 mA | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCS001610085N1G00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | - | - | - | 140 mOhms | + 125 C | - 40 C | PCB Mount | 20 | BWCS | 2 % | Standard | - | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 5.1 nH | 250 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 700 mA | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCM001107058N7JH8 Pulse | 41 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | - | - | - | 70 mOhms | + 125 C | - 55 C | PCB Mount | 31 | BWCM | 5 % | Standard | - | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 8.7 nH | 100 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 1.42 A | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BDHL00252010R68MQ1 Pulse | 24 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BDHL | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BWCM0006040415NJ00 Pulse | In Stock | - | - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | - | - | - | 600 mOhms | + 125 C | - 55 C | PCB Mount | 38 | BWCM | 5 % | Standard | - | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 15 nH | 100 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 230 mA | 0.4 mm | 0.6 mm | 0.4 mm | ||
![]() BPXX000505151R0T00 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | BPXX | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPXX00050515100M00 Pulse | 41 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BPXX | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPXX00040430100M00 Pulse | 24 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BPXX | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BKPE00252010R24MA2 Pulse | 41 |
| - | 0908 (2520 metric) | Ferrite | 0908 | 2520 | - | 0.024 Ohms | + 125 C | - 55 C | PCB Mount | - | BKPE | 20 % | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 240 nH | 3 MHz | Power Inductors - SMD | Multilayer | Power Inductors | 5.2 A | 1 mm | 2.5 mm | 2 mm | ||
![]() BPXX000303103R9M00 Pulse | 41 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BPXX | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPSY00130951150M00 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | BPSY | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPSS00080740150M00 Pulse | 24 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BPSS | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPSS00080740100M00 Pulse | 41 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BPSS | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPSF000707556R8T00 Pulse | 24 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BPSF | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - |