- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Applications | Subcategory | Shielding | Depth | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCS00161008R47K00 Pulse | 24 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | - | - | - | 4.5 Ohms | + 125 C | - | - 40 C | PCB Mount | - | - | 25 | - | - | BWCS | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 470 nH | 100 MHz | - | - | RF Inductors - Leaded | Wirewound | RF Inductors | 100 mA | - | 0.82 mm | 1.6 mm | 1.02 mm | - | ||
![]() BWCS001610084N7G00 Pulse | 24 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | - | - | - | 116 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | 20 | - | - | BWCS | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 4.7 nH | 250 MHz | - | - | RF Inductors - Leaded | Wirewound | RF Inductors | 700 mA | - | 0.82 mm | 1.6 mm | 1.02 mm | - | ||
![]() BWCS0023171568NK00 Pulse | 24 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | Ceramic | - | - | - | 380 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | 60 | - | - | BWCS | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 68 nH | 200 MHz | - | - | RF Inductors - Leaded | Wirewound | RF Inductors | 500 mA | - | 1.52 mm | 2.35 mm | 1.73 mm | - | ||
![]() BWCM00181010R22JH8 Pulse | In Stock | - | - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | - | - | - | 2.08 Ohms | + 125 C | - | - 55 C | PCB Mount | - | - | 25 | - | - | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 220 nH | 100 MHz | - | - | RF Inductors - Leaded | Wirewound | RF Inductors | 280 mA | - | 0.95 mm | 1.8 mm | 1 mm | - | ||
![]() BWCM001107055N2GL8 Pulse | 24 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | - | - | - | 40 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 35 | - | - | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 5.2 nH | 100 MHz | - | - | RF Inductors - Leaded | Wirewound | RF Inductors | 1.77 A | - | 0.5 mm | 1.1 mm | 0.7 mm | - | ||
![]() BWCM001107055N5GL8 Pulse | 24 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | - | - | - | 40 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 35 | - | - | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 5.5 nH | 100 MHz | - | - | RF Inductors - Leaded | Wirewound | RF Inductors | 1.77 A | - | 0.5 mm | 1.1 mm | 0.7 mm | - | ||
![]() PL8908T Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Tape & Reel | - | 20 % | - | - | - | - | 10.5 mm | - | 10 µH | - | 21.8 mΩ | 5 A | - | - | - | - | - | 7.1 mm | - | - | No | ||
![]() PA4302.152NLT Pulse | In Stock | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PG1096.473NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | ||
![]() PL9231NLT Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL1241T Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Tape & Reel | - | 35 % | - | - | - | - | 17.02 mm | - | 760 µH | - | 40 mΩ | 4.7 A | - | - | - | - | - | 9.9 mm | - | - | No | ||
![]() BSPQ0004020314NJ00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | - | PCB Mount | - | - | - | Details | Reel | BSPQ | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | ||
![]() BSPQ0004020313NH00 Pulse | 8 |
| - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | - | - | - | - | - | Details | Reel | BSPQ | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | ||
![]() BSPQ000402031N8C00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | - | PCB Mount | - | - | - | Details | Reel | BSPQ | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | - | - | Fixed Inductors | Multilayer | RF Inductors | - | RF Inductors - SMD | - | - | - | - | ||
![]() BSPQ000402034N2B00 Pulse | 8 |
| - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | - | PCB Mount | - | - | - | Details | Reel | BSPQ | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | - | - | Fixed Inductors | Multilayer | RF Inductors | - | RF Inductors - SMD | - | - | - | - | ||
![]() BSPQ0004020315NH00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | - | PCB Mount | - | - | - | Details | Reel | BSPQ | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | ||
![]() BSPQ0004020315NJ00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | - | PCB Mount | - | - | - | Details | Reel | BSPQ | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | - | - | Fixed Inductors | Multilayer | RF Inductors | - | RF Inductors - SMD | - | - | - | - | ||
![]() BSPQ000402031N6C00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | - | - | - | - | - | Details | Reel | BSPQ | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | ||
![]() BSPQ000402033N1C00 Pulse | 8 |
| - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | - | - | - | - | - | Details | Reel | BSPQ | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | ||
![]() BSPQ000402033N0C00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | - | - | - | - | - | Details | Reel | BSPQ | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - |