- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSC00131380101M00 Pulse | 14 |
| - | 12.5 mm x 12.5 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 170 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 100 uH | 1 kHz | Fixed Inductors | - | - | Power Inductors | 2.5 A | Power Inductors - SMD | 8 mm | 12.5 mm | 12.5 mm | ||
![]() AWCM0016100818NG00 Pulse | 23 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWCM | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() APSR000807402R5T00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSR | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() AWCS0012070727NH00 Pulse | 14 |
| - | 1.19 mm x 0.7 mm x 0.66 mm | - | Pulse Electronics | 4000 | Pulse | 400 mA | 300 mOhms | + 125 C | - 40 C | PCB Mount | 24 | Details | Reel | AWCS | 3 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 27 nH | 250 MHz | Fixed Inductors | 2.48 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.66 mm | 1.19 mm | 0.7 mm | ||
![]() AWCS0016100820NK00 Pulse | 14 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 700 mA | 190 mOhms | + 125 C | - 40 C | PCB Mount | 38 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 20 nH | 250 MHz | Fixed Inductors | 3 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS00161008R47H00 Pulse | 14 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 100 mA | 4.5 Ohms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | AWCS | 3 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 470 nH | - | Fixed Inductors | 500 MHz | - | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS0016100868NH00 Pulse | 14 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 600 mA | 340 mOhms | + 125 C | - 40 C | PCB Mount | 37 | Details | Reel | AWCS | 3 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 68 nH | - | Fixed Inductors | 1.7 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS001207072N4B00 Pulse | 31 |
| - | 1.19 mm x 0.7 mm x 0.66 mm | - | Pulse Electronics | 4000 | Pulse | 790 mA | 68 mOhms | + 125 C | - 40 C | PCB Mount | 15 | Details | Reel | AWCS | 0.1 nH | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 2.4 nH | - | Fixed Inductors | 10.5 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.66 mm | 1.19 mm | 0.7 mm | ||
![]() AWCM00161008R11G00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 200 mA | 1200 mOhms | + 125 C | - 40 C | PCB Mount | 32 | Details | Reel | AWCM | 2 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 110 nH | 100 MHz | Fixed Inductors | - | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() AWCM001106052N4D00 Pulse | 14 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWCM | 0.5 nH | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | - | Wire Wound | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() AWCS00231715R10G00 Pulse | 14 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | - | Pulse Electronics | 2000 | Pulse | 400 mA | 460 mOhms | + 125 C | - 40 C | PCB Mount | 65 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 100 nH | - | Fixed Inductors | 1.2 GHz | - | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS001207071N0J00 Pulse | 3214 | - | - | 1.19 mm x 0.7 mm x 0.66 mm | - | Pulse Electronics | 4000 | Pulse | 1.36 A | 45 mOhms | + 125 C | - 40 C | PCB Mount | 16 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 1 nH | - | Fixed Inductors | 12.7 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.66 mm | 1.19 mm | 0.7 mm | ||
![]() AWCM0016100856NG00 Pulse | 31 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWCM | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() AWCS001207072N0K00 Pulse | In Stock | - | - | 1.19 mm x 0.7 mm x 0.66 mm | - | Pulse Electronics | 4000 | Pulse | 1.04 A | 70 mOhms | + 125 C | - 40 C | PCB Mount | 16 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 2 nH | - | Fixed Inductors | 11.1 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.66 mm | 1.19 mm | 0.7 mm | ||
![]() AWCM00161008R33J00 Pulse | 3214 | - | - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 85 mA | 5500 mOhms | + 125 C | - 40 C | PCB Mount | 30 | Details | Reel | AWCM | 5 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 330 nH | 100 MHz | Fixed Inductors | - | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() AWCS0012070710NG00 Pulse | 23 |
| - | 1.19 mm x 0.7 mm x 0.66 mm | - | Pulse Electronics | 4000 | Pulse | 480 mA | 200 mOhms | + 125 C | - 40 C | PCB Mount | 21 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 10 nH | 250 MHz | Fixed Inductors | 3.9 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.66 mm | 1.19 mm | 0.7 mm | ||
![]() AWCS001207076N2J00 Pulse | 3214 | - | - | 1.19 mm x 0.7 mm x 0.66 mm | - | Pulse Electronics | 4000 | Pulse | 760 mA | 83 mOhms | + 125 C | - 40 C | PCB Mount | 20 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 6.2 nH | - | Fixed Inductors | 4.8 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.66 mm | 1.19 mm | 0.7 mm | ||
![]() AWCM00161008R15J00 Pulse | 3214 | - | - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 160 mA | 1500 mOhms | + 125 C | - 40 C | PCB Mount | 32 | Details | Reel | AWCM | 5 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 150 nH | 100 MHz | Fixed Inductors | - | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() AWCS0037282215NG00 Pulse | 14 |
| - | 3.7 mm x 2.8 mm x 2.2 mm | - | Pulse Electronics | 2000 | Pulse | 1 A | 100 mOhms | + 125 C | - 40 C | PCB Mount | 40 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 15 nH | - | Fixed Inductors | 3.2 GHz | - | RF Inductors | - | RF Inductors - SMD | 2.2 mm | 3.7 mm | 2.8 mm | ||
![]() AWCM00161008R12J00 Pulse | 3214 | - | - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 180 mA | 1300 mOhms | + 125 C | - 40 C | PCB Mount | 32 | Details | Reel | AWCM | 5 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 120 nH | 100 MHz | Fixed Inductors | - | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm |