- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Case Code - in | Case Code - mm | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Series | Tolerance | Termination | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWQC004532266R8M00 Pulse | 548 |
| - | 4.5 mm x 3.6 mm x 2.6 mm | Ferrite | - | - | - | 200 mOhms | + 125 C | - 25 C | PCB Mount | - | BWQC | 20 % | Standard | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 6.8 uH | 1 MHz | RF Inductors - Leaded | Wire Wound | Power Inductors | - | 2.6 mm | 4.5 mm | 3.6 mm | ||
![]() BWQC00453226330M00 Pulse | 28 |
| - | 4.5 mm x 3.6 mm x 2.6 mm | Ferrite | - | - | - | 1000 mOhms | + 125 C | - 25 C | PCB Mount | - | BWQC | 20 % | Standard | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 33 uH | 1 MHz | RF Inductors - Leaded | Wire Wound | Power Inductors | - | 2.6 mm | 4.5 mm | 3.6 mm | ||
![]() BWPM001611086N8C00 Pulse | 28 |
| - | 1.6 mm x 1.2 mm x 0.82 mm | Ceramic | - | - | 900 mA | 45 mOhms | + 125 C | - 40 C | PCB Mount | 38 | BWPM | 0.2 nH | Standard | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 6.8 nH | 100 MHz | RF Inductors - Leaded | Wire Wound | RF Inductors | - | 0.82 mm | 1.6 mm | 1.2 mm | ||
![]() BWQC003225204R7ML1 Pulse | 8157 |
| - | 3.2 mm x 2.5 mm x 2 mm | Ferrite | - | - | - | 150 mOhms | + 125 C | - 25 C | PCB Mount | - | BWQC | 20 % | Standard | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 4.7 uH | 1 MHz | RF Inductors - Leaded | Wire Wound | Power Inductors | - | 2 mm | 3.2 mm | 2.5 mm | ||
![]() BWNL002925223R3K00 Pulse | In Stock | - | - | 2.92 mm x 2.5 mm x 2.2 mm | Ferrite | - | - | 730 mA | 1900 mOhms | + 105 C | - 25 C | PCB Mount | 25 | BWNL | 10 % | Standard | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 3.3 uH | 7.96 MHz | RF Inductors - Leaded | Wire Wound | RF Inductors | - | 2.2 mm | 2.92 mm | 2.5 mm | ||
![]() BWQC00322520100M00 Pulse | In Stock | - | - | 3.2 mm x 2.5 mm x 2 mm | Ferrite | - | - | - | 440 mOhms | + 125 C | - 25 C | PCB Mount | - | BWQC | 20 % | Standard | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 10 uH | 1 MHz | RF Inductors - Leaded | Wire Wound | Power Inductors | - | 2 mm | 3.2 mm | 2.5 mm | ||
![]() BWQC00322516101K00 Pulse | 28 |
| - | 3.2 mm x 2.5 mm x 1.55 mm | Ferrite | - | - | - | 3500 mOhms | + 125 C | - 25 C | PCB Mount | - | BWQC | 10 % | Standard | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 100 uH | 1 MHz | RF Inductors - Leaded | Wire Wound | Power Inductors | - | 1.55 mm | 3.2 mm | 2.5 mm | ||
![]() BWNL00292522330J00 Pulse | In Stock | - | - | 2.92 mm x 2.5 mm x 2.2 mm | Ferrite | - | - | 350 mA | 7100 mOhms | + 105 C | - 25 C | PCB Mount | 15 | BWNL | 5 % | Standard | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 33 uH | 2.52 MHz | RF Inductors - Leaded | Wire Wound | RF Inductors | - | 2.2 mm | 2.92 mm | 2.5 mm | ||
![]() BWNC00292522150K00 Pulse | 28 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BWNC | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() BWLT003731108R2K00 Pulse | 28 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BWLT | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() BWLT003731102R7K00 Pulse | 44 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BWLT | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() BWLT00373110220K00 Pulse | 28 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BWLT | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() BWLT00241810150J00 Pulse | 44 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BWLT | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() BWMR003027121R0T00 Pulse | 44 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BWMR | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BWNC003729268R2J00 Pulse | 28 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BWNC | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | - | ||
![]() BWLS00161109R91K00 Pulse | In Stock | - | - | 0603 (1608 metric) | Ferrite | 0603 | 1608 | 670 mA | 0.76 Ohms | + 105 C | - 40 C | PCB Mount | 17 | BWLS | 10 % | Standard | High Reliability | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 0.91 uH | 7.9 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 670 mA | 0.9 mm | 1.6 mm | 1.1 mm | ||
![]() BWLD003025223R3J00 Pulse | 28 |
| - | 2.99 mm x 2.5 mm x 2.2 mm | Ferrite | - | - | 800 mA | 210 mOhms | + 105 C | - 40 C | PCB Mount | 21 | BWLD | 5 % | Standard | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 3.3 uH | 2.5 MHz | RF Inductors - Leaded | Wire Wound | RF Inductors | - | 2.2 mm | 2.99 mm | 2.5 mm | ||
![]() BWHQ00302821R15G00 Pulse | In Stock | - | - | 2.96 mm x 2.79 mm x 2.1 mm | Ceramic | - | - | 1 A | 230 mOhms | + 125 C | - 40 C | PCB Mount | 48 | BWHQ | 2 % | Standard | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 150 nF | 25 MHz | RF Inductors - Leaded | Wire Wound | RF Inductors | - | 2.1 mm | 2.96 mm | 2.79 mm | ||
![]() BWHQ0030282147NK00 Pulse | 28 |
| - | 2.96 mm x 2.79 mm x 2.1 mm | Ceramic | - | - | 1.2 A | 120 mOhms | + 125 C | - 40 C | PCB Mount | 75 | BWHQ | 10 % | Standard | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 47 nF | 50 MHz | RF Inductors - Leaded | Wire Wound | RF Inductors | - | 2.1 mm | 2.96 mm | 2.79 mm | ||
![]() BWLD002417151R5M00 Pulse | 44 |
| - | 2.4 mm x 1.72 mm x 1.52 mm | Ferrite | - | - | 650 mA | 180 mOhms | + 105 C | - 40 C | PCB Mount | 18 | BWLD | 20 % | Standard | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 1.5 uH | 7.96 MHz | RF Inductors - Leaded | Wire Wound | RF Inductors | - | 1.52 mm | 2.4 mm | 1.72 mm |