- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Applications | Subcategory | Shielding | Depth | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Product Type | Core Type | Product | Saturation Current | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCS0016100818NH00 Pulse | 28 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | 170 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | 35 | - | - | BWCS | 3 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 18 nH | 250 MHz | - | - | RF Inductors - Leaded | Wirewound | RF Inductors | 700 mA | 0.82 mm | 1.6 mm | 1.02 mm | - | ||
![]() BWCS0016100815NJ00 Pulse | 44 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | 170 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | 35 | - | - | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 15 nH | 250 MHz | - | - | RF Inductors - Leaded | Wirewound | RF Inductors | 700 mA | 0.82 mm | 1.6 mm | 1.02 mm | - | ||
![]() BWCS0016100830NJ00 Pulse | 2493 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | 144 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | 37 | - | - | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 30 nH | 250 MHz | - | - | RF Inductors - Leaded | Wirewound | RF Inductors | 600 mA | 0.82 mm | 1.6 mm | 1.02 mm | - | ||
![]() BWCM001810106N8GL8 Pulse | 28 |
| - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | 40 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 40 | - | - | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 6.8 nH | 100 MHz | - | - | RF Inductors - Leaded | Wirewound | RF Inductors | 1.9 A | 0.95 mm | 1.8 mm | 1 mm | - | ||
![]() BWCM00161008R18G00 Pulse | 44 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | 2.2 Ohms | + 125 C | - | - 55 C | PCB Mount | - | - | 25 | - | - | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 180 nH | 100 MHz | - | - | RF Inductors - Leaded | Wirewound | RF Inductors | 140 mA | 0.82 mm | 1.6 mm | 1.02 mm | - | ||
![]() BWCM001107058N0GH8 Pulse | 44 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | 50 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 30 | - | - | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 8 nF | 100 MHz | - | - | RF Inductors - Leaded | Wirewound | RF Inductors | 1.7 A | 0.5 mm | 1.1 mm | 0.7 mm | - | ||
![]() BWCM001107055N0CL8 Pulse | In Stock | - | - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | 40 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 32 | - | - | BWCM | 0.2 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 5 nH | 100 MHz | - | - | RF Inductors - Leaded | Wirewound | RF Inductors | 1.77 A | 0.5 mm | 1.1 mm | 0.7 mm | - | ||
![]() BWCM001107053N6DL8 Pulse | 28 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | 30 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 30 | - | - | BWCM | 0.5 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 3.6 nH | 100 MHz | - | - | RF Inductors - Leaded | Wirewound | RF Inductors | 1.95 A | 0.5 mm | 1.1 mm | 0.7 mm | - | ||
![]() BWCM000604041N0C00 Pulse | In Stock | - | - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | 30 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 48 | - | - | BWCM | 0.2 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 1 nH | 250 MHz | - | - | RF Inductors - Leaded | Wirewound | RF Inductors | 900 mA | 0.4 mm | 0.6 mm | 0.4 mm | - | ||
![]() BWCM0012070716NJ00 Pulse | 44 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | 240 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 25 | - | - | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 16 nH | 100 MHz | - | - | RF Inductors - Leaded | Wirewound | RF Inductors | 370 mA | 0.66 mm | 1.2 mm | 0.7 mm | - | ||
![]() PA4302.823NLT Pulse | In Stock | - | - | - | - | - | - | Pulse Electronics | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA4302.223NLT Pulse | In Stock | - | - | - | - | - | - | Pulse Electronics | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA4312.124NLT Pulse | In Stock | - | - | - | - | - | - | Pulse Electronics | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL9313T Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Tape & Reel | - | 20 % | - | - | - | - | 10.41 mm | - | 47 µH | - | 142 mΩ | 1.65 A | - | - | - | - | 4 mm | - | - | No | ||
![]() PL9113 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Bulk | - | 20 % | - | - | - | - | 10.5 mm | - | 27 µH | - | 62 mΩ | 2.8 A | - | - | - | - | 6.3 mm | - | - | No | ||
![]() PL9514NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL8120 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Bulk | - | - | - | - | - | - | 14.61 mm | - | 3.8 µH | - | 8.3 mΩ | 8 A | - | - | - | - | 10.41 mm | - | - | No | ||
![]() PL9301 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Bulk | - | 25 % | - | - | - | - | 10.41 mm | - | 680 nH | - | 5.5 mΩ | 7.6 A | - | - | - | - | 4 mm | - | - | No | ||
![]() PL8706 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Bulk | - | 20 % | - | - | - | - | 14.61 mm | - | - | - | - | - | - | - | - | - | 9.65 mm | - | - | No | ||
![]() PL9307T Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Tape & Reel | - | 25 % | - | - | - | - | 10.41 mm | - | 7.6 µH | - | 30.8 mΩ | 3.5 A | - | - | - | - | 4 mm | - | - | No |