- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FEE220-3-3 Pulse Electronics Corporation | In Stock | - | Datasheet | NO | SOLID LEAD | CYLINDRICAL PACKAGE | 2 | IRON | 0.0011 Ω | PULSE ELECTRONICS CORP | - | - | - | - | - | Radial | - | Active | - | - | - | 10% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | Compact | compliant | - | - | - | 0.01 MHz | POWER INDUCTOR | RADIAL | GENERAL PURPOSE INDUCTOR | - | NO | 0.9 A | 536 µH | ||
![]() PG0016.332NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.03 Ω | PULSE ELECTRONICS CORP | 130 °C | -40 °C | ROHS COMPLIANT | - | - | - | - | Active | Yes | - | - | 15% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | NO | 2.6 A | 3.3 µH | ||
![]() P1967LNL Pulse Electronics Corporation | 37300 | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | AMORPHOUS MAGNETIC | 0.0038 Ω | PULSE ELECTRONICS CORP | 130 °C | -40 °C | ROHS COMPLIANT | 23 mm | 23 mm | Radial | 12.5 mm | Active | Yes | - | - | 20% | - | Yes | EAR99 | - | 8504.50.80.00 | - | 1 | Coil | compliant | 3.3 mm | 7.6 mm | 1.4 mm | - | POWER INDUCTOR | RADIAL | GENERAL PURPOSE INDUCTOR | 9149 | NO | 23.8 A | 1.44 µH | ||
![]() PG0016.561NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.0065 Ω | PULSE ELECTRONICS CORP | 130 °C | -40 °C | ROHS COMPLIANT | - | - | - | - | Active | Yes | - | - | 15% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | NO | 6.6 A | 0.56 µH | ||
![]() P1170.824NL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 1550 Ω | PULSE ELECTRONICS CORP | 130 °C | -40 °C | ROHS COMPLIANT | 6 mm | 12.24 mm | SMT | 12.24 mm | Active | Yes | - | - | 20% | - | Yes | EAR99 | - | 8504.50.80.00 | - | 1 | Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4848 | YES | 0.52 A | 820 µH | ||
![]() PG0277.142NL Pulse Electronics Corporation | 50000 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.0021 Ω | PULSE ELECTRONICS CORP | 130 °C | -40 °C | ROHS COMPLIANT | - | - | - | - | Active | Yes | - | - | 20% | e2 | Yes | EAR99 | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | NO | 26 A | 1.4 µH | ||
![]() BCB2208RI-102-N Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PG0016.222NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.023 Ω | PULSE ELECTRONICS CORP | 130 °C | -40 °C | ROHS COMPLIANT | - | - | - | - | Active | Yes | - | - | 15% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | NO | 3.2 A | 2.2 µH | ||
![]() P0451NL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.01 Ω | PULSE ELECTRONICS CORP | 130 °C | -40 °C | LEAD FREE | - | - | - | - | Active | - | - | - | 15% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | YES | 5 A | 0.86 µH | ||
![]() SCDS104R-470M-N Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF0638.682NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.025 Ω | PULSE ELECTRONICS CORP | 125 °C | -40 °C | CHIP | 6.35 mm | 13.21 mm | SMT | 9.91 mm | Active | Yes | 40 MHz | - | 20% | e3 | - | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | TR | 1 | Rectangular | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5239 | NO | 4.4 A | 6.8 µH | ||
![]() LVF404015-6R8M-N Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA2983.650HCT Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVC201B12-3R3M-N Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-53866T Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA2892.221HLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | PULSE ELECTRONICS CORP | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() SCDS73T-220M-N Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSCDRI-6D38-3R3M Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FEE630-7-9 Pulse Electronics Corporation | In Stock | - | Datasheet | YES | PRINTED WIRING PIN | RECTANGULAR PACKAGE | 4 | IRON | 0.034 Ω | PULSE ELECTRONICS CORP | 125 °C | -40 °C | - | - | - | - | - | Active | - | - | INDUCTANCE MEASURED AT 5 AMPS DC CURRENT | 10% | - | - | EAR99 | - | 8504.50.80.00 | - | 2 | - | compliant | - | - | - | - | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | NO | 5 A | 119 µH | ||
![]() PF0638.222NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.011 Ω | PULSE ELECTRONICS CORP | 125 °C | -40 °C | CHIP | 6.35 mm | 13.21 mm | SMT | 9.91 mm | Active | Yes | 80 MHz | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | TR | 1 | Rectangular | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5239 | NO | 7.4 A | 2.2 µH |