- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Q Minimum | Rohs Code | Special Features | Series | Tolerance | Pbfree Code | Termination | ECCN Code | Type | Applications | HTS Code | Subcategory | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Termination Style | Inductance | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PG0138.601NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3 | - | 0.00175 Ω | PULSE ELECTRONICS CORP | - | - | - | - | - | 130 °C | -40 °C | ROHS COMPLIANT | 4.9 mm | 13 mm | SMT | 12.8 mm | Active | - | Yes | - | - | 20% | Yes | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | 1 | Flat Coil | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | - | 5150 | NO | 28.3 A | 0.6 µH | - | - | - | - | - | - | ||
![]() PA2607.271AHLT Pulse Electronics Corporation | 15200 | - | Datasheet | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.00029 Ω | PULSE ELECTRONICS CORP | - | - | - | - | - | 130 °C | -40 °C | CHIP | 7.3 mm | 10.31 mm | SMT | 7.65 mm | Active | - | Yes | DCR IS MEASURED AT 5% TOLERANCE | - | 15% | - | - | EAR99 | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | 1 | Rectangular | unknown | AEC-Q200 | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 4130 | YES | 34 A | 0.27 µH | - | - | - | - | - | - | ||
![]() PGL7170.700HLT Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFDI00282811470M06 Pulse | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | AFDI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APSD000303214R7M00 Pulse | 20 |
| - | 3.3 mm x 3 mm x 2.1 mm | - | - | - | - | Ferrite | - | - | - | 210 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | APSD | 20 % | - | Standard | - | - | Automotive | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | - | SMD/SMT | 4.7 uH | 7.96 MHz | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | 1.13 A | 2.1 mm | 3.3 mm | 3 mm | ||
![]() APSC00040418100TS0 Pulse | 20 |
| - | 4 mm x 4 mm x 1.8 mm | - | - | - | - | Ferrite | - | - | - | 210 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | APSC | 30 % | - | Standard | - | - | Automotive | - | Inductors, Chokes & Coils | - | Shielded | - | - | - | - | SMD/SMT | 10 uH | 100 kHz | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | 550 mA | 1.8 mm | 4 mm | 4 mm | ||
![]() AWHP0011070612NJ00 Pulse | In Stock | - | - | 1.1 mm x 0.7 mm x 0.6 mm | - | - | - | - | - | - | - | 1.2 A | 110 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | 25 | - | - | AWHP | 5 % | - | Standard | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | - | SMD/SMT | 12 | 250 MHz | - | - | - | RF Inductors - Leaded | - | - | - | - | Wire Wound | RF Inductors | - | 0.6 mm | 1.1 mm | 0.7 mm | ||
![]() AWCM00161008R18J00 Pulse | 3249 | - | - | 1.6 mm x 1.02 mm x 0.82 mm | - | - | - | - | - | - | - | 140 mA | 2200 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | 25 | - | - | AWCM | 5 % | - | Standard | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | - | SMD/SMT | 180 nH | 100 MHz | - | - | - | RF Inductors - Leaded | - | - | - | - | Wire Wound | RF Inductors | - | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() APCI00121250220T80 Pulse | In Stock | - | - | 12 mm x 12 mm x 5 mm | - | - | - | - | Ferrite | - | - | - | 58.3 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | APCI | 30 % | - | Standard | - | - | Automotive | - | Inductors, Chokes & Coils | - | Shielded | - | - | - | - | SMD/SMT | 22 uH | 100 kHz | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | 4.5 A | 5 mm | 12 mm | 12 mm | ||
![]() APCI001010406R2MY0 Pulse | 20 |
| - | 10.3 mm x 10.3 mm x 4 mm | - | - | - | - | Ferrite | - | - | - | 51.3 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | APCI | 20 % | - | Standard | - | - | Automotive | - | Inductors, Chokes & Coils | - | Shielded | - | - | - | - | SMD/SMT | 6.2 uH | 100 kHz | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | 5.6 A | 4 mm | 10.3 mm | 10.3 mm | ||
![]() APSC000404181R0TS0 Pulse | 20 |
| - | 4 mm x 4 mm x 1.8 mm | - | - | - | - | Ferrite | - | - | - | 40 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | APSC | 30 % | - | Standard | - | - | Automotive | - | Inductors, Chokes & Coils | - | Shielded | - | - | - | - | SMD/SMT | 1 uH | 100 kHz | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | 1.35 A | 1.8 mm | 4 mm | 4 mm | ||
![]() AWVS008080401R0TL1 Pulse | 49 |
| - | 8 mm x 8 mm x 4 mm | - | - | - | - | Ferrite | - | - | - | 10 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | AWVS | 30 % | - | Standard | - | - | Automotive | - | Inductors, Chokes & Coils | - | Shielded | - | - | - | - | SMD/SMT | 1 uH | 100 kHz | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | 9.5 A | 4 mm | 8 mm | 8 mm | ||
![]() BPXX000404184R7M00 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | BPXX | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | - | - | - | - | ||
![]() BPXX000404186R8T00 Pulse | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | BPXX | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | - | - | - | - | ||
![]() BPSL00191571151M00 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | BPSL | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | - | - | - | - | ||
![]() BPXX00040418220M00 Pulse | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | BPXX | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | - | - | - | - | ||
![]() BPXX00030320470T00 Pulse | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | BPXX | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | - | - | - | - | ||
![]() BPSF00070732680M00 Pulse | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | BPSF | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | - | - | - | - | ||
![]() AWVH00252012100TH1 Pulse | 49 |
| - | 2.5 mm x 2 mm x 1.2 mm | - | - | - | - | Ferrite | - | - | - | 510 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | AWVH | 30 % | - | Standard | - | - | - | - | Inductors, Chokes & Coils | - | Shielded | - | - | - | - | SMD/SMT | 10 uH | 1 MHz | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | 920 mA | 1.2 mm | 2.5 mm | 2 mm | ||
![]() BPSD00100954102M00 Pulse | 11 |
| - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | BPSD | - | - | - | - | Power Inductor | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | - | SMD/SMT | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Wirewound | Power Inductors | - | - | - | - |