- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Case Code - in | Case Code - mm | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSCL00201212100L00 Pulse | 11 |
| - | 2 mm x 1.25 mm x 1.25 mm | Ferrite | - | - | - | 1.1 Ohms | + 125 C | - 40 C | PCB Mount | 45 | BSCL | 15 % | Standard | - | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 10 uH | 2 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 15 mA | 1.25 mm | 2 mm | 1.25 mm | ||
![]() BWPS003838292R7M00 Pulse | 11 |
| - | 3.81 mm x 3.81 mm x 3.05 mm | Ferrite | - | - | 1.5 A | 140 mOhms | + 105 C | - 40 C | PCB Mount | 30 | BWPS | 20 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 2.7 uH | 100 kHz | RF Inductors - Leaded | Wire Wound | Power Inductors | - | 3.05 mm | 3.81 mm | 3.81 mm | ||
![]() BSCL003216111R0M00 Pulse | 49 |
| - | 3.2 mm x 1.6 mm x 1.1 mm | Ferrite | - | - | - | 400 mOhms | + 125 C | - 40 C | PCB Mount | 45 | BSCL | 20 % | Standard | - | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 1 uH | 10 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 100 mA | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() BWQC003225166R8TH1 Pulse | 20 |
| - | 3.2 mm x 2.5 mm x 1.55 mm | Ferrite | - | - | 850 mA | 240 mOhms | + 125 C | - 25 C | PCB Mount | - | BWQC | 30 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 6.8 uH | 1 MHz | RF Inductors - Leaded | Wire Wound | Power Inductors | - | 1.55 mm | 3.2 mm | 2.5 mm | ||
![]() BSCH001005057N5JSM Pulse | In Stock | - | - | 1 mm x 0.5 mm x 0.5 mm | Ceramic | - | - | - | 250 mOhms | + 125 C | - 55 C | PCB Mount | 8 | BSCH | 5 % | Standard | - | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 7.5 nH | 100 MHz | RF Inductors - Leaded | Multilayer | RF Inductors | 400 mA | 0.5 mm | 1 mm | 0.5 mm | ||
![]() BWLS00100606R47K00 Pulse | 2679 |
| - | 0402 (1005 metric) | Ferrite | 0402 | 1005 | 310 mA | 0.73 Ohms | + 105 C | - 40 C | PCB Mount | 11 | BWLS | 10 % | Standard | - | High Reliability | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 470 nH | 7.9 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 310 mA | 0.56 mm | 1.02 mm | 0.55 mm | ||
![]() BWLD001810106R8J00 Pulse | In Stock | - | - | 1.8 mm x 1 mm x 0.95 mm | Ferrite | - | - | 340 mA | 1500 mOhms | + 105 C | - 40 C | PCB Mount | 16 | BWLD | 5 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 6.8 uH | 7.96 MHz | RF Inductors - Leaded | Wire Wound | RF Inductors | - | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCS001207075N1H00 Pulse | In Stock | - | - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | - | - | - | 83 mOhms | + 125 C | - 40 C | PCB Mount | 20 | BWCS | 3 % | Standard | - | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 5.1 nH | 250 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 800 mA | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCS001207079N0K00 Pulse | 49 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | - | - | - | 100 mOhms | + 125 C | - 40 C | PCB Mount | 22 | BWCS | 10 % | Standard | - | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 9 nH | 250 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 680 mA | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BPXX000303156R8T00 Pulse | 11 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BPXX | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPSS00080740101M00 Pulse | 20 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BPSS | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPSD00100965102K00 Pulse | 49 |
| - | - | Ferrite | - | - | - | - | - | - | PCB Mount | - | BPSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | ||
![]() BWLS002417155R6J00 Pulse | 49 |
| - | 0805 (2012 metric) | Ferrite | 0805 | 2012 | 500 mA | 1.7 Ohms | + 105 C | - 40 C | PCB Mount | 20 | BWLS | 5 % | Standard | - | High Reliability | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 5.6 uH | 7.9 MHz | RF Inductors - Leaded | Wirewound | RF Inductors | 500 mA | 1.52 mm | 2.4 mm | 1.72 mm | ||
![]() BPXX00040420100M00 Pulse | 20 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BPXX | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPSD000303215R6M00 Pulse | 20 |
| - | - | Ferrite | - | - | - | - | - | - | PCB Mount | - | BPSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | ||
![]() BPSC001313807R6M00 Pulse | 561 |
| - | 12.5 mm x 12.5 mm x 8 mm | Ferrite | - | - | - | 20 mOhms | + 100 C | - 30 C | PCB Mount | - | BPSC | 20 % | Standard | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 7.6 uH | - | Power Inductors - SMD | Wirewound | Power Inductors | 12.6 A | 8 mm | 12.5 mm | 12.5 mm | ||
![]() BPSD000504322R7M00 Pulse | 20 |
| - | - | Ferrite | - | - | - | - | - | - | PCB Mount | - | BPSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | ||
![]() BPDR00080845100M00 Pulse | 49 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BPDR | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPDL000404188R2T00 Pulse | 49 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | BPDL | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | ||
![]() BPSC00131360681T00 Pulse | 49 |
| - | - | Ferrite | - | - | - | - | - | - | PCB Mount | - | BPSC | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - |