- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Ihs Manufacturer | Inductance Frequency-Test | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA2241.682NLT Pulse Electronics | 482 | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | 12.5A | - | - | 100 kHz | Metal Composite | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PA2241.XXXNLT | 0.350" L x 0.335" W (8.90mm x 8.50mm) | ±20% | - | Active | - | Molded | - | 11.3 A | Unshielded | - | - | - | 6.8 µH | - | 14.3mOhm Max | - | - | - | - | - | - | - | - | 0.315" (8.00mm) | ||
![]() PA2244.152NLT Pulse Electronics | 332 | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | 31A | - | - | 100 kHz | Metal Composite | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PA2244.XXXNLT | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | - | Active | - | Molded | - | 35.5 A | Unshielded | - | - | - | 1.5 µH | - | 1.76mOhm Max | - | - | - | - | - | - | - | - | 0.394" (10.00mm) | ||
![]() PA2243.222NLT Pulse Electronics | 532 | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | 30A | - | - | 100 kHz | Metal Composite | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PA2243.XXXNLT | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | - | Active | - | Molded | - | 20 A | Unshielded | - | - | - | 2.2 µH | - | 4.84mOhm Max | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | ||
![]() PA2244.103NLT Pulse Electronics | 243 | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | 14.6A | - | - | 100 kHz | Metal Composite | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PA2244.XXXNLT | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | - | Active | - | Molded | - | 15.5 A | Unshielded | - | - | - | 10 µH | - | 13.75mOhm Max | - | - | - | - | - | - | - | - | 0.394" (10.00mm) | ||
![]() PA2244.222NLT Pulse Electronics | 287 | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | 29A | - | - | 100 kHz | Metal Composite | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PA2244.XXXNLT | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | - | Active | - | Molded | - | 32 A | Unshielded | - | - | - | 2.2 µH | - | 2.8mOhm Max | - | - | - | - | - | - | - | - | 0.394" (10.00mm) | ||
![]() PA2242.821NLT Pulse Electronics | 1032 |
| Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | 32A | - | - | 100 kHz | Metal Composite | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PA2242.XXXNLT | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | - | Active | - | Molded | - | 25 A | Unshielded | - | - | - | 820 nH | - | 4.1mOhm Max | - | - | - | - | - | - | - | - | 0.122" (3.10mm) | ||
![]() PA2244.102NLT Pulse Electronics | 332 | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | 42A | - | - | 100 kHz | Metal Composite | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PA2244.XXXNLT | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | - | Active | - | Molded | - | 40 A | Unshielded | - | - | - | 1 µH | - | 1.2mOhm Max | - | - | - | - | - | - | - | - | 0.394" (10.00mm) | ||
![]() PA2244.332NLT Pulse Electronics | 285 | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | 23.4A | - | - | 100 kHz | Metal Composite | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PA2244.XXXNLT | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | - | Active | - | Molded | - | 25 A | Unshielded | - | - | - | 3.3 µH | - | 4.1mOhm Max | - | - | - | - | - | - | - | - | 0.394" (10.00mm) | ||
![]() PA2241.182NLT Pulse Electronics | 482 | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | 24A | - | - | 100 kHz | Metal Composite | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PA2241.XXXNLT | 0.350" L x 0.335" W (8.90mm x 8.50mm) | ±20% | - | Active | - | Molded | - | 24 A | Unshielded | - | - | - | 1.8 µH | - | 4mOhm Max | - | - | - | - | - | - | - | - | 0.315" (8.00mm) | ||
![]() PA2242.561NLT Pulse Electronics | 1214 |
| Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | 39A | - | - | 100 kHz | Metal Composite | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PA2242.XXXNLT | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | - | Active | - | Molded | - | 32 A | Unshielded | - | - | - | 560 nH | - | 2.75mOhm Max | - | - | - | - | - | - | - | - | 0.122" (3.10mm) | ||
![]() PA2244.153NLT Pulse Electronics | 796 | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | 12.5A | - | - | 100 kHz | Metal Composite | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PA2244.XXXNLT | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | - | Active | - | Molded | - | 13.8 A | Unshielded | - | - | - | 15 µH | - | 19.3mOhm Max | - | - | - | - | - | - | - | - | 0.394" (10.00mm) | ||
![]() PA2244.822NLT Pulse Electronics | 332 | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | 16.3A | - | - | 100 kHz | Metal Composite | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PA2244.XXXNLT | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | - | Active | - | Molded | - | 17.1 A | Unshielded | - | - | - | 8.2 µH | - | 12.4mOhm Max | - | - | - | - | - | - | - | - | 0.394" (10.00mm) | ||
![]() PA2243.332NLT Pulse Electronics | 532 | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | 25A | - | - | 100 kHz | Metal Composite | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PA2243.XXXNLT | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | - | Active | - | Molded | - | 16.8 A | Unshielded | - | - | - | 3.3 µH | - | 7.7mOhm Max | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | ||
![]() PGL6704.222HLT Pulse Electronics | 151 | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | 16A | - | - | 100 kHz | - | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PGL6704.222HLT | 0.748" L x 0.673" W (19.00mm x 17.1mm) | ±20% | - | Active | - | Wirewound | - | 34 A | Unshielded | - | - | - | 2.2 µH | - | 1.6mOhm Max | - | - | - | - | - | - | - | - | 0.531" (13.50mm) | ||
![]() TFL0603T-3N5B-S Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PG0138.601NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3 | - | - | 0.00175 Ω | PULSE ELECTRONICS CORP | - | - | - | 130 °C | -40 °C | ROHS COMPLIANT | 4.9 mm | 13 mm | SMT | 12.8 mm | Active | Yes | - | - | - | - | - | 20% | Yes | - | EAR99 | - | 8504.50.80.00 | - | - | 1 | Flat Coil | compliant | - | 0.1 MHz | - | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | 5150 | NO | 28.3 A | 0.6 µH | - | ||
![]() PA2892.271HLT Pulse Electronics Corporation | 6000 | - | Datasheet | - | - | - | - | - | - | - | - | - | PULSE ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | - | compliant | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | ||
![]() PE-1008CX272KTT Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | YES | J BEND | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 7 Ω | PULSE ELECTRONICS CORP | - | - | - | - | - | 1111 | 2.29 mm | 2.92 mm | SMT | 2.8 mm | Obsolete | - | Q MEASURED AT 25 MHZ | - | - | - | - | 10% | - | - | EAR99 | - | 8504.50.80.00 | - | - | 1 | Chip | compliant | - | 10 MHz | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1111 | NO | 0.15 A | 2.7 µH | - | ||
![]() P0459NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 0.069 Ω | PULSE ELECTRONICS CORP | - | - | - | 130 °C | -40 °C | LEAD FREE | - | - | - | - | Active | - | - | - | - | - | - | 15% | - | - | EAR99 | - | 8504.50.80.00 | - | - | 1 | - | compliant | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.3 A | 15.5 µH | - | ||
![]() LVC606045-2R2M-N Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |