- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Factory Pack QuantityFactory Pack Quantity | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Applications | Shielding | Termination Style | Inductance | Test Frequency | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSCL003216113R9K00 Pulse Electronics | In Stock | - | - | 3.2 mm x 1.6 mm x 1.1 mm | Ferrite | 3000 | 800 mOhms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | - | 10 % | Standard | RF | Shielded | SMD/SMT | 3.9 uH | 10 MHz | Multilayer | RF Inductors | 50 mA | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() BSCL00160808150L00 Pulse Electronics | In Stock | - | - | 1.6 mm x 0.8 mm x 0.8 mm | Ferrite | 4000 | 1.5 Ohms | + 125 C | - 40 C | PCB Mount | 20 | Details | Reel | - | 15 % | Standard | RF | Shielded | SMD/SMT | 15 uH | 1 MHz | Multilayer | RF Inductors | 1 mA | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() BSCL001608088R2M00 Pulse Electronics | In Stock | - | - | 1.6 mm x 0.8 mm x 0.8 mm | Ferrite | 4000 | 1.5 Ohms | + 125 C | - 40 C | PCB Mount | 30 | Details | Reel | - | 20 % | Standard | RF | Shielded | SMD/SMT | 8.2 uH | 4 MHz | Multilayer | RF Inductors | 5 mA | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() BSCL00321611R22K00 Pulse Electronics | In Stock | - | - | 3.2 mm x 1.6 mm x 1.1 mm | Ferrite | 3000 | 400 mOhms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | - | 10 % | Standard | RF | Shielded | SMD/SMT | 220 nH | 25 MHz | Multilayer | RF Inductors | 250 mA | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() BSCL00201212120L00 Pulse Electronics | In Stock | - | - | 2 mm x 1.25 mm x 1.25 mm | Ferrite | 3000 | 1.2 Ohms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | - | 15 % | Standard | RF | Shielded | SMD/SMT | 12 uH | 2 MHz | Multilayer | RF Inductors | 15 mA | 1.25 mm | 2 mm | 1.25 mm | ||
![]() BSCL003216111R8M00 Pulse Electronics | In Stock | - | - | 3.2 mm x 1.6 mm x 1.1 mm | Ferrite | 3000 | 500 mOhms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | BSCL | 20 % | Standard | RF | Shielded | SMD/SMT | 1.8 uH | 10 MHz | Multilayer | RF Inductors | 70 mA | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() BSCL00321611180K00 Pulse Electronics | In Stock | - | - | 3.2 mm x 1.6 mm x 1.1 mm | Ferrite | 3000 | 750 mOhms | + 125 C | - 40 C | PCB Mount | 35 | Details | Reel | - | 10 % | Standard | RF | Shielded | SMD/SMT | 18 uH | 1 MHz | Multilayer | RF Inductors | 5 mA | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() BSCL00321611R27K00 Pulse Electronics | In Stock | - | - | 3.2 mm x 1.6 mm x 1.1 mm | Ferrite | 3000 | 500 mOhms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | - | 10 % | Standard | RF | Shielded | SMD/SMT | 270 nH | 25 MHz | Multilayer | RF Inductors | 250 mA | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() BSCL00321611R22M00 Pulse Electronics | In Stock | - | - | 3.2 mm x 1.6 mm x 1.1 mm | Ferrite | 3000 | 400 mOhms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | - | 20 % | Standard | RF | Shielded | SMD/SMT | 220 nH | 25 MHz | Multilayer | RF Inductors | 250 mA | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() BSCL003216111R8L00 Pulse Electronics | In Stock | - | - | 3.2 mm x 1.6 mm x 1.1 mm | Ferrite | 3000 | 500 mOhms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | BSCL | 15 % | Standard | RF | Shielded | SMD/SMT | 1.8 uH | 10 MHz | Multilayer | RF Inductors | 70 mA | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() BSCL00321611R10M00 Pulse Electronics | In Stock | - | - | 3.2 mm x 1.6 mm x 1.1 mm | Ferrite | 3000 | 250 mOhms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | BSCL | 20 % | Standard | RF | Shielded | SMD/SMT | 100 nH | 25 MHz | Multilayer | RF Inductors | 250 mA | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() BSCL00321611R56K00 Pulse Electronics | In Stock | - | - | 3.2 mm x 1.6 mm x 1.1 mm | Ferrite | 3000 | 700 mOhms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | BSCL | 10 % | Standard | RF | Shielded | SMD/SMT | 560 nH | 25 MHz | Multilayer | RF Inductors | 150 mA | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() BSCL00321611R10L00 Pulse Electronics | In Stock | - | - | 3.2 mm x 1.6 mm x 1.1 mm | Ferrite | 3000 | 250 mOhms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | BSCL | 15 % | Standard | RF | Shielded | SMD/SMT | 100 nH | 25 MHz | Multilayer | RF Inductors | 250 mA | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() BSCL00321611R47L00 Pulse Electronics | In Stock | - | - | - | - | 3000 | - | - | - | - | - | Details | Reel | - | - | - | - | - | SMD/SMT | - | - | - | RF Inductors | - | - | - | - | ||
![]() BSCL002012128R2K00 Pulse Electronics | In Stock | - | - | 2 mm x 1.25 mm x 1.25 mm | Ferrite | 3000 | 1.1 Ohms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | BSCL | 10 % | Standard | RF | Shielded | SMD/SMT | 8.2 uH | 4 MHz | Multilayer | RF Inductors | 15 mA | 1.25 mm | 2 mm | 1.25 mm | ||
![]() BSCL003216116R8M00 Pulse Electronics | In Stock | - | - | 3.2 mm x 1.6 mm x 1.1 mm | Ferrite | 3000 | 800 mOhms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | BSCL | 20 % | Standard | RF | Shielded | SMD/SMT | 6.8 uH | 4 MHz | Multilayer | RF Inductors | 25 mA | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() BSCL0016080882NM00 Pulse Electronics | In Stock | - | - | 1.6 mm x 0.8 mm x 0.8 mm | Ferrite | 4000 | 300 mOhms | + 125 C | - 40 C | PCB Mount | 15 | Details | Reel | - | 20 % | Standard | RF | Shielded | SMD/SMT | 82 nH | 50 MHz | Multilayer | RF Inductors | 50 mA | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() BSCL00321611R33M00 Pulse Electronics | In Stock | - | - | 3.2 mm x 1.6 mm x 1.1 mm | Ferrite | 3000 | 600 mOhms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | - | 20 % | Standard | RF | Shielded | SMD/SMT | 330 nH | 25 MHz | Multilayer | RF Inductors | 250 mA | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() BSCL002012091R5L00 Pulse Electronics | In Stock | - | - | 2 mm x 1.25 mm x 0.9 mm | Ferrite | 4000 | 500 mOhms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | BSCL | 15 % | Standard | RF | Shielded | SMD/SMT | 1.5 uH | 10 MHz | Multilayer | RF Inductors | 50 mA | 0.9 mm | 2 mm | 1.25 mm | ||
![]() BSCQ000603032N3BHR Pulse Electronics | In Stock | - | - | 0.6 mm x 0.3 mm x 0.3 mm | Ceramic | 15000 | 200 mOhms | + 125 C | - 55 C | PCB Mount | 14 | Details | Reel | - | 0.1 nH | Standard | RF | Shielded | SMD/SMT | 2.3 nH | 500 MHz | Multilayer | RF Inductors | 500 mA | 0.3 mm | 0.6 mm | 0.3 mm |