- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Brand | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSCL00321611150L00 Pulse Electronics | In Stock | - | - | - | 3.2 mm x 1.6 mm x 1.1 mm | - | Ferrite | - | - | 3000 | - | - | - | - | - | 700 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | 35 | Details | - | Reel | - | - | 15 % | Standard | - | RF | - | - | Shielded | SMD/SMT | 15 uH | 1 MHz | - | - | - | - | - | - | Multilayer | RF Inductors | 5 mA | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() BSCL00321611R27L00 Pulse Electronics | In Stock | - | - | - | 3.2 mm x 1.6 mm x 1.1 mm | - | Ferrite | - | - | 3000 | - | - | - | - | - | 500 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | 25 | Details | - | Reel | - | - | 15 % | Standard | - | RF | - | - | Shielded | SMD/SMT | 270 nH | 25 MHz | - | - | - | - | - | - | Multilayer | RF Inductors | 250 mA | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() BSCL00321611120L00 Pulse Electronics | In Stock | - | - | - | 3.2 mm x 1.6 mm x 1.1 mm | - | Ferrite | - | - | 3000 | - | - | - | - | - | 1 Ohms | + 125 C | - | - 40 C | PCB Mount | - | - | 45 | Details | - | Reel | BSCL | - | 15 % | Standard | - | RF | - | - | Shielded | SMD/SMT | 12 uH | 2 MHz | - | - | - | - | - | - | Multilayer | RF Inductors | 15 mA | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() BSCL00321611R18L00 Pulse Electronics | In Stock | - | - | - | 3.2 mm x 1.6 mm x 1.1 mm | - | Ferrite | - | - | 3000 | - | - | - | - | - | 400 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | 25 | Details | - | Reel | BSCL | - | 15 % | Standard | - | RF | - | - | Shielded | SMD/SMT | 180 nH | 25 MHz | - | - | - | - | - | - | Multilayer | RF Inductors | 250 mA | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() BSCL002012124R7L00 Pulse Electronics | In Stock | - | - | - | 2 mm x 1.25 mm x 1.25 mm | - | Ferrite | - | - | 3000 | - | - | - | - | - | 1 Ohms | + 125 C | - | - 40 C | PCB Mount | - | - | 45 | Details | - | Reel | BSCL | - | 15 % | Standard | - | RF | - | - | Shielded | SMD/SMT | 4.7 uH | 10 MHz | - | - | - | - | - | - | Multilayer | RF Inductors | 30 mA | - | - | - | - | - | 1.25 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() BSCL00321611R33L00 Pulse Electronics | In Stock | - | - | - | 3.2 mm x 1.6 mm x 1.1 mm | - | Ferrite | - | - | 3000 | - | - | - | - | - | 600 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | 25 | Details | - | Reel | BSCL | - | 15 % | Standard | - | RF | - | - | Shielded | SMD/SMT | 330 nH | 25 MHz | - | - | - | - | - | - | Multilayer | RF Inductors | 250 mA | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() BSCL003216113R9L00 Pulse Electronics | In Stock | - | - | - | 3.2 mm x 1.6 mm x 1.1 mm | - | Ferrite | - | - | 3000 | - | - | - | - | - | 800 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | 45 | Details | - | Reel | BSCL | - | 15 % | Standard | - | RF | - | - | Shielded | SMD/SMT | 3.9 uH | 10 MHz | - | - | - | - | - | - | Multilayer | RF Inductors | 50 mA | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() BMQA000606302R2MA1 Pulse Electronics | 704 |
| - | Surface Mount | 7.3 mm x 6.8 mm x 2.8 mm | - | - | - | 12.5A | 1000 | - | 100 kHz | - | - | 10.5 A | 9.4 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | -55°C ~ 125°C | Reel | BMQx | 0.274 L x 0.260 W (6.95mm x 6.60mm) | 20 % | Standard | Wirewound | Power | - | 11 A | Unshielded | SMD/SMT | 2.2 uH | - | 9.4mOhm Max | - | - | - | - | - | Molded | Power Inductors | 12 A | - | - | - | - | - | 2.8 mm | 0.118 (3.00mm) | 7.3 mm | 6.8 mm | - | - | ||
![]() BMRA000606302R2MA1 Pulse Electronics | 892 | - | - | Surface Mount | 7.3 mm x 6.6 mm x 3 mm | - | - | - | 14A | 1000 | - | 100 kHz | - | - | 8.5 A | 20 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | -55°C ~ 125°C | MouseReel | BMRx | 0.287 L x 0.260 W (7.30mm x 6.60mm) | 20 % | Standard | Wirewound | Power | - | 8.5 A | Unshielded | SMD/SMT | 2.2 uH | - | 20mOhm Max | - | - | ± 20% | 8.5A | - | Molded | Power Inductors | 14 A | - | - | 7.3mm | 6.6mm | - | 3 mm | 0.118 (3.00mm) | 7.3 mm | 6.6 mm | 3mm | - | ||
![]() CS0805-1R0J-N Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Reel | CS | - | - | Standard | - | - | - | - | - | SMD/SMT | 100 nH | - | - | - | - | - | - | - | - | RF Inductors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS0805-R68J-N Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Reel | CS | - | - | Standard | - | - | - | - | - | SMD/SMT | 68 nH | - | - | - | - | - | - | - | - | RF Inductors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS0805-39NJ-N Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Reel | CS | - | - | Standard | - | - | - | - | - | SMD/SMT | 39 nH | - | - | - | - | - | - | - | - | RF Inductors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMNI000404313R3MXB Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Reel | BMNI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMNI000606314R7MXB Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Reel | BMNI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMNI000505313R3MXB Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Reel | BMNI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMNI00060631220MXB Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Reel | BMNI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMNI00060631100MXB Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Reel | BMNI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMNI000606312R2MXB Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Reel | BMNI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMNI000606614R7MMB Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Reel | BMNI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAL6374.181HLT Pulse Electronics | 398 | - | - | Surface Mount | Nonstandard | - | - | Pulse Electronics | 40A | 350 | - | 100 kHz | Pulse | - | - | - | - | Pulse Electronics | - | PCB Mount | - | Active | - | Details | -40°C ~ 130°C | MouseReel | PAL6374.XXXHLT | 0.472" L x 0.236" W (12.00mm x 6.00mm) | ±15% | - | - | - | Inductors, Chokes & Coils | 71 A | Unshielded | SMD/SMT | 180 nH | - | 0.45mOhm Max | - | Fixed Inductors | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 0.472" (12.00mm) | - | - | - | - |