- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Core Material | Approvals | Brand | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Insulator Material | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Supply Voltage | Current Rating | Termination Style | Voltage | Inductance | Test Frequency | DC Resistance (DCR) | Accessory Type | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Power Consumption | Self Resonant Frequency | Core Type | Product | Connection Type | Saturation Current | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSCH001005054N3SCP Pulse | 183527 |
| - | Surface Mount | 1 mm x 0.5 mm x 0.5 mm | 0402 | - | Ceramic | - | Pulse Electronics | - | 10000 | 6GHz | 100 MHz | - | Pulse | - | Ceramic | 400 mA | 180 mOhms | + 125 C | Pulse Electronics | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 8 | Details | -55°C ~ 125°C | Reel | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.3 nH | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 400 mA | Shielded | - | - | SMD/SMT | - | 4.3nH | 100 MHz | 180mOhm Max | - | 8 @ 100MHz | Fixed Inductors | ± 0.3nH | - | - | 6GHz | Multilayer | RF Inductors | - | 400 mA | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 0.024 (0.60mm) | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() BSCH0010050512NJCP Pulse | 5805 | - | - | Surface Mount | 1 mm x 0.5 mm x 0.5 mm | 0402 | - | Ceramic | - | Pulse Electronics | - | 10000 | 3GHz | 100 MHz | - | Crouse-Hinds Commercial Products | X15 ICG | Ceramic | 300 mA | 280 mOhms | + 125 C | Pulse Electronics | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 8 | Details | -55°C ~ 125°C | MouseReel | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | Standard | Wirewound | High Frequency | Inductors, Chokes & Coils | 300 mA | Shielded | - | - | SMD/SMT | - | 12nH | 100 MHz | 280mOhm Max | - | 8 @ 100MHz | Fixed Inductors | ± 5% | - | - | 3GHz | Multilayer | RF Inductors | - | 300 mA | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 0.024 (0.60mm) | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() BSCH001005051N2SCP Pulse | 11993 | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | Ceramic | - | Pulse Electronics | - | 10000 | 10GHz | 100 MHz | - | Simpson Electric | M24502461 | Ceramic | 400 mA | 90 mOhms | + 125 C | Pulse Electronics | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 8 | Details | -55°C ~ 125°C | MouseReel | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.3nH | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 400 mA | Unshielded | - | - | SMD/SMT | - | 1.2 nH | 100 MHz | 90mOhm Max | - | 8 @ 100MHz | Fixed Inductors | ± 0.3nH | - | - | 10GHz | Multilayer | RF Inductors | - | 400 mA | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 0.024 (0.60mm) | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() BSCH0010050518NJCP Pulse | 8591 | - | - | Surface Mount | 1 mm x 0.5 mm x 0.5 mm | 0402 | PA 6 GF | Ceramic | cURus | Pulse Electronics | - | 10000 | 2.2GHz | 100 MHz | - | Danfoss Electronics | 018F7663 | Ceramic | 300 mA | 360 mOhms | + 125 C | Pulse Electronics | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 8 | No | -40 to 122 Degrees F | MouseReel | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | Standard | Wirewound | High Frequency | Inductors, Chokes & Coils | 300 mA | Shielded | 120 VAC | - | SMD/SMT | - | 18nH | 100 MHz | 360mOhm Max | - | 8 @ 100MHz | Fixed Inductors | ± 5% | - | 14 Watts | 2.2GHz | Multilayer | RF Inductors | - | 300 mA | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 0.024 (0.60mm) | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() BSCH001005056N8JCP Pulse | 8960 | - | - | Surface Mount | 1 mm x 0.5 mm x 0.5 mm | 0402 | - | Ceramic | - | Pulse Electronics | - | 10000 | 4.55GHz | 100 MHz | - | SSAC | - | Ceramic | 400 mA | 240 mOhms | + 125 C | Pulse Electronics | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 8 | Details | -55°C ~ 125°C | MouseReel | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | Standard | Wirewound | High Frequency | Inductors, Chokes & Coils | 400 mA | Shielded | - | - | SMD/SMT | - | 6.8nH | 100 MHz | 240mOhm Max | - | 8 @ 100MHz | Fixed Inductors | ± 5% | - | - | 4.55GHz | Multilayer | RF Inductors | - | 400 mA | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 0.024 (0.60mm) | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() BSCH001005054N7SCP Pulse | 164180 |
| - | Surface Mount | 1 mm x 0.5 mm x 0.5 mm | 0402 | - | Ceramic | - | Pulse Electronics | - | 10000 | 6GHz | 100 MHz | - | Mersen, formerly Ferraz Shawmut | HP10J315XL | Ceramic | 400 mA | 180 mOhms | + 125 C | Pulse Electronics | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 8 | Details | -55°C ~ 125°C | Reel | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.3 nH | - | Multilayer | High Frequency | Inductors, Chokes & Coils | 400 mA | Shielded | - | - | SMD/SMT | - | 4.7nH | - | 180mOhm Max | - | 8 @ 100MHz | Fixed Inductors | ± 0.3nH | - | - | 6GHz | Multilayer | RF Inductors | - | 400 mA | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 0.024 (0.60mm) | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() BSCH0010050527NJCP Pulse | 6755 | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | Ceramic | - | Pulse Electronics | - | 10000 | 1.7GHz | 100 MHz | - | Mersen, formerly Ferraz Shawmut | HP10J400XL | Ceramic | 300 mA | 460 mOhms | + 125 C | Pulse Electronics | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 8 | Details | -55°C ~ 125°C | MouseReel | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 300 mA | Unshielded | - | - | SMD/SMT | - | 27 nH | 100 MHz | 460mOhm Max | - | 8 @ 100MHz | Fixed Inductors | ± 5% | - | - | 1.7GHz | Multilayer | RF Inductors | - | 300 mA | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 0.024 (0.60mm) | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() BSCH001005053N0SCP Pulse | 8825 | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | Ceramic | - | Pulse Electronics | - | 10000 | 6.3GHz | 100 MHz | - | ABB | ACS401602035CT | Ceramic | 400 mA | 150 mOhms | + 125 C | Pulse Electronics | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 8 | Details | -55°C ~ 125°C | Reel | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.3nH | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 400 mA | Unshielded | - | - | SMD/SMT | - | 3 nH | 100 MHz | 150mOhm Max | - | 8 @ 100MHz | Fixed Inductors | ± 0.3nH | - | - | 6.3GHz | Multilayer | RF Inductors | - | 400 mA | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 0.024 (0.60mm) | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() BSCH001005051N5SCP Pulse | 22540 |
| - | Surface Mount | 1 mm x 0.5 mm x 0.5 mm | 0402 | - | Ceramic | - | Pulse Electronics | - | 10000 | 9GHz | 100 MHz | - | SSAC | TSDS432 | Ceramic | 400 mA | 100 mOhms | + 125 C | Pulse Electronics | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 8 | Details | -55°C ~ 125°C | MouseReel | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.3 nH | Standard | Wirewound | High Frequency | Inductors, Chokes & Coils | 400 mA | Shielded | - | - | SMD/SMT | - | 1.5nH | 100 MHz | 100mOhm Max | - | 8 @ 100MHz | Fixed Inductors | ± 0.3nH | - | - | 9GHz | Multilayer | RF Inductors | - | 400 mA | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 0.024 (0.60mm) | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() BSCH0010050533NJCP Pulse | 8870 | - | - | Surface Mount | 1 mm x 0.5 mm x 0.5 mm | 0402 | - | Ceramic | - | Pulse Electronics | - | 10000 | 1.6GHz | 100 MHz | - | Wieland | 04.848.3253.0 | Ceramic | 200 mA | 580 mOhms | + 125 C | Pulse Electronics | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 8 | Details | -55°C ~ 125°C | MouseReel | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | Standard | Wirewound | High Frequency | Inductors, Chokes & Coils | 200 mA | Shielded | - | - | SMD/SMT | - | 33nH | 100 MHz | 580mOhm Max | - | 8 @ 100MHz | Fixed Inductors | ± 5% | - | - | 1.6GHz | Multilayer | RF Inductors | - | 200 mA | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 0.024 (0.60mm) | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() BSCH001005052N0SCP Pulse | 16201 |
| - | Surface Mount | 1 mm x 0.5 mm x 0.5 mm | 0402 | - | Ceramic | cULus, UL | Pulse Electronics | - | 10000 | 8.1GHz | 100 MHz | Thermoplastic Elastomer (TPE) | Hubbell | HBLMRSCEBK | Ceramic | 400 mA | 100 mOhms | + 125 C | Pulse Electronics | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 8 | No | -55°C ~ 125°C | MouseReel | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.3 nH | Standard | Wirewound | High Frequency | Inductors, Chokes & Coils | 400 mA | Shielded | - | 400 A | SMD/SMT | 600 VAC | 2nH | 100 MHz | 100mOhm Max | - | 8 @ 100MHz | Fixed Inductors | ± 0.3nH | - | - | 8.1GHz | Multilayer | RF Inductors | Connector | 400 mA | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 0.024 (0.60mm) | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() BSCH000603032N7S00 Pulse | 13550 | - | - | Surface Mount | 0.6 mm x 0.3 mm x 0.3 mm | 0201 | - | Ceramic | - | Pulse Electronics | - | 15000 | 7.7GHz | 100 MHz | - | ABB | CBK-XDIN | Ceramic | 340 mA | 210 mOhms | + 125 C | Pulse Electronics | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 4 | Details | -55°C ~ 125°C | MouseReel | BSCH | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.3 nH | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 340 mA | Shielded | - | - | SMD/SMT | - | 2.7nH | 100 MHz | 210mOhm Max | - | 4 @ 100MHz | Fixed Inductors | ± 0.3nH | - | - | 7.7GHz | Multilayer | RF Inductors | - | 340 mA | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.013 (0.33mm) | 0.6 mm | 0.3 mm | 0.3mm | - | ||
![]() BWCS00161008R10G00 Pulse | 3542 | - | - | Surface Mount | 1.6 mm x 1.02 mm x 0.82 mm | 0603 | - | Ceramic | - | Pulse Electronics | - | 4000 | 1.4GHz | 150 MHz | - | Miscellaneous | - | Ceramic | 400 mA | 580 mOhms | + 125 C | Pulse Electronics | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 34 | Details | -40°C ~ 125°C | MouseReel | BWCS | 0.063 L x 0.040 W (1.60mm x 1.02mm) | 2 % | Standard | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 400 mA | Unshielded | - | - | SMD/SMT | - | 100nH | 150 MHz | 580mOhm Max | - | 34 @ 150MHz | Fixed Inductors | ± 2% | - | - | 1.4GHz | Wirewound | RF Inductors | - | 400 mA | - | RF Inductors - SMD | 1.6mm | 1.02mm | - | 0.82 mm | 0.040 (1.02mm) | 1.6 mm | 1.02 mm | 0.82mm | - | ||
![]() BWVF00252012100M00 Pulse | 27 | - | - | - | 2.5 mm x 2 mm x 1.2 mm | - | - | Ferrite | CE, CSA, UL | Pulse Electronics | - | 2000 | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33P0250D4DL | - | 700 mA | 385 mOhms | + 125 C | - | - 55 C | Panel | PCB Mount | - | - | - | Details | - | MouseReel | BWVF | - | 20 % | - | Power Inductor | Power | Inductors, Chokes & Coils | - | Shielded | - | 250 A | SMD/SMT | - | 10µH | - | - | - | - | Fixed Inductors | ± 20% | 700mA | - | - | - | Power Inductors | - | 880 mA | - | Power Inductors - SMD | 2.5mm | 2mm | - | 1.2 mm | - | 2.5 mm | 2 mm | 1.2mm | - | ||
![]() BWVF003030152R2M00 Pulse | 2365 | - | - | - | 3 mm x 3 mm x 1.5 mm | - | - | Ferrite | cULus, UL | Pulse Electronics | - | 2000 | - | - | Thermoplastic Elastomer (TPE) | Hubbell | HBLMRTBK | - | 2 A | 90 mOhms | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | No | - | MouseReel | BWVF | - | 20 % | - | Power Inductor | Power | Inductors, Chokes & Coils | - | Shielded | - | 400 A | SMD/SMT | 600 VAC | 2.2µH | - | - | - | - | Fixed Inductors | ± 20% | 2A | - | - | - | Power Inductors | Connector | 2.3 A | - | Power Inductors - SMD | 3mm | 3mm | - | 1.5 mm | - | 3 mm | 3 mm | 1.5mm | - | ||
![]() BWCS00231715R22G00 Pulse | 1850 | - | - | Surface Mount | Nonstandard | 0907 | - | Ceramic | CE, CSA, UL | Pulse Electronics | - | 2000 | 850MHz | 100 MHz | - | Cutler Hammer, Div of Eaton Corp | PDG33P0250D4ML | Ceramic | 400 mA | 700 mOhms | + 125 C | Pulse Electronics | - 40 C | Panel | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50 | Details | -40°C ~ 125°C | MouseReel | BWCS | 0.093 L x 0.068 W (2.35mm x 1.73mm) | ±2% | Standard | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 400 mA | Unshielded | - | 250 A | SMD/SMT | - | 220 nH | 100 MHz | 700mOhm Max | - | 50 @ 250MHz | Fixed Inductors | ± 2% | - | - | 850MHz | Wirewound | RF Inductors | - | 400 mA | - | RF Inductors - SMD | 2.35mm | 1.73mm | - | 1.52 mm | 0.060 (1.52mm) | 2.35 mm | 1.73 mm | 1.52mm | - | ||
![]() BWVF002520122R2M00 Pulse | 1105 | - | - | - | 2.5 mm x 2 mm x 1.2 mm | - | - | Ceramic | - | Pulse Electronics | - | 2000 | - | - | - | Dwyer Instruments | ARK-24 | - | 1.8 A | 80 mOhms | + 125 C | - | - 55 C | - | PCB Mount | - | - | 33 | Details | - | MouseReel | BWVF | - | 20 % | Standard | Wirewound | Power | Inductors, Chokes & Coils | - | Shielded | - | - | SMD/SMT | - | 2.2µH | - | - | Actuator Repair Kit | - | Fixed Inductors | ± 20% | 1.8A | - | - | - | Power Inductors | - | 1.8 A | - | Power Inductors - SMD | 2.5mm | 2mm | - | 1.2 mm | - | 2.5 mm | 2 mm | 1.2mm | - | ||
![]() BWCS0012070715NG00 Pulse | 3650 | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | Ceramic | - | Pulse Electronics | - | 4000 | 3.28GHz | 250 MHz | - | Pulse | - | Ceramic | 560 mA | 170 mOhms | + 125 C | Pulse Electronics | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 24 | Details | -40°C ~ 125°C | Reel | BWCS | 0.047 L x 0.028 W (1.19mm x 0.70mm) | ±2% | Standard | Wirewound | RF | Inductors, Chokes & Coils | 560 mA | Unshielded | - | - | SMD/SMT | - | 15 nH | 250 MHz | 170mOhm Max | - | 24 @ 250MHz | Fixed Inductors | ± 2% | - | - | 3.28GHz | Wirewound | RF Inductors | - | 560 mA | - | RF Inductors - SMD | 1.19mm | 0.64mm | - | 0.66 mm | 0.026 (0.66mm) | 1.19 mm | 0.64 mm | 0.66mm | - | ||
![]() BWCS00161008R15G00 Pulse | 5018 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | Ceramic | - | Pulse Electronics | - | 4000 | 990MHz | 150 MHz | - | Wieland | 04.848.5953.0 | Ceramic | 280 mA | 920 mOhms | + 125 C | Pulse Electronics | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 28 | Details | -40°C ~ 125°C | Reel | BWCS | 0.063 L x 0.040 W (1.60mm x 1.02mm) | ±2% | Standard | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 280 mA | Unshielded | - | - | SMD/SMT | - | 150 nH | 150 MHz | 920mOhm Max | - | 28 @ 150MHz | Fixed Inductors | ± 2% | - | - | 990MHz | Wirewound | RF Inductors | - | 280 mA | - | RF Inductors - SMD | 1.6mm | 1.02mm | - | 0.82 mm | 0.040 (1.02mm) | 1.6 mm | 1.02 mm | 0.82mm | - | ||
![]() BWVF003030154R7M00 Pulse | 4763 | - | - | - | 3 mm x 3 mm x 1.5 mm | - | - | Ferrite | CE, CSA, UL | Pulse Electronics | - | 2000 | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33P0250D4MK | - | 1.52 A | 170 mOhms | + 125 C | - | - 55 C | Panel | PCB Mount | - | - | - | Details | - | MouseReel | BWVF | - | 20 % | - | Power Inductor | Power | Inductors, Chokes & Coils | - | Shielded | - | 250 A | SMD/SMT | - | 4.7µH | - | - | - | - | Fixed Inductors | ± 20% | 1.52A | - | - | - | Power Inductors | - | 1.58 A | - | Power Inductors - SMD | 3mm | 3mm | - | 1.5 mm | - | 3 mm | 3 mm | 1.5mm | - |