- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Body Material | Core Material | Surface Mount Land Size | Approvals | Brand | Capacitance Tolerance | Category | Contact Sizes | Current - Saturation (Isat) | Enclosure | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Insulator Material | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Supplier Package | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Housing Color | ESR (Equivalent Series Resistance) | Lead Spacing | Note | Voltage | Inductance | Test Frequency | DC Resistance (DCR) | Polarization | Impedance | Ripple Current @ Low Frequency | Shell Size, MIL | Accessory Type | Q @ Freq | Product Type | Includes | Inductance Tolerance | RMS Current (Irms) | Max Frequency | Self Resonant Frequency | Core Type | Product | Connection Type | Saturation Current | Features | Product Category | Product Length | Product Width | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSCH001005051N5SCP Pulse | 22540 |
| - | Surface Mount | 1 mm x 0.5 mm x 0.5 mm | - | - | - | 0402 | - | - | Ceramic | - | - | Pulse Electronics | - | - | - | - | - | 10000 | 9GHz | 100 MHz | - | - | - | SSAC | TSDS432 | Ceramic | 400 mA | 100 mOhms | + 125 C | Pulse Electronics | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 8 | Details | - | - | -55°C ~ 125°C | MouseReel | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.3 nH | - | - | Standard | - | Wirewound | - | High Frequency | - | - | Inductors, Chokes & Coils | - | 400 mA | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1.5nH | 100 MHz | 100mOhm Max | - | - | - | - | - | 8 @ 100MHz | Fixed Inductors | - | ± 0.3nH | - | - | 9GHz | Multilayer | RF Inductors | - | 400 mA | - | RF Inductors - SMD | 1mm | 0.5mm | - | - | 0.5 mm | 0.024 (0.60mm) | 1 mm | 0.5 mm | 0.5mm | - | - | ||
![]() BSCH0010050533NJCP Pulse | 8870 | - | - | Surface Mount | 1 mm x 0.5 mm x 0.5 mm | - | - | - | 0402 | - | - | Ceramic | - | - | Pulse Electronics | - | - | - | - | - | 10000 | 1.6GHz | 100 MHz | - | - | - | Wieland | 04.848.3253.0 | Ceramic | 200 mA | 580 mOhms | + 125 C | Pulse Electronics | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 8 | Details | - | - | -55°C ~ 125°C | MouseReel | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | - | - | Standard | - | Wirewound | - | High Frequency | - | - | Inductors, Chokes & Coils | - | 200 mA | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 33nH | 100 MHz | 580mOhm Max | - | - | - | - | - | 8 @ 100MHz | Fixed Inductors | - | ± 5% | - | - | 1.6GHz | Multilayer | RF Inductors | - | 200 mA | - | RF Inductors - SMD | 1mm | 0.5mm | - | - | 0.5 mm | 0.024 (0.60mm) | 1 mm | 0.5 mm | 0.5mm | - | - | ||
![]() BSCH001005052N0SCP Pulse | 16201 |
| - | Surface Mount | 1 mm x 0.5 mm x 0.5 mm | - | - | - | 0402 | - | - | Ceramic | - | cULus, UL | Pulse Electronics | - | - | - | - | - | 10000 | 8.1GHz | 100 MHz | Thermoplastic Elastomer (TPE) | - | - | Hubbell | HBLMRSCEBK | Ceramic | 400 mA | 100 mOhms | + 125 C | Pulse Electronics | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 8 | No | - | - | -55°C ~ 125°C | MouseReel | BSCH | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.3 nH | - | - | Standard | - | Wirewound | - | High Frequency | - | - | Inductors, Chokes & Coils | - | 400 mA | - | Shielded | - | 400 A | - | - | - | SMD/SMT | - | - | - | - | 600 VAC | 2nH | 100 MHz | 100mOhm Max | - | - | - | - | - | 8 @ 100MHz | Fixed Inductors | - | ± 0.3nH | - | - | 8.1GHz | Multilayer | RF Inductors | Connector | 400 mA | - | RF Inductors - SMD | 1mm | 0.5mm | - | - | 0.5 mm | 0.024 (0.60mm) | 1 mm | 0.5 mm | 0.5mm | - | - | ||
![]() BSCH000603032N7S00 Pulse | 13550 | - | - | Surface Mount | 0.6 mm x 0.3 mm x 0.3 mm | - | - | - | 0201 | - | - | Ceramic | - | - | Pulse Electronics | - | - | - | - | - | 15000 | 7.7GHz | 100 MHz | - | - | - | ABB | CBK-XDIN | Ceramic | 340 mA | 210 mOhms | + 125 C | Pulse Electronics | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 4 | Details | - | - | -55°C ~ 125°C | MouseReel | BSCH | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.3 nH | - | - | Standard | - | Multilayer | - | High Frequency | - | - | Inductors, Chokes & Coils | - | 340 mA | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 2.7nH | 100 MHz | 210mOhm Max | - | - | - | - | - | 4 @ 100MHz | Fixed Inductors | - | ± 0.3nH | - | - | 7.7GHz | Multilayer | RF Inductors | - | 340 mA | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | - | 0.3 mm | 0.013 (0.33mm) | 0.6 mm | 0.3 mm | 0.3mm | - | - | ||
![]() BWCS00161008R10G00 Pulse | 3542 | - | - | Surface Mount | 1.6 mm x 1.02 mm x 0.82 mm | - | - | - | 0603 | - | - | Ceramic | - | - | Pulse Electronics | - | - | - | - | - | 4000 | 1.4GHz | 150 MHz | - | - | - | Miscellaneous | - | Ceramic | 400 mA | 580 mOhms | + 125 C | Pulse Electronics | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 34 | Details | - | - | -40°C ~ 125°C | MouseReel | BWCS | 0.063 L x 0.040 W (1.60mm x 1.02mm) | 2 % | - | - | Standard | - | Drum Core, Wirewound | - | RF | - | - | Inductors, Chokes & Coils | - | 400 mA | - | Unshielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 100nH | 150 MHz | 580mOhm Max | - | - | - | - | - | 34 @ 150MHz | Fixed Inductors | - | ± 2% | - | - | 1.4GHz | Wirewound | RF Inductors | - | 400 mA | - | RF Inductors - SMD | 1.6mm | 1.02mm | - | - | 0.82 mm | 0.040 (1.02mm) | 1.6 mm | 1.02 mm | 0.82mm | - | - | ||
![]() BWVF00252012100M00 Pulse | 27 | - | - | - | 2.5 mm x 2 mm x 1.2 mm | - | - | - | - | - | - | Ferrite | - | CE, CSA, UL | Pulse Electronics | - | - | - | - | - | 2000 | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33P0250D4DL | - | 700 mA | 385 mOhms | + 125 C | - | - 55 C | Panel | PCB Mount | - | - | - | Details | - | - | - | MouseReel | BWVF | - | 20 % | - | - | - | - | Power Inductor | - | Power | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | 250 A | - | - | - | SMD/SMT | - | - | - | - | - | 10µH | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 20% | 700mA | - | - | - | Power Inductors | - | 880 mA | - | Power Inductors - SMD | 2.5mm | 2mm | - | - | 1.2 mm | - | 2.5 mm | 2 mm | 1.2mm | - | - | ||
![]() BWVF003030152R2M00 Pulse | 2365 | - | - | - | 3 mm x 3 mm x 1.5 mm | - | - | - | - | - | - | Ferrite | - | cULus, UL | Pulse Electronics | - | - | - | - | - | 2000 | - | - | Thermoplastic Elastomer (TPE) | - | - | Hubbell | HBLMRTBK | - | 2 A | 90 mOhms | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | No | - | - | - | MouseReel | BWVF | - | 20 % | - | - | - | - | Power Inductor | - | Power | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | 400 A | - | - | - | SMD/SMT | - | - | - | - | 600 VAC | 2.2µH | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 20% | 2A | - | - | - | Power Inductors | Connector | 2.3 A | - | Power Inductors - SMD | 3mm | 3mm | - | - | 1.5 mm | - | 3 mm | 3 mm | 1.5mm | - | - | ||
![]() BWCS00231715R22G00 Pulse | 1850 | - | - | Surface Mount | Nonstandard | - | - | - | 0907 | - | - | Ceramic | - | CE, CSA, UL | Pulse Electronics | - | - | - | - | - | 2000 | 850MHz | 100 MHz | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33P0250D4ML | Ceramic | 400 mA | 700 mOhms | + 125 C | Pulse Electronics | - 40 C | Panel | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50 | Details | - | - | -40°C ~ 125°C | MouseReel | BWCS | 0.093 L x 0.068 W (2.35mm x 1.73mm) | ±2% | - | - | Standard | - | Drum Core, Wirewound | - | RF | - | - | Inductors, Chokes & Coils | - | 400 mA | - | Unshielded | - | 250 A | - | - | - | SMD/SMT | - | - | - | - | - | 220 nH | 100 MHz | 700mOhm Max | - | - | - | - | - | 50 @ 250MHz | Fixed Inductors | - | ± 2% | - | - | 850MHz | Wirewound | RF Inductors | - | 400 mA | - | RF Inductors - SMD | 2.35mm | 1.73mm | - | - | 1.52 mm | 0.060 (1.52mm) | 2.35 mm | 1.73 mm | 1.52mm | - | - | ||
![]() BWVF002520122R2M00 Pulse | 1105 | - | - | - | 2.5 mm x 2 mm x 1.2 mm | - | - | - | - | - | - | Ceramic | - | - | Pulse Electronics | - | - | - | - | - | 2000 | - | - | - | - | - | Dwyer Instruments | ARK-24 | - | 1.8 A | 80 mOhms | + 125 C | - | - 55 C | - | PCB Mount | - | - | 33 | Details | - | - | - | MouseReel | BWVF | - | 20 % | - | - | Standard | - | Wirewound | - | Power | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 2.2µH | - | - | - | - | - | - | Actuator Repair Kit | - | Fixed Inductors | - | ± 20% | 1.8A | - | - | - | Power Inductors | - | 1.8 A | - | Power Inductors - SMD | 2.5mm | 2mm | - | - | 1.2 mm | - | 2.5 mm | 2 mm | 1.2mm | - | - | ||
![]() BWCS0012070715NG00 Pulse | 3650 | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 | - | - | Ceramic | - | - | Pulse Electronics | - | - | - | - | - | 4000 | 3.28GHz | 250 MHz | - | - | - | Pulse | - | Ceramic | 560 mA | 170 mOhms | + 125 C | Pulse Electronics | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 24 | Details | - | - | -40°C ~ 125°C | Reel | BWCS | 0.047 L x 0.028 W (1.19mm x 0.70mm) | ±2% | - | - | Standard | - | Wirewound | - | RF | - | - | Inductors, Chokes & Coils | - | 560 mA | - | Unshielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 15 nH | 250 MHz | 170mOhm Max | - | - | - | - | - | 24 @ 250MHz | Fixed Inductors | - | ± 2% | - | - | 3.28GHz | Wirewound | RF Inductors | - | 560 mA | - | RF Inductors - SMD | 1.19mm | 0.64mm | - | - | 0.66 mm | 0.026 (0.66mm) | 1.19 mm | 0.64 mm | 0.66mm | - | - | ||
![]() BWCS00161008R15G00 Pulse | 5018 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | Ceramic | - | - | Pulse Electronics | - | - | - | - | - | 4000 | 990MHz | 150 MHz | - | - | - | Wieland | 04.848.5953.0 | Ceramic | 280 mA | 920 mOhms | + 125 C | Pulse Electronics | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 28 | Details | - | - | -40°C ~ 125°C | Reel | BWCS | 0.063 L x 0.040 W (1.60mm x 1.02mm) | ±2% | - | - | Standard | - | Drum Core, Wirewound | - | RF | - | - | Inductors, Chokes & Coils | - | 280 mA | - | Unshielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 150 nH | 150 MHz | 920mOhm Max | - | - | - | - | - | 28 @ 150MHz | Fixed Inductors | - | ± 2% | - | - | 990MHz | Wirewound | RF Inductors | - | 280 mA | - | RF Inductors - SMD | 1.6mm | 1.02mm | - | - | 0.82 mm | 0.040 (1.02mm) | 1.6 mm | 1.02 mm | 0.82mm | - | - | ||
![]() BWVF003030154R7M00 Pulse | 4763 | - | - | - | 3 mm x 3 mm x 1.5 mm | - | - | - | - | - | - | Ferrite | - | CE, CSA, UL | Pulse Electronics | - | - | - | - | - | 2000 | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33P0250D4MK | - | 1.52 A | 170 mOhms | + 125 C | - | - 55 C | Panel | PCB Mount | - | - | - | Details | - | - | - | MouseReel | BWVF | - | 20 % | - | - | - | - | Power Inductor | - | Power | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | 250 A | - | - | - | SMD/SMT | - | - | - | - | - | 4.7µH | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 20% | 1.52A | - | - | - | Power Inductors | - | 1.58 A | - | Power Inductors - SMD | 3mm | 3mm | - | - | 1.5 mm | - | 3 mm | 3 mm | 1.5mm | - | - | ||
![]() BWCS0012070710NG00 Pulse | 2145 |
| - | Surface Mount | 1.19 mm x 0.64 mm x 0.66 mm | - | - | - | 0402 | - | - | Ceramic | - | cULus, UL | Pulse Electronics | - | - | - | - | - | 4000 | 3.9GHz | 250 MHz | Thermoplastic Elastomer (TPE) | - | - | Hubbell | HBLMRTY | Ceramic | 480 mA | 200 mOhms | + 125 C | Pulse Electronics | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 21 | No | - | - | -40°C ~ 125°C | MouseReel | BWCS | 0.047 L x 0.028 W (1.19mm x 0.70mm) | 2 % | - | - | Standard | - | Wirewound | - | RF | - | - | Inductors, Chokes & Coils | - | 480 mA | - | Unshielded | - | 400 A | - | - | - | SMD/SMT | - | - | - | - | 600 VAC | 10nH | 250 MHz | 200mOhm Max | - | - | - | - | - | 21 @ 250MHz | Fixed Inductors | - | ± 2% | - | - | 3.9GHz | Wirewound | RF Inductors | Connector | 480 mA | - | RF Inductors - SMD | 1.19mm | 0.64mm | - | - | 0.66 mm | 0.026 (0.66mm) | 1.19 mm | 0.64 mm | 0.66mm | - | - | ||
![]() BDCD002520122R2MS1 Pulse | 2005 | - | - | - | - | - | - | - | - | - | Brass | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | Dwyer Instruments | SVTE-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 to 140 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2µH | - | - | - | - | - | - | - | - | - | - | ± 20% | 2.3A | - | - | - | - | - | - | - | - | 2.5mm | 2mm | - | - | - | - | - | - | 1.2mm | - | - | ||
![]() BDCD002520121R0MS1 Pulse | 3173 | - | - | - | 2.5 mm x 2 mm x 1.2 mm | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | FS2 | 3000 | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | DC1-345D8FB-A6SN | - | 3 A | 59 mOhms | + 125 C | - | - 40 C | Panel | PCB Mount | DC1FS2IP66 | - | - | Details | - | - | - | Reel | BDCD | - | 20 % | - | - | Standard | - | Wirewound | - | Power | - | - | Inductors, Chokes & Coils | - | - | - | Unshielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1µH | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 20% | 3.5A | 500 Hz | - | Molded | Power Inductors | - | 4 A | - | Power Inductors - SMD | 2.5mm | 2mm | IP66 | - | 1.2 mm | - | 2.5 mm | 2 mm | 1.2mm | - | - | ||
![]() PA4546.223NLT Pulse | 40 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | 1A | - | 4000 | - | 100 kHz | - | - | - | Pulse | - | - | - | - | - | Pulse Electronics | - | - | PCB Mount | - | Active | - | Details | - | - | -55°C ~ 125°C | Reel | - | 0.175 L x 0.160 W (4.45mm x 4.06mm) | ±20% | - | - | - | - | Molded | - | - | - | - | Inductors, Chokes & Coils | - | 800 mA | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 22 µH | - | 1.05Ohm Max | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | - | - | Power Inductors - SMD | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() BPSC000303204R7MHP Pulse | 6649 |
| - | Through Hole | Radial | - | - | - | - | - | - | Ferrite | -- | - | Pulse Electronics | - | - | - | 1A | - | 1000 | - | 100 kHz | - | -- | -- | Pulse | - | - | - | 140 mOhms | + 100 C | Pulse Electronics | - 30 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 10V | -55°C ~ 85°C | Tape & Reel (TR) | 128 SAL-RPM | 0.315 L x 0.197 W (8.00mm x 5.00mm) | ±20% | Obsolete | -- | - | - | - | - | General Purpose | 33µF | - | Inductors, Chokes & Coils | - | 1.2 A | - | Shielded | - | - | - | - | - | SMD/SMT | - | 6.1 Ohm @ 100Hz | 0.205 (5.20mm) | - | - | 4.7 uH | - | 140mOhm Max | Polar | 600 mOhms | 81.6mA @ 100Hz | - | - | - | Fixed Inductors | - | - | - | - | - | Wirewound | Power Inductors | - | 1 A | - | Power Inductors - SMD | - | - | - | - | 2 mm | 0.394 (10.00mm) | 3.2 mm | 3.2 mm | - | - | -- | ||
![]() BWCS00231715R56G00 Pulse | 1428 |
| - | Free Hanging (In-Line) | 2.35 mm x 1.73 mm x 1.52 mm | -- | Circular | Aluminum | 0907 | -- | - | Ceramic | - | - | Pulse Electronics | - | - | 12 | - | - | 2000 | 340MHz | 25 MHz | - | -- | - | Pulse | - | Ceramic | 230 mA | 1.9 Ohms | + 125 C | Pulse Electronics | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 23 | Details | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | 0.093 L x 0.068 W (2.35mm x 1.73mm) | 2 % | Active | -- | Standard | Plug Housing | For Female Sockets | 2 | RF | - | Threaded | Inductors, Chokes & Coils | Crimp | 230 mA | N (Normal) | Unshielded | Fluid Resistant | - | Electroless Nickel | - | 16-11 | SMD/SMT | Silver | - | - | Contacts Not Included | - | 560 nH | 25 MHz | 1.9Ohm Max | - | - | - | -- | - | 23 @ 50MHz | Fixed Inductors | -- | - | - | - | - | Wirewound | RF Inductors | - | 230 mA | Coupling Nut, Self Locking | RF Inductors - SMD | - | - | - | - | 1.52 mm | 0.060 (1.52mm) | 2.35 mm | 1.73 mm | - | -- | - | ||
![]() PA4320.684NLT Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.78 mm | - | - | - | - | - | - | - | - | - | ||
![]() BKPB002012102R2MA2 Pulse | 1991 |
| - | Surface Mount | 2 mm x 1.25 mm x 1 mm | - | - | - | 0805 | - | - | Ferrite | - | - | Pulse Electronics | - | I2C Bus Repeater | - | 400mA | - | 3000 | - | 3 MHz | - | - | - | Pulse | - | Ferrite | 400 mA | 190 mOhms | + 125 C | Pulse Electronics | - 55 C | Surface Mount | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | TSSOP | - | -40 to 85 °C | MouseReel | BKPx | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 20 % | - | - | - | - | Multilayer | - | Power | - | - | Inductors, Chokes & Coils | - | 1.1 A | - | Shielded | - | - | - | 8 | - | SMD/SMT | - | - | - | - | - | 2.2 uH | - | 190mOhm Max | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Multilayer | Power Inductors | - | 400 mA | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039 (1.00mm) | 2 mm | 1.25 mm | - | - | - |