- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWLS0006040476NJ00 Pulse | 10 |
| - | 0201 (0603 metric) | Ferrite | Pulse Electronics | 0201 | 0603 | 4000 | Pulse | 500 mA | 0.3 Ohms | + 105 C | - 40 C | PCB Mount | 7 | Details | Reel | BWLS | 5 % | Standard | High Reliability | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 76 uH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 500 mA | RF Inductors - SMD | 0.45 mm | 0.58 mm | 0.46 mm | ||
![]() BWNC002925221R2K00 Pulse | 17 |
| - | - | - | Pulse Electronics | - | - | 2000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | BWNC | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BPDR00050530390T00 Pulse | 26 |
| - | - | - | Pulse Electronics | - | - | 2000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BWLS00100606R30K00 Pulse | 10 |
| - | - | - | Pulse Electronics | - | - | 4000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWHP0016100839NH00 Pulse | 10 |
| - | 0402 (1005 metric) | Ceramic | Pulse Electronics | - | - | 4000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | - | 3% | SMD/SMT | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 39 nH | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | 0.65 mm | 1.1 mm | 0.7 mm | ||
![]() BWHQ0023181612NG00 Pulse | 10 |
| - | - | - | Pulse Electronics | - | - | 2000 | Pulse | - | - | - | - | - | - | Details | Reel | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWHP00161008R12J00 Pulse | 17 |
| - | 0402 (1005 metric) | Ceramic | Pulse Electronics | - | - | 4000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | - | 5% | SMD/SMT | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 120 nH | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | 0.65 mm | 1.1 mm | 0.7 mm | ||
![]() BWLD002417151R5K00 Pulse | In Stock | - | - | 2.4 mm x 1.72 mm x 1.52 mm | Ferrite | Pulse Electronics | - | - | 2000 | Pulse | 650 mA | 180 mOhms | + 105 C | - 40 C | PCB Mount | 18 | Details | Reel | BWLD | 10 % | Standard | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 1.5 uH | 7.96 MHz | Fixed Inductors | Wire Wound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.4 mm | 1.72 mm | ||
![]() BWHP00231715R33G00 Pulse | 17 |
| - | 0402 (1005 metric) | Ceramic | Pulse Electronics | - | - | 2000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | - | 2% | SMD/SMT | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 330 nH | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | 0.65 mm | 1.1 mm | 0.7 mm | ||
![]() BWLS0006040417NK00 Pulse | 26 |
| - | 0201 (0603 metric) | Ferrite | Pulse Electronics | 0201 | 0603 | 4000 | Pulse | 750 mA | 0.13 Ohms | + 105 C | - 40 C | PCB Mount | 7 | Details | Reel | BWLS | 10 % | Standard | High Reliability | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 17 uH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 750 mA | RF Inductors - SMD | 0.45 mm | 0.58 mm | 0.46 mm | ||
![]() BPDR00050530100M00 Pulse | In Stock | - | - | - | - | Pulse Electronics | - | - | 2000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | BPDR | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BWHP0016100875NJ00 Pulse | 10 |
| - | 0402 (1005 metric) | Ceramic | Pulse Electronics | - | - | 4000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | - | 5% | SMD/SMT | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 75 nH | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | 0.65 mm | 1.1 mm | 0.7 mm | ||
![]() BWHP00161008R33H00 Pulse | 26 |
| - | 0402 (1005 metric) | Ceramic | Pulse Electronics | - | - | 4000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | - | 3% | SMD/SMT | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 330 nH | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | 0.65 mm | 1.1 mm | 0.7 mm | ||
![]() BWLS002417152R7J00 Pulse | In Stock | - | - | - | - | Pulse Electronics | - | - | 2000 | Pulse | - | - | - | - | - | - | Details | Reel | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWHP0011070640NH00 Pulse | 26 |
| - | 0402 (1005 metric) | Ceramic | Pulse Electronics | - | - | 4000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | - | 3% | SMD/SMT | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 40 nH | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | 0.65 mm | 1.1 mm | 0.7 mm | ||
![]() BWHP001107068N2J00 Pulse | In Stock | - | - | 0402 (1005 metric) | Ceramic | Pulse Electronics | - | - | 4000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | - | 5% | SMD/SMT | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 8.2 nH | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | 0.65 mm | 1.1 mm | 0.7 mm | ||
![]() BWHP0023171518NG00 Pulse | 10 |
| - | 0402 (1005 metric) | Ceramic | Pulse Electronics | - | - | 2000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | - | 2% | SMD/SMT | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 18 nH | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | 0.65 mm | 1.1 mm | 0.7 mm | ||
![]() BWHP001107068N2G00 Pulse | 26 |
| - | 0402 (1005 metric) | Ceramic | Pulse Electronics | - | - | 4000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | - | 2% | SMD/SMT | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 8.2 nH | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | 0.65 mm | 1.1 mm | 0.7 mm | ||
![]() BWLS00161109R24J00 Pulse | 26 |
| - | 0603 (1608 metric) | Ferrite | Pulse Electronics | 0603 | 1608 | 4000 | Pulse | 1.3 A | 0.19 Ohms | + 105 C | - 40 C | PCB Mount | 17 | Details | Reel | BWLS | 5 % | Standard | High Reliability | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 240 nH | 7.9 MHz | Fixed Inductors | Wirewound | RF Inductors | 1.3 A | RF Inductors - SMD | 0.9 mm | 1.6 mm | 1.1 mm | ||
![]() BWHP0011070622NG00 Pulse | 17 |
| - | 1.1 mm x 0.7 mm x 0.65 mm | Ceramic | Pulse Electronics | - | - | 4000 | Pulse | 800 mA | 210 mOhms | + 125 C | - 40 C | PCB Mount | 30 | Details | Reel | BWHP | 2 % | Standard | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 22 nH | 250 MHz | Fixed Inductors | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.65 mm | 1.1 mm | 0.7 mm |