- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Packaging | Series | Tolerance | Termination | Type | Subcategory | Shielding | Termination Style | Inductance | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC000606302R7TS0 Pulse | In Stock | - | - | 5.7 mm x 5.7 mm x 3 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 24 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.7 uH | Fixed Inductors | Wirewound | Power Inductors | 2.6 A | Power Inductors - SMD | 3 mm | 5.7 mm | 5.7 mm | ||
![]() BPSC00070730101TS0 Pulse | 10 |
| - | 6.7 mm x 6.7 mm x 3 mm | Ferrite | Pulse Electronics | 1500 | Pulse | - | 535 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 100 uH | Fixed Inductors | Wirewound | Power Inductors | 540 mA | Power Inductors - SMD | 3 mm | 6.7 mm | 6.7 mm | ||
![]() BPSC00070745101M00 Pulse | In Stock | - | - | 7.3 mm x 7.3 mm x 4.5 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 610 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 100 uH | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | 4.5 mm | 7.3 mm | 7.3 mm | ||
![]() BPSC00101140151T00 Pulse | 20 |
| - | 10.5 mm x 10.3 mm x 4 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 506 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 150 uH | Fixed Inductors | Wirewound | Power Inductors | 1.3 A | Power Inductors - SMD | 4 mm | 10.5 mm | 10.5 mm | ||
![]() BPSC000707453R3M00 Pulse | 27 |
| - | 7.3 mm x 7.3 mm x 4.5 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 35 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.3 uH | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | 4.5 mm | 7.3 mm | 7.3 mm | ||
![]() BPSC000707303R0TS0 Pulse | 20 |
| - | 6.7 mm x 6.7 mm x 3 mm | Ferrite | Pulse Electronics | 1500 | Pulse | - | 24 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3 uH | Fixed Inductors | Wirewound | Power Inductors | 3.2 A | Power Inductors - SMD | 3 mm | 6.7 mm | 6.7 mm | ||
![]() BPRR001010515R6TA0 Pulse | 27 |
| - | - | - | Pulse Electronics | 700 | Pulse | - | - | - | - | PCB Mount | Details | Reel | BPRR | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSC00040430101TLD Pulse | 27 |
| - | - | Ferrite | Pulse Electronics | 500 | Pulse | 160 mA | 610 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 100 uH | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSC000505302R2MS0 Pulse | 27 |
| - | 4.7 mm x 4.7 mm x 3 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 31.3 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.2 uH | Fixed Inductors | Wirewound | Power Inductors | 2.9 A | Power Inductors - SMD | 3 mm | 4.7 mm | 4.7 mm | ||
![]() BPSC00070730120TS0 Pulse | 27 |
| - | 6.7 mm x 6.7 mm x 3 mm | Ferrite | Pulse Electronics | 1500 | Pulse | - | 70 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 12 uH | Fixed Inductors | Wirewound | Power Inductors | 1.5 A | Power Inductors - SMD | 3 mm | 6.7 mm | 6.7 mm | ||
![]() BPSC00131380270T00 Pulse | 20 |
| - | 12.5 mm x 12.5 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 52 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 27 uH | Fixed Inductors | Wirewound | Power Inductors | 6.7 A | Power Inductors - SMD | 8 mm | 12.5 mm | 12.5 mm | ||
![]() BPSC00131380391T00 Pulse | 27 |
| - | 12.5 mm x 12.5 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 600 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 390 uH | Fixed Inductors | Wirewound | Power Inductors | 1.6 A | Power Inductors - SMD | 8 mm | 12.5 mm | 12.5 mm | ||
![]() BPSC00101151561M00 Pulse | 20 |
| - | 10.5 mm x 10.3 mm x 5.1 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 1.43 Ohms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 560 uH | Fixed Inductors | Wirewound | Power Inductors | 710 mA | Power Inductors - SMD | 5.1 mm | 10.5 mm | 10.3 mm | ||
![]() BPSC00030316R47T00 Pulse | 27 |
| - | 3.2 mm x 3.2 mm x 1.55 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 40 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 470 nH | Fixed Inductors | Wirewound | Power Inductors | 2.8 A | Power Inductors - SMD | 1.55 mm | 3.2 mm | 3.2 mm | ||
![]() BPSC00070730390TS0 Pulse | 20 |
| - | 6.7 mm x 6.7 mm x 3 mm | Ferrite | Pulse Electronics | 1500 | Pulse | - | 210 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 39 uH | Fixed Inductors | Wirewound | Power Inductors | 900 mA | Power Inductors - SMD | 3 mm | 6.7 mm | 6.7 mm | ||
![]() BPSC00040430121TLD Pulse | 20 |
| - | - | Ferrite | Pulse Electronics | 500 | Pulse | 136 mA | 755 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 120 uH | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSC001011314R7T00 Pulse | 20 |
| - | 10.5 mm x 10.3 mm x 4.5 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 30 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 4.7 uH | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | 4.5 mm | 10.5 mm | 10.3 mm | ||
![]() BWVH002520124R7T00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 2000 | Pulse | - | - | - | - | PCB Mount | Details | Reel | BWVH | - | - | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BWVC006060451R5M00 Pulse | 20 |
| - | - | Ferrite | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | Details | Reel | BWVC | - | - | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSC00101151102T00 Pulse | In Stock | - | - | 10.5 mm x 10.3 mm x 5.1 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 2.2 Ohms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 1 mH | Fixed Inductors | Wirewound | Power Inductors | 540 mA | Power Inductors - SMD | 5.1 mm | 10.5 mm | 10.3 mm |