- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSC00070740330MS0 Pulse | In Stock | - | - | 6.7 mm x 6.7 mm x 4 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 124 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 33 uH | 10 kHz | Fixed Inductors | - | Power Inductors | 850 mA | Power Inductors - SMD | 4 mm | 6.7 mm | 6.7 mm | ||
![]() AMMA000404201R2MV1 Pulse | In Stock | - | - | - | - | Pulse Electronics | 2000 | Pulse | - | - | - | - | - | - | Details | Reel | AMMA | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSD00060530100K00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 2000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APAL00080845470M80 Pulse | In Stock | - | - | - | - | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APAL | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSC00050520150TS0 Pulse | In Stock | - | - | 4.7 mm x 4.7 mm x 2 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 360 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 15 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 500 mA | Power Inductors - SMD | 2 mm | 4.7 mm | 4.7 mm | ||
![]() APSC00101151101M00 Pulse | In Stock | - | - | 10.3 mm x 10.5 mm x 5.1 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 253 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 100 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 1.2 A | Power Inductors - SMD | 5.1 mm | 10.3 mm | 10.5 mm | ||
![]() APSD00060545121M00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 1500 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSD00060530391K00 Pulse | In Stock | - | - | 5.8 mm x 5.2 mm x 3 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 3500 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSD | 10 % | Standard | - | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 390 uH | 1 kHz | Fixed Inductors | - | Power Inductors | 260 mA | Power Inductors - SMD | 3 mm | 5.8 mm | 5.2 mm | ||
![]() APSD00060545820M00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 1500 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSR000807404R7M00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSR | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSC00131360120M00 Pulse | In Stock | - | - | 12.5 mm x 12.5 mm x 6 mm | Ferrite | Pulse Electronics | 600 | Pulse | - | 27 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 12 uH | 1 kHz | Fixed Inductors | - | Power Inductors | 5.3 A | Power Inductors - SMD | 6 mm | 12.5 mm | 12.5 mm | ||
![]() ASCH001005051N1SCP Pulse | In Stock | - | - | 1 mm x 0.5 mm x 0.5 mm | - | Pulse Electronics | 10000 | Pulse | 400 mA | 100 mOhms | + 125 C | - 55 C | PCB Mount | 8 | Details | Reel | ASCH | 0.3 nH | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 1.1 nH | 100 MHz | Fixed Inductors | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.5 mm | 1 mm | 0.5 mm | ||
![]() APSD00060545471M00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 1500 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSR00080740121M00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSR | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() ASCQ000603034N3C00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 15000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | ASCQ | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() ASCH00160808R10J00 Pulse | In Stock | - | - | 1.6 mm x 0.8 mm x 0.8 mm | - | Pulse Electronics | 4000 | Pulse | 300 mA | 1200 mOhms | + 125 C | - 55 C | PCB Mount | 12 | Details | Reel | ASCH | 5 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 100 nH | 100 MHz | Fixed Inductors | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() ASCH001608083N0S00 Pulse | In Stock | - | - | 1.6 mm x 0.8 mm x 0.8 mm | - | Pulse Electronics | 4000 | Pulse | 600 mA | 120 mOhms | + 125 C | - 55 C | PCB Mount | 10 | Details | Reel | ASCH | 0.3 nH | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3 nH | 100 MHz | Fixed Inductors | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() APSD00060545330M00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 1500 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSD00050432390M00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 2000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSD00060530101K00 Pulse | In Stock | - | - | 5.8 mm x 5.2 mm x 3 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 900 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSD | 10 % | Standard | - | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 100 uH | 1 kHz | Fixed Inductors | - | Power Inductors | 600 mA | Power Inductors - SMD | 3 mm | 5.8 mm | 5.2 mm |