- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Core Material | Brand | Case Code - in | Case Code - mm | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material contact | Material housing | Material of contact surface | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Operating Temperature-Max | Overvoltage category | Package | Package Description | Part Life Cycle Code | Pollution degree | Product Status | Q Minimum | Qualification | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Type of electric connection | Unit Weight | Voltage, Rating | With protective conductor | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Applications | Additional Feature | Subcategory | Power Rating | Current Rating (Amps) | Packing Method | Technology | Shielding | Depth | Resistor Type | Reach Compliance Code | Termination Style | Physical Dimension | Output Type | Note | Inductance | Test Frequency | DC Resistance (DCR) | Output Current | Max DC Current | Accessory Type | Q @ Freq | Product Type | Insertion Loss | Resistance Tolerance | Power | Transformer Type | Core Type | Product | Cut-off Frequency-Max | Cut-off Frequency-Min | Saturation Current | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSCH000603035N6S00 Pulse | 36041 |
| - | Surface Mount | 0.6 mm x 0.3 mm x 0.3 mm | - | - | 0201 | Ceramic | Pulse Electronics | - | - | - | - | - | 15000 | - | 4.6GHz | - | 100 MHz | - | Pulse | - | - | - | - | - | Ceramic | 260 mA | 360 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | 4 | - | - | - | - | Details | - | - | - | 200V | - | -55°C ~ 125°C | MouseReel | BSCH | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 0.3 nH | Standard | - | ± 15ppm/°C | Multilayer | 232kohm | High Frequency | - | Inductors, Chokes & Coils | 250mW | 260 mA | - | - | Shielded | - | Precision | - | SMD/SMT | - | - | - | 5.6 nH | 100 MHz | 360mOhm Max | - | - | - | 4 @ 100MHz | Fixed Inductors | - | ± 0.1% | - | - | Multilayer | RF Inductors | - | - | 260 mA | - | RF Inductors - SMD | 7.2mm | - | 0.3 mm | 0.013 (0.33mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() BPSD000504321R0K00 Pulse | 9139 |
| - | Surface Mount | 4.5 mm x 4 mm x 3.2 mm | - | - | - | Ferrite | Pulse Electronics | - | - | - | - | 3.8A | 2000 | - | - | - | 7.96 MHz | - | Pulse | - | - | - | - | - | - | 3.8 A | 33 mOhms | + 105 C | Pulse Electronics | - 40 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | Details | - | - | - | 250V | - | -40°C ~ 105°C | Reel | BPSD | 0.177 L x 0.157 W (4.50mm x 4.00mm) | 10 % | - | - | ± 50ppm/°C | - | 430kohm | Power | - | Inductors, Chokes & Coils | 500mW | - | - | - | Unshielded | - | High Reliability | - | SMD/SMT | - | - | - | 1 uH | - | 33mOhm Max | - | - | - | - | Fixed Inductors | - | ± 1% | - | - | Wirewound | Power Inductors | - | - | 3.8 A | - | Power Inductors - SMD | 6.2mm | - | 3.2 mm | 0.138 (3.50mm) | 4.5 mm | 4 mm | - | - | ||
![]() PL9304NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL8605 Pulse | In Stock | - | - | - | - | - | - | - | - | Royalohm | 2010 | 5025 | - | - | - | 4000 | - | - | - | - | - | Royalohm | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000353 oz | 200 V | - | - | Reel | Anti-Sulfurized Automotive Thick Film | - | 5 % | - | - | 100 PPM / C | - | 1.5 kOhms | - | - | Resistors | 750 mW (3/4 W) | - | - | Thick Film | - | 13.34 mm | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | Thick Film Resistors - SMD | - | - | 0.55 mm | - | 5 mm | 2.55 mm | No | - | ||
![]() PE-0805CD111JTT Pulse | 25 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | Pulse Electronics | - | - | - | - | - | 2000 | Contura V Series | 1GHz | - | 150 MHz | - | Pulse | - | - | - | - | - | Ceramic | - | - | - | Carling Technologies | - | PCB Mount | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | Details | - | - | - | - | - | -40°C ~ 125°C | Reel | V-Series Contura | 0.090 L x 0.066 W (2.29mm x 1.68mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | - | Inductors, Chokes & Coils | - | 400 mA | - | - | Unshielded | - | - | - | SMD/SMT | - | - | - | 110 nH | - | 480mOhm Max | - | - | Actuator | 50 @ 250MHz | Fixed Inductors | - | - | - | - | - | RF Inductors | - | - | - | - | RF Inductors - SMD | - | - | - | 0.062 (1.58mm) | - | - | - | - | ||
![]() PA3815NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-0402FT221KTT Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF0580.223NL Pulse | 61883 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Power | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 22 uH | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-53801SNLT Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 Ohms | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductor | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 259 uH | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Toroidal | Power Inductors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA2509.900NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 90 nH | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA2607.121NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 115 nH | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA1211.151NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 85 nH | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA2607.301NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 115 nH | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA1513.261NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 210 nH | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL8132T Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level 2 (J-STD-033C) | - | - | SMD Package | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | -40...+105°C | Tape & Reel | TIM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.61 mm | - | - | - | - | dual | - | 40.5 µH | - | 100 mΩ | ±0,083 A | 2.7 A | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | 10.41 mm | - | - | - | No | - | ||
![]() NTT501ADNL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C2139NL Pulse | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | PULSE ELECTRONICS CORP | - | - | Pulse Electronics Corporation | C2139NL | C2139NL | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | LEAD FREE | Obsolete | - | - | - | - | - | - | 5.82 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | IMPEDANCE RATIO IS 1:1 | - | - | - | TRAY | - | - | - | - | compliant | - | L3.81XB3.05XH2.03 (mm) | - | - | - | - | - | - | - | - | - | - | 0.4 dB | - | - | RF TRANSFORMER | - | - | 1000 MHz | 5 MHz | - | - | - | - | - | 2.03 mm | - | 3.81 mm | 3.05 mm | - | - | ||
![]() PG0083.132T Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL9217T Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Tape & Reel | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5 mm | - | - | - | - | - | - | 56 µH | - | 157 mΩ | - | 1.6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1 mm | - | - | - | No | - | ||
![]() PE-1008CLH10RSTS Pulse | 38 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | - | 0.14 - 0.5 | 0.14 - 0.5 | 300mA | - | - | 15MHz | - | 1 MHz | V0 | - | - | - | Copper | Other | Tin | - | - | - | - | Pulse Electronics | - | - | - | - | III | Tape & Reel (TR) | - | - | 2 | Active | - | - | 4 | 2.5 | - | - | - | Spring clamp connection | - | - | No | -40°C ~ 85°C | - | 0805CLH | 0.098 L x 0.083 W (2.50mm x 2.10mm) | - | - | - | - | Multilayer | - | - | - | - | - | 1 A | - | - | Shielded | - | - | - | - | - | - | - | 10 µH | - | 434mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - |