- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Packaging | Series | Tolerance | Termination | Type | Subcategory | Shielding | Termination Style | Inductance | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC00070734330M00 Pulse | 17 |
| - | 7.3 mm x 7.3 mm x 3.4 mm | Ferrite | Pulse Electronics | 1600 | Pulse | - | 240 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 33 uH | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | 3.4 mm | 7.3 mm | 7.3 mm | ||
![]() BPSC00050520220TS0 Pulse | 10 |
| - | 4.7 mm x 4.7 mm x 2 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 480 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 22 uH | Fixed Inductors | Wirewound | Power Inductors | 550 mA | Power Inductors - SMD | 2 mm | 4.7 mm | 4.7 mm | ||
![]() BPSC000505302R0TS0 Pulse | 10 |
| - | 4.7 mm x 4.7 mm x 3 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 30 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2 uH | Fixed Inductors | Wirewound | Power Inductors | 3 A | Power Inductors - SMD | 3 mm | 4.7 mm | 4.7 mm | ||
![]() BPSC00060620820TS0 Pulse | 26 |
| - | 5.7 mm x 5.7 mm x 2 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 978 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 82 uH | Fixed Inductors | Wirewound | Power Inductors | 410 mA | Power Inductors - SMD | 2 mm | 5.7 mm | 5.7 mm | ||
![]() BPSC001313454R7T00 Pulse | 10 |
| - | 12.5 mm x 12.5 mm x 4.5 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 18 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 4.7 uH | Fixed Inductors | Wirewound | Power Inductors | 9.9 A | Power Inductors - SMD | 4.5 mm | 12.5 mm | 12.5 mm | ||
![]() BPSC00101140820M00 Pulse | 17 |
| - | 10.5 mm x 10.3 mm x 4 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 250 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 82 uH | Fixed Inductors | Wirewound | Power Inductors | 1.7 A | Power Inductors - SMD | 4 mm | 10.5 mm | 10.5 mm | ||
![]() BPSC00050530681MS0 Pulse | 27 |
| - | 4.7 mm x 4.7 mm x 3 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 5.2 Ohms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 680 uH | Fixed Inductors | Wirewound | Power Inductors | 170 mA | Power Inductors - SMD | 3 mm | 4.7 mm | 4.7 mm | ||
![]() BPSC00070740150MS0 Pulse | 1048 |
| - | - | Ferrite | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | Details | Reel | - | - | - | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSC00131345270M00 Pulse | 27 |
| - | 12.5 mm x 12.5 mm x 4.5 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 80 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 27 uH | Fixed Inductors | Wirewound | Power Inductors | 3.9 A | Power Inductors - SMD | 4.5 mm | 12.5 mm | 12.5 mm | ||
![]() BPSC000505406R8TS0 Pulse | In Stock | - | - | 4.7 mm x 4.7 mm x 4 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 60 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 6.8 uH | Fixed Inductors | Wirewound | Power Inductors | 2.6 A | Power Inductors - SMD | 4 mm | 4.7 mm | 4.7 mm | ||
![]() BPSC00101140180M00 Pulse | 20 |
| - | 10.5 mm x 10.3 mm x 4 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 75 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 18 uH | Fixed Inductors | Wirewound | Power Inductors | 3.6 A | Power Inductors - SMD | 4 mm | 10.5 mm | 10.5 mm | ||
![]() BPSC00131360330T00 Pulse | 27 |
| - | 12.5 mm x 12.5 mm x 6 mm | Ferrite | Pulse Electronics | 600 | Pulse | - | 57 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 33 uH | Fixed Inductors | Wirewound | Power Inductors | 3.7 A | Power Inductors - SMD | 6 mm | 12.5 mm | 12.5 mm | ||
![]() BPSC00101151561T00 Pulse | 20 |
| - | 10.5 mm x 10.3 mm x 5.1 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 1.43 Ohms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 560 uH | Fixed Inductors | Wirewound | Power Inductors | 710 mA | Power Inductors - SMD | 5.1 mm | 10.5 mm | 10.3 mm | ||
![]() BPSC000707308R6TS0 Pulse | 20 |
| - | 6.7 mm x 6.7 mm x 3 mm | Ferrite | Pulse Electronics | 1500 | Pulse | - | 58 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 8.6 uH | Fixed Inductors | Wirewound | Power Inductors | 1.85 A | Power Inductors - SMD | 3 mm | 6.7 mm | 6.7 mm | ||
![]() BPSC000404304R7T00 Pulse | 27 |
| - | - | Ferrite | Pulse Electronics | 500 | Pulse | 1.65 A | 88.3 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 4.7 uH | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSC00050530100MS0 Pulse | 27 |
| - | - | Ferrite | Pulse Electronics | 2000 | Pulse | - | - | - | - | PCB Mount | Details | Reel | - | - | - | Power Inductor | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSC00040412390M00 Pulse | In Stock | - | - | 4 mm x 4 mmx 1.2 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 942 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 39 uH | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | 1.2 mm | 4 mm | 4 mm | ||
![]() BPSC00101151150T00 Pulse | In Stock | - | - | 10.5 mm x 10.3 mm x 5.1 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 41 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 15 uH | Fixed Inductors | Wirewound | Power Inductors | 4.5 A | Power Inductors - SMD | 5.1 mm | 10.5 mm | 10.3 mm | ||
![]() BPSC00131345221T00 Pulse | 20 |
| - | 12.5 mm x 12.5 mm x 4.5 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 700 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 220 uH | Fixed Inductors | Wirewound | Power Inductors | 1.3 A | Power Inductors - SMD | 4.5 mm | 12.5 mm | 12.5 mm | ||
![]() BPSC001011406R8T00 Pulse | In Stock | - | - | 10.5 mm x 10.3 mm x 4 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 31 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 6.8 uH | Fixed Inductors | Wirewound | Power Inductors | 6.5 A | Power Inductors - SMD | 4 mm | 10.5 mm | 10.5 mm |