- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Packaging | Series | Tolerance | Termination | Type | Subcategory | Shielding | Termination Style | Inductance | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC000606304R7TS0 Pulse | 20 |
| - | 5.7 mm x 5.7 mm x 3 mm | Ferrite | Pulse Electronics | 2000 | Pulse | 38 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 4.7 uH | Fixed Inductors | Wirewound | Power Inductors | 2 A | Power Inductors - SMD | 3 mm | 5.7 mm | 5.7 mm | ||
![]() BPSC000505208R2TS0 Pulse | 27 |
| - | 4.7 mm x 4.7 mm x 2 mm | Ferrite | Pulse Electronics | 2000 | Pulse | 245 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 8.2 uH | Fixed Inductors | Wirewound | Power Inductors | 800 mA | Power Inductors - SMD | 2 mm | 4.7 mm | 4.7 mm | ||
![]() BPSA00070748220M00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 1000 | Pulse | - | - | - | PCB Mount | Details | Reel | BPSA | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSC00070734560M00 Pulse | 20 |
| - | 7.3 mm x 7.3 mm x 3.4 mm | Ferrite | Pulse Electronics | 1600 | Pulse | 470 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 56 uH | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | 3.4 mm | 7.3 mm | 7.3 mm | ||
![]() BPSC00070745681M00 Pulse | 2727 |
| - | 7.3 mm x 7.3 mm x 4.5 mm | Ferrite | Pulse Electronics | 1000 | Pulse | 4.63 Ohms | + 100 C | - 30 C | PCB Mount | Details | MouseReel | BPSC | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 680 uH | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | 4.5 mm | 7.3 mm | 7.3 mm | ||
![]() BPSC00070734561M00 Pulse | 20 |
| - | 7.3 mm x 7.3 mm x 3.4 mm | Ferrite | Pulse Electronics | 1600 | Pulse | 4.67 Ohms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 560 uH | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | 3.4 mm | 7.3 mm | 7.3 mm | ||
![]() BPSC000505406R8MS0 Pulse | 20 |
| - | 4.7 mm x 4.7 mm x 4 mm | Ferrite | Pulse Electronics | 1000 | Pulse | 60 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 6.8 uH | Fixed Inductors | Wirewound | Power Inductors | 2.6 A | Power Inductors - SMD | 4 mm | 4.7 mm | 4.7 mm | ||
![]() BPSC00131345331M00 Pulse | 11 |
| - | 12.5 mm x 12.5 mm x 4.5 mm | Ferrite | Pulse Electronics | 500 | Pulse | 990 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 330 uH | Fixed Inductors | Wirewound | Power Inductors | 1 A | Power Inductors - SMD | 4.5 mm | 12.5 mm | 12.5 mm | ||
![]() BPSC001011403R3T00 Pulse | In Stock | - | - | 10.5 mm x 10.3 mm x 4 mm | Ferrite | Pulse Electronics | 1000 | Pulse | 15 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.3 uH | Fixed Inductors | Wirewound | Power Inductors | 8.7 A | Power Inductors - SMD | 4 mm | 10.5 mm | 10.5 mm | ||
![]() BPSD00050432121M00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 2000 | Pulse | - | - | - | PCB Mount | Details | Reel | - | - | - | Power Inductor | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSC001313804R7T00 Pulse | 20 |
| - | 12.5 mm x 12.5 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 15.8 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 4.7 uH | Fixed Inductors | Wirewound | Power Inductors | 15.4 A | Power Inductors - SMD | 8 mm | 12.5 mm | 12.5 mm | ||
![]() BPSD00060525151K00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 2000 | Pulse | - | - | - | PCB Mount | Details | Reel | BPSD | - | - | Power Inductor | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSC00101140561T00 Pulse | In Stock | - | - | 10.5 mm x 10.3 mm x 4 mm | Ferrite | Pulse Electronics | 1000 | Pulse | 1.68 Ohms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 560 uH | Fixed Inductors | Wirewound | Power Inductors | 680 mA | Power Inductors - SMD | 4 mm | 10.5 mm | 10.5 mm | ||
![]() BPSD00030321220M00 Pulse | 11 |
| - | - | Ferrite | Pulse Electronics | 3000 | Pulse | - | - | - | PCB Mount | Details | Reel | BPSD | - | - | Power Inductor | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSC00131380560M00 Pulse | 20 |
| - | 12.5 mm x 12.5 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 110 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 56 uH | Fixed Inductors | Wirewound | Power Inductors | 4.8 A | Power Inductors - SMD | 8 mm | 12.5 mm | 12.5 mm | ||
![]() BPSD00060530181M00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 2000 | Pulse | - | - | - | PCB Mount | Details | Reel | - | - | - | Power Inductor | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSD00030321680K00 Pulse | 20 |
| - | - | Ferrite | Pulse Electronics | 3000 | Pulse | - | - | - | PCB Mount | Details | Reel | BPSD | - | - | Power Inductor | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSC00050530680TS0 Pulse | 27 |
| - | 4.7 mm x 4.7 mm x 3 mm | Ferrite | Pulse Electronics | 2000 | Pulse | 699 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 68 uH | Fixed Inductors | Wirewound | Power Inductors | 490 mA | Power Inductors - SMD | 3 mm | 4.7 mm | 4.7 mm | ||
![]() BPSC00131380821M00 Pulse | 11 |
| - | 12.5 mm x 12.5 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 1.36 Ohms | + 100 C | - 30 C | PCB Mount | Details | Reel | - | 20 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 820 uH | Fixed Inductors | Wirewound | Power Inductors | 1.1 A | Power Inductors - SMD | 8 mm | 12.5 mm | 12.5 mm | ||
![]() BPSC00101151221T00 Pulse | 20 |
| - | 10.5 mm x 10.3 mm x 5.1 mm | Ferrite | Pulse Electronics | 500 | Pulse | 540 mOhms | + 100 C | - 30 C | PCB Mount | Details | Reel | BPSC | 30 % | Standard | Wirewound | Inductors, Chokes & Coils | Shielded | SMD/SMT | 220 uH | Fixed Inductors | Wirewound | Power Inductors | 1.1 A | Power Inductors - SMD | 5.1 mm | 10.5 mm | 10.3 mm |