- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSC00101151330M00 Pulse | 43 |
| - | 10.3 mm x 10.5 mm x 5.1 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 84 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APSC | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 33 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 2 A | Power Inductors - SMD | 5.1 mm | 10.3 mm | 10.5 mm | ||
![]() APCI00121210121MY0 Pulse | 14 |
| - | 12 mmx 12 mm x 10 mm | Ferrite | Pulse Electronics | 250 | Pulse | - | 154 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 20 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 120 uH | - | Fixed Inductors | Molded | Power Inductors | 2.05 A | Power Inductors - SMD | 10 mm | 12 mm | 12 mm | ||
![]() AFDI003030124R7M04 Pulse | 14 |
| - | - | - | Pulse Electronics | 250 | Pulse | - | - | - | - | PCB Mount | Details | Reel | AFDI | - | - | - | - | Inductors, Chokes & Coils | - | Radial | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - Leaded | - | - | - | ||
![]() APSC00131345271T00 Pulse | 43 |
| - | - | - | Pulse Electronics | 500 | Pulse | - | - | - | - | - | Details | Reel | APSC | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSC001011316R8T00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APSC | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSC000707301R0TS0 Pulse | 14 |
| - | - | Ferrite | Pulse Electronics | 1500 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APSC | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSD00030321121K00 Pulse | 14 |
| - | - | Ferrite | Pulse Electronics | 3000 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APAL00060645330T80 Pulse | 43 |
| - | - | - | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APAL | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APAL000606454R7T70 Pulse | 14 |
| - | - | - | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APAL | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSC00131345150M00 Pulse | 43 |
| - | 12.5 mm x 12.5 mm x 4.5 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 50 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APSC | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 15 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 4.1 A | Power Inductors - SMD | 4.5 mm | 12.5 mm | 12.5 mm | ||
![]() AFDI00303012101M04 Pulse | 43 |
| - | - | - | Pulse Electronics | 250 | Pulse | - | - | - | - | PCB Mount | Details | Reel | AFDI | - | - | - | - | Inductors, Chokes & Coils | - | Radial | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - Leaded | - | - | - | ||
![]() APSC00131380561T00 Pulse | In Stock | - | - | 12.5 mm x 12.5 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 880 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APSC | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 560 uH | 1 kHz | Fixed Inductors | - | Power Inductors | 950 mA | Power Inductors - SMD | 8 mm | 12.5 mm | 12.5 mm | ||
![]() APCK00131111100M70 Pulse | 43 |
| - | - | - | Pulse Electronics | 200 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APCK | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APAL00080845330M70 Pulse | In Stock | - | - | - | - | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APAL | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSC00101140560T00 Pulse | 14 |
| - | - | Ferrite | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APSC | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSC00131360471T00 Pulse | 14 |
| - | 12.5 mm x 12.5 mm x 6 mm | Ferrite | Pulse Electronics | 600 | Pulse | - | 700 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APSC | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 470 uH | 1 kHz | Fixed Inductors | - | Power Inductors | 650 mA | Power Inductors - SMD | 6 mm | 12.5 mm | 12.5 mm | ||
![]() APCI00101040470MY0 Pulse | 14 |
| - | 10.3 mm x 10.3 mm x 4 mm | Ferrite | Pulse Electronics | 900 | Pulse | - | 358 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 20 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 47 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 2.1 A | Power Inductors - SMD | 4 mm | 10.3 mm | 10.3 mm | ||
![]() APSD000504321R0M00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 2000 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() AKPB002012102R2MA2 Pulse | 43 |
| - | 2 mm x 1.25 mm x 1 mm | Ferrite | Pulse Electronics | 3000 | Pulse | - | 190 mOhms | + 125 C | - 55 C | PCB Mount | Details | Reel | AKPB | 20 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.2 uH | 3 MHz | Fixed Inductors | - | Power Inductors | 400 mA | Power Inductors - SMD | 1 mm | 2 mm | 1.25 mm | ||
![]() APCI00121280391MY0 Pulse | 43 |
| - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 880 mA | 700 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 20 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 390 uH | - | Fixed Inductors | Molded | Power Inductors | - | Power Inductors - SMD | 8 mm | 12 mm | 12 mm |