- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Core Material | Brand | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Product Status | Q Minimum | RoHS | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0250.333NLT Pulse Electronics Power | 1000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE MEASURED WITH PEAK DC CURRENT | -40°C~130°C | Tape & Reel (TR) | - | P0250NL | 0.733Lx0.596W 18.62mmx15.14mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | 15.14mm | - | 3A | Not | - | - | - | - | - | - | 33μH | 100kHz | 66mOhm Max | - | 5.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 7360 | - | - | 3A | - | - | - | - | - | - | - | - | - | 7.366mm | 0.290 7.36mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-53820NL Pulse Electronics Power | 2000 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Vertical - Corner Terminals | - | WIRE | 2 | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMPLE SWITCHER | -40°C~130°C | Tray | 2008 | - | 0.495Lx0.495W 12.57mmx12.57mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 12.57mm | - | 670mA | Not | - | - | - | 9.52mm | 3.43mm | 0.51 mm | 115μH | - | 400mOhm | - | 670mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | 4949 | - | 20% | 670mA | 670mA | - | - | - | - | - | - | - | - | 9.52mm | 0.375 9.52mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() PA4341.222NLT Pulse Electronics Power | 1000 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PA4341.XXXNLT | 0.299Lx0.272W 7.60mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | - | 8504.50.80.00 | - | 8A | TR, 13 Inch | YES | 1 | - | - | - | - | - | - | - | - | - | - | 2.2μH | 0.1MHz | 20mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 14A | - | - | 3027 | 8A | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() PE-0805CM681JTT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 550MHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | Q IS MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 0805CM | 0.090Lx0.066W 2.29mmx1.68mm | ±5% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 1.68mm | Chip | 240mA | - | - | 2012 | 0805 | - | - | - | 680nH | 50MHz | 3.5Ohm Max | - | 240mA | RF INDUCTOR | DUAL ENDED | 32 @ 50MHz | - | 32 | - | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 0.062 1.58mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() PE-1008CM681GTT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 375MHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | Ceramic, Wirewound | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 200mA | - | - | 2520 | 1008 | - | - | - | 680nH | 25MHz | 2.3Ohm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PG0087.103NLT Pulse Electronics Power | 859 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 34MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | PG0087NL | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 124mOhm | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 6.2mm | - | 1.2A | Not | - | - | - | - | - | - | 10μH | 100kHz | 124mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | 2.0066mm | 0.079 2.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PA4334.222NLT Pulse Electronics Power | 14000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 55MHz | - | - | Iron | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PA4334.XXXNLT | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | 1.2A | - | - | - | - | - | - | - | 2.2μH | 1MHz | 98mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PA4343.103NLT Pulse Electronics Power | 5000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PA4343.XXXNLT | 0.551Lx0.504W 14.00mmx12.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Molded | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | 10A | - | - | - | - | - | - | - | 10μH | 100kHz | 16.5mOhm Max | - | - | - | - | - | - | - | - | 15.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() P1170.502NLT Pulse Electronics Power | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | 30MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | P1170NL | 0.482Lx0.482W 12.24mmx12.24mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 12mOhm | - | - | - | - | - | 8504.50.80.00 | - | - | TR | Shielded | 1 | 12.24mm | - | 6.4A | Not | - | - | - | - | - | - | 5μH | 100kHz | 12mOhm Max | 460mA | 6.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 4848 | - | - | 6.4A | - | - | - | - | - | - | - | - | - | 6mm | 0.236 6.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-1008CM180KTT Pulse Electronics Network | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | FLAT | - | - | RECTANGULAR PACKAGE | - | - | - | 1.85GHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 1A | Not | - | 2520 | 1008 | - | - | - | 18nH | 50MHz | 100mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 55 @ 500MHz | - | 55 | - | - | 55 | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() P1252.332NLT Pulse Electronics Power | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE MEASURED WITH PEAK DC CURRENT | -40°C~130°C | Tape & Reel (TR) | - | P1252NL | 0.879Lx0.596W 22.33mmx15.14mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | 15.14mm | - | 10A | Not | - | - | - | - | - | - | 3.3μH | 100kHz | 8.6mOhm Max | - | 20A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 17A | - | - | 8759 | - | - | 10A | - | - | - | - | - | - | - | - | - | 7.493mm | 0.295 7.49mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PB2020.103NLT Pulse Electronics Power | 235 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | PB2020NL | 0.940Lx0.820W 23.87mmx20.83mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 7.8mOhm | - | 130°C | -40°C | Wirewound | - | - | - | 12.6A | - | Unshielded | - | 20.83mm | - | 12.6A | Not | - | - | - | - | - | - | 10μH | - | 7.8mOhm Max | - | 12.6A | - | - | - | - | - | - | 20A | - | - | - | - | - | 12.6A | - | - | - | - | - | - | - | - | - | 10.16mm | 0.400 10.16mm | 23.87mm | 20.828mm | No | - | RoHS Compliant | - | - | ||
![]() P0250.154NLT Pulse Electronics Power | 1000 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE MEASURED WITH PEAK DC CURRENT | -40°C~130°C | Tape & Reel (TR) | - | P0250NL | 0.733Lx0.596W 18.62mmx15.14mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | 15.14mm | - | 1.5A | - | - | - | - | - | - | - | 150μH | 100kHz | 250mOhm Max | - | 2.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.6A | - | - | 7360 | - | - | - | - | - | - | - | - | - | - | - | - | 7.366mm | 0.290 7.36mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-1008CM680JTT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 1.1GHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | Ceramic, Wirewound | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 1A | - | - | 2520 | 1008 | - | - | - | 68nH | 50MHz | 70mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 70 @ 350MHz | - | 70 | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PA1494.442NL Pulse Electronics Power | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tray | - | PA1494NL | 0.780Lx0.770W 19.81mmx19.56mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Planar | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | 19.56mm | Rectangular | 14A | Not | - | - | - | - | - | - | 4.4μH | - | 1.8mOhm Max | - | 14A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 16A | - | - | 7877 | - | - | 14A | - | - | - | - | - | - | - | - | - | 7.37mm | 0.290 7.37mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() P0845SNLT Pulse Electronics Power | 21 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMPLE SWITCHER | -40°C~130°C | Tape & Reel (TR) | 2007 | LCI-44 | 0.620Lx0.600W 15.75mmx15.24mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 50mOhm | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 15.24mm | - | 4.3A | Not | - | - | - | - | - | - | 10μH | - | 50mOhm | - | 4.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 6260 | - | - | 4.3A | - | - | - | - | - | - | - | - | - | 9.91mm | 0.390 9.91mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PA4059.550HLT Pulse Electronics | 810 |
| - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Pulse Electronics | 61A | - | 100 kHz | Pulse | - | 35 A | 200 uOhms | + 125 C | Pulse Electronics | - 40 C | PCB Mount | Active | - | Details | - | -40°C ~ 125°C | Reel | - | PA4059 | 0.224" L x 0.217" W (5.70mm x 5.50mm) | ±20% | - | - | - | - | - | Standard | - | - | - | - | 125 °C | -40 °C | - | Commercial | - | Inductors, Chokes & Coils | 35 A | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 55 nH | 100 kHz | 0.2mOhm | - | 35 A | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | 35 A | 220 µΩ | - | Molded | Power Inductors | 61 A | - | Power Inductors - SMD | - | 4.6 mm | 0.181" (4.60mm) | 5.5 mm | 5.7 mm | - | - | - | - | - | ||
![]() PA4987.471HLT Pulse Electronics | 43 |
| - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Pulse Electronics | 43A | - | 100 kHz | Pulse | - | 30 A | 810 uOhms | + 130 C | Pulse Electronics | - 40 C | PCB Mount | Active | - | Details | - | -40°C ~ 130°C | Reel | - | PA4987 | 0.394" L x 0.276" W (10.00mm x 7.00mm) | ±15% | - | - | - | - | - | Standard | - | - | - | - | - | - | - | Commercial | - | Inductors, Chokes & Coils | 30 A | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 470 nH | 100 kHz | 0.81mOhm | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | Molded | Power Inductors | 43 A | - | Power Inductors - SMD | - | 10 mm | 0.394" (10.00mm) | 10 mm | 7 mm | - | - | - | - | - | ||
![]() PE-1008CD332JTT Pulse Electronics Network | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 40MHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | Q MEASURED AT 25 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CD | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | Ceramic, Wirewound | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 290mA | Not | - | 2520 | 1008 | - | - | - | 3.3μH | 7.9MHz | 3.4Ohm Max | 200mA | 290mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | - | - | 22 | - | - | - | - | 290mA | - | - | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-1008CM911GTT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 300MHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | Q MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | Ceramic, Wirewound | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 200mA | - | - | 2520 | 1008 | - | - | - | 910nH | 25MHz | 2.1Ohm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | - | 40 | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - |