- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APCI001212803R3MY0 Pulse | 26 |
| - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 7.5 A | 13.5 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 20 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.3 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 7.5 A | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() APSC00050530101TS0 Pulse | In Stock | - | - | - | - | Pulse Electronics | 2000 | Pulse | - | - | - | - | - | Details | Reel | APSC | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APAL00060645150T70 Pulse | 42 |
| - | - | - | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APAL | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() AKPB00252010R47TA6 Pulse | 42 |
| - | 2.5 mm x 2 mm x 1 mm | Ferrite | Pulse Electronics | 3000 | Pulse | - | 40 mOhms | + 125 C | - 55 C | PCB Mount | Details | Reel | AKPB | 30 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 470 nH | 3 MHz | Fixed Inductors | - | Power Inductors | 1.5 A | Power Inductors - SMD | 1 mm | 2.5 mm | 2 mm | ||
![]() AFDI002120101R0M01 Pulse | In Stock | - | - | - | - | Pulse Electronics | 490 | Pulse | - | - | - | - | PCB Mount | Details | Reel | AFDI | - | - | - | - | Inductors, Chokes & Coils | - | Radial | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - Leaded | - | - | - | ||
![]() APCA000707452R2T00 Pulse | In Stock | - | - | 7 mm x 7.4 mm x 4.5 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 16.9 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCA | 30 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.2 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 7.3 A | Power Inductors - SMD | 4.5 mm | 7 mm | 7.4 mm | ||
![]() APSC000505208R2TS0 Pulse | In Stock | - | - | 4.7 mm x 4.7 mm x 2 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 245 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APSC | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 8.2 uH | 7.96 MHz | Fixed Inductors | - | Power Inductors | 680 mA | Power Inductors - SMD | 2 mm | 4.7 mm | 4.7 mm | ||
![]() APSC00060630390TS0 Pulse | 42 |
| - | - | Ferrite | Pulse Electronics | 2000 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APSC | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() AFSI00121109100M05 Pulse | 296 |
| - | - | - | Pulse Electronics | 240 | Pulse | - | - | - | - | - | Details | Reel | AFSI | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() AMMA001010404R7MV1 Pulse | 42 |
| - | 10.5 mm x 10 mm x 4 mm | Metal | Pulse Electronics | 500 | Pulse | - | 16.5 mOhms | + 125 C | - 55 C | PCB Mount | Details | Reel | AMMA | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 4.7 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 17 A | Power Inductors - SMD | 4 mm | 10.5 mm | 10 mm | ||
![]() APCI00070746220MY0 Pulse | 26 |
| - | 7.3 mm x 7.3 mm x 4.6 mm | Ferrite | Pulse Electronics | 1000 | Pulse | 1.23 A | 110 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 20 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 22 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 1.23 A | Power Inductors - SMD | 4.6 mm | 7.3 mm | 7.3 mm | ||
![]() AMRU000404121R0MA1 Pulse | In Stock | - | - | 4.2 mm x 4.7 mm x 1.2 mm | Metal | Pulse Electronics | 2000 | Pulse | - | 43 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | AMRU | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 1 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 6 A | Power Inductors - SMD | 1.2 mm | 4.2 mm | 4.7 mm | ||
![]() APSC00030316R47T00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APSC | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSA00131358470M00 Pulse | 42 |
| - | - | Ferrite | Pulse Electronics | 600 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APSA | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() AMRU000606308R2MA1 Pulse | 899 |
| - | 6.8 mm x 7.3 mm x 2.8 mm | Metal | Pulse Electronics | 1000 | Pulse | - | 55 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | AMRU | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 8.2 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 5.2 A | Power Inductors - SMD | 2.8 mm | 6.8 mm | 7.3 mm | ||
![]() APSC00040418680TS0 Pulse | 35 |
| - | 4 mm x 4 mm x 1.8 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 1700 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APSC | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 68 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 160 mA | Power Inductors - SMD | 1.8 mm | 4 mm | 4 mm | ||
![]() APSC00060630680TS0 Pulse | 42 |
| - | - | Ferrite | Pulse Electronics | 2000 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APSC | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APCI00070746220M80 Pulse | 42 |
| - | 7.3 mm x 7.3 mm x 4.6 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 92.5 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 20 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 22 uH | - | Fixed Inductors | Molded | Power Inductors | 2.13 A | Power Inductors - SMD | 4.6 mm | 7.3 mm | 7.3 mm | ||
![]() APCA00070745330M00 Pulse | 26 |
| - | 7 mm x 7.4 mm x 4.5 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 116 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCA | 20 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 33 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 1.6 A | Power Inductors - SMD | 4.5 mm | 7 mm | 7.4 mm | ||
![]() APAL00080845101M80 Pulse | 42 |
| - | - | - | Pulse Electronics | 1000 | Pulse | - | - | - | - | - | Details | Reel | APAL | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - |