- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC00060620100TS0 Pulse | 10 |
| - | 5.7 mm x 5.7 mm x 2 mm | Ferrite | Pulse Electronics | 2000 | Pulse | 124 mOhms | + 100 C | - 30 C | PCB Mount | - | Details | Reel | - | 30 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 10 uH | - | Fixed Inductors | Wirewound | Power Inductors | 1.2 A | Power Inductors - SMD | 2 mm | 5.7 mm | 5.7 mm | ||
![]() BPSC00060630680TS0 Pulse | In Stock | - | - | 5.7 mm x 5.7 mm x 3 mm | Ferrite | Pulse Electronics | 2000 | Pulse | 355 mOhms | + 100 C | - 30 C | PCB Mount | - | Details | Reel | BPSC | 30 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 68 uH | - | Fixed Inductors | Wirewound | Power Inductors | 520 mA | Power Inductors - SMD | 3 mm | 5.7 mm | 5.7 mm | ||
![]() BPSD00100954151M00 Pulse | 40 |
| - | - | Ferrite | Pulse Electronics | 700 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BPSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSD00080750101K00 Pulse | 1287 |
| - | - | - | Pulse Electronics | 700 | Pulse | - | - | - | - | - | Details | Reel | - | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSC00060630120TS0 Pulse | In Stock | - | - | 5.7 mm x 5.7 mm x 3 mm | Ferrite | Pulse Electronics | 2000 | Pulse | 76 mOhms | + 100 C | - 30 C | PCB Mount | - | Details | Reel | BPSC | 30 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 12 uH | - | Fixed Inductors | Wirewound | Power Inductors | 1.3 A | Power Inductors - SMD | 3 mm | 5.7 mm | 5.7 mm | ||
![]() BPSC00070734820M00 Pulse | 10 |
| - | 7.3 mm x 7.3 mm x 3.4 mm | Ferrite | Pulse Electronics | 1600 | Pulse | 690 mOhms | + 100 C | - 30 C | PCB Mount | - | Details | Reel | BPSC | 20 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 82 uH | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | 3.4 mm | 7.3 mm | 7.3 mm | ||
![]() BPSC000505302R7TS0 Pulse | In Stock | - | - | 4.7 mm x 4.7 mm x 3 mm | Ferrite | Pulse Electronics | 2000 | Pulse | 43.3 mOhms | + 100 C | - 30 C | PCB Mount | - | Details | Reel | BPSC | 30 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.7 uH | - | Fixed Inductors | Wirewound | Power Inductors | 2.8 A | Power Inductors - SMD | 3 mm | 4.7 mm | 4.7 mm | ||
![]() BPSC001011408R2T00 Pulse | 40 |
| - | 10.5 mm x 10.3 mm x 4 mm | Ferrite | Pulse Electronics | 1000 | Pulse | 36 mOhms | + 100 C | - 30 C | PCB Mount | - | Details | Reel | - | 30 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 8.2 uH | - | Fixed Inductors | Wirewound | Power Inductors | 5.8 A | Power Inductors - SMD | 4 mm | 10.5 mm | 10.5 mm | ||
![]() BPSD00030321101M00 Pulse | 40 |
| - | - | Ferrite | Pulse Electronics | 3000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | - | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSC000505205R6TS0 Pulse | 40 |
| - | 4.7 mm x 4.7 mm x 2 mm | Ferrite | Pulse Electronics | 2000 | Pulse | 170 mOhms | + 100 C | - 30 C | PCB Mount | - | Details | Reel | - | 30 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 5.6 uH | - | Fixed Inductors | Wirewound | Power Inductors | 1 A | Power Inductors - SMD | 2 mm | 4.7 mm | 4.7 mm | ||
![]() BPSD00060545102M00 Pulse | 10 |
| - | - | Ferrite | Pulse Electronics | 1500 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BPSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSD00080735390K00 Pulse | 47 |
| - | - | Ferrite | Pulse Electronics | 1000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BPSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSD00100954331K00 Pulse | 47 |
| - | - | - | Pulse Electronics | 700 | Pulse | - | - | - | - | - | Details | Reel | - | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSC00070740820TS0 Pulse | 10 |
| - | - | Ferrite | Pulse Electronics | 1000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | - | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSC00101140390M00 Pulse | 47 |
| - | 10.5 mm x 10.3 mm x 4 mm | Ferrite | Pulse Electronics | 1000 | Pulse | 120 mOhms | + 100 C | - 30 C | PCB Mount | - | Details | Reel | BPSC | 20 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 39 uH | - | Fixed Inductors | Wirewound | Power Inductors | 2.7 A | Power Inductors - SMD | 4 mm | 10.5 mm | 10.5 mm | ||
![]() BPSC00070734391M00 Pulse | In Stock | - | - | 7.3 mm x 7.3 mm x 3.4 mm | Ferrite | Pulse Electronics | 1600 | Pulse | 2.94 Ohms | + 100 C | - 30 C | PCB Mount | - | Details | Reel | - | 20 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 390 uH | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | 3.4 mm | 7.3 mm | 7.3 mm | ||
![]() BPSD00060545470M00 Pulse | 47 |
| - | - | Ferrite | Pulse Electronics | 1500 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BPSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BPSD00060530821M00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 2000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BPSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() BSCL00160808R47L00 Pulse | In Stock | - | - | 1.6 mm x 0.8 mm x 0.8 mm | Ferrite | Pulse Electronics | 4000 | Pulse | 1.35 Ohms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | BSCL | 15 % | Standard | - | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 470 nH | 25 MHz | Fixed Inductors | Multilayer | RF Inductors | 35 mA | RF Inductors - SMD | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() BPSC00131360101T00 Pulse | 40 |
| - | 12.5 mm x 12.5 mm x 6 mm | Ferrite | Pulse Electronics | 600 | Pulse | 160 mOhms | + 100 C | - 30 C | PCB Mount | - | Details | Reel | BPSC | 30 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 100 uH | - | Fixed Inductors | Wirewound | Power Inductors | 2.1 A | Power Inductors - SMD | 6 mm | 12.5 mm | 12.5 mm |