- Analog IC - Other Type
- ECCN Code
- Ihs Manufacturer
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
- JESD-30 Code
- Number of Functions
- Number of Outputs
- Number of Terminals
- Operating Temperature-Max
- Output Voltage-Max
Attribute column
Manufacturer
Pulse PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Operating Temperature-Max | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | ECCN Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Seated Height-Max | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Efficiency (Main Output) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM6511 Pulse Electronics Corporation | In Stock | - | Datasheet | YES | 10 | PULSE ELECTRONICS CORP | 5.25 V | 4.75 V | 70 °C | 9 V | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Obsolete | SFM | EAR99 | DUAL | GULL WING | 1 | 5.08 mm | unknown | 10 | R-PDSO-G10 | 1 | Not Qualified | 5 V | COMMERCIAL | NO | DC-DC UNREGULATED POWER SUPPLY MODULE | - | 8.56 mm | 2 W | 9.45 V | 8.55 V | - | 27.815 mm | 21.465 mm | ||
![]() PM6512 Pulse Electronics Corporation | In Stock | - | Datasheet | YES | 10 | PULSE ELECTRONICS CORP | 12.6 V | 11.4 V | 70 °C | 9 V | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Obsolete | SFM | EAR99 | DUAL | GULL WING | 1 | 5.08 mm | unknown | 10 | R-PDSO-G10 | 1 | Not Qualified | 12 V | COMMERCIAL | NO | DC-DC UNREGULATED POWER SUPPLY MODULE | - | 8.56 mm | 2 W | 9.45 V | 8.55 V | - | 27.815 mm | 21.465 mm | ||
![]() PM7214 Valor | In Stock | - | Datasheet | NO | 9 | VALOR ELECTRONICS INC | 13.2 V | 10.8 V | 70 °C | 9 V | PLASTIC/EPOXY | - | , | RECTANGULAR | IN-LINE | Transferred | - | EAR99 | DUAL | PIN/PEG | 1 | - | unknown | - | R-PDIP-P9 | 1 | Not Qualified | 12 V | COMMERCIAL | NO | DC-DC UNREGULATED POWER SUPPLY MODULE | CURRENT | - | - | 9.45 V | 8.55 V | 78% | - | - | ||
![]() PM6532-001 Valor | In Stock | - | Datasheet | YES | 16 | VALOR ELECTRONICS INC | 12.6 V | 11.4 V | 70 °C | 9 V | PLASTIC/EPOXY | - | , | RECTANGULAR | SMALL OUTLINE | Transferred | - | EAR99 | DUAL | GULL WING | 1 | - | unknown | - | R-PDSO-G16 | 1 | Not Qualified | 12 V | COMMERCIAL | NO | DC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | 9.45 V | 8.55 V | 72% | - | - |