- Mfr
- Package
- Product Status
- Series
- Antenna Type
- Features
- Frequency (Center/Band)
- Frequency Group
- Frequency Range
- Gain
- Height (Max)
- Ingress Protection
Attribute column
Manufacturer
Pulse RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Panel Mount | Contact Finish Mating | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Max Power Dissipation | Ingress Protection | Frequency | Contact Gender | Coupling Type | Impedance | Power - Max | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Characteristic Impedance | Return Loss | Features | Height | Length | Width | Height (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W3538M0150 PulseLarsen Antennas | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | Tray | 2010 | - | yes | Obsolete | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | - | GSM, WCDMA | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | 1.5dBi, 4.5dBi, 3.9dBi | - | 824MHz~960MHz 1.71GHz~2.17GHz | MOBILE STATION ANTENNA | Cellular | PCB Trace | - | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | - | -3dB, -6dB | - | 711.2μm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() W5028 PulseLarsen Antennas | In Stock | - | Datasheet | 9 Weeks | - | Connector Mount | - | - | - | - | - | Bulk | 2015 | - | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | - | Bluetooth, WLAN, Zigbee™ | - | - | - | - | - | - | - | - | - | - | - | - | 1W | 2.7dBi, 3dBi | - | 2.4GHz~2.5GHz 5.15GHz~5.85GHz | - | 802.15.4, Bluetooth, WiFi | Whip, Right Angle | 2 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5GHz | - | - | - | - | - | - | 5.040 128.02mm | - | ROHS3 Compliant | - | - | ||
![]() W5010 PulseLarsen Antennas | 281 |
| Datasheet | 9 Weeks | External | Connector Mount | - | - | - | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | RP-SMA Male | - | 85°C | -40°C | - | ZigBee™ | - | - | - | - | - | - | - | IP65 | 2.5GHz | - | - | 50Ohm | - | 1.5dBi | 2.5GHz | 2.4GHz~2.5GHz | - | 802.15.4 | Whip, Straight | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | -10dB | - | 130.0988mm | - | - | 5.122 130.09mm | No | ROHS3 Compliant | - | IP65 | ||
![]() ICEFIN-GP PulseLarsen Antennas | 22 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | Accessory | - | Active | Not Applicable | Screw-Mount | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dome | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | - | ||
![]() SLPT2400/5900NMOHF PulseLarsen Antennas | In Stock | - | Datasheet | 9 Weeks | - | Base Mount | - | - | - | - | - | Bulk | 2012 | Shadow | yes | Active | 1 (Unlimited) | NMO | - | - | - | - | LTE, WLAN | - | - | - | - | - | - | - | IP67 | - | - | - | - | 10W | 4.5dBi, 5.5dBi | - | 2.4GHz~2.485GHz 4.9GHz~5.9GHz | MOBILE STATION ANTENNA | Cellular, WiFi | Dome | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 4.9GHz | - | - | - | - | - | - | 2.500 63.50mm | - | ROHS3 Compliant | - | - | ||
![]() SPDA17806/2170LAR PulseLarsen Antennas | 139 |
| Datasheet | 10 Weeks | - | Connector Mount | - | - | NO | NOT SPECIFIED | NOT SPECIFIED | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | RF TNC CONNECTOR | - | - | - | LTE, WLAN | POLARIZED | NO | NO | NO | NO | GENERAL PURPOSE | 10W | - | - | MALE | THREADED | - | - | 0dBi, 0.5dBi | - | 806MHz~960MHz 1.71GHz~2.17GHz | - | Cellular, WiFi | Whip, Tilt | 2.5 | 2 | Wide B | 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz | 50Ohm | - | - | 152.4mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() W3013 PulseLarsen Antennas | 76830 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount | CSMD | 2 | - | - | - | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -40°C | Ceramic | - | - | - | - | - | - | - | - | - | 868MHz | - | - | 50Ohm | - | 1.4dBi | 870MHz | 868MHz~870MHz | - | - | Chip | - | 1 | UHF 300MHz~1GHz | 868MHz | - | -10dB | - | 3.9878mm | 3.2mm | 10mm | 0.157 4.00mm | No | ROHS3 Compliant | - | - | ||
![]() GPSGB2530 PulseLarsen Antennas | 709 |
| Datasheet | 9 Weeks | - | Surface Mount | - | - | - | - | - | Bulk | 2016 | Internal Active GPS | yes | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | - | Beidou, Galileo, GLONASS, GNSS, GPS | - | - | - | - | - | - | - | - | - | - | - | - | - | 1dBic | - | - | GPS ANTENNA | Navigation | Ceramic Patch | 2 | 3 | UHF 1GHz~2GHz | 1.561GHz 1.575GHz 1.602GHz | - | - | - | - | - | - | 0.321 8.15mm | - | ROHS3 Compliant | - | - | ||
![]() SLPT698/2170NMOHF PulseLarsen Antennas | 72 |
| Datasheet | 9 Weeks | Base | Base Mount | - | - | - | - | - | Bulk | 2015 | Shadow | yes | Active | 1 (Unlimited) | NMO | - | - | - | - | LTE, WLAN | - | - | - | - | - | - | 10W | IP67 | - | - | - | - | - | 4.5dBi, 5.6dBi, 4dBi | - | 698MHz~960MHz 1.71GHz~2.17GHz 2.4GHz~2.7GHz | MOBILE STATION ANTENNA | Cellular, WiFi | Dome | 3, 2 | 3 | Wide B | 829MHz 1.9GHz 2.6GHz | - | - | - | 76.2mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() W1049B120 PulseLarsen Antennas | In Stock | - | Datasheet | 9 Weeks | External | Connector Mount | - | - | - | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | - | Bluetooth, Wi-Fi, WLAN, Zigbee™ | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | 2dBi | - | 2.4GHz~2.5GHz | MOBILE STATION ANTENNA | 802.15.4, Bluetooth, WiFi | Whip, Tilt | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | Cable - 305mm | 82.4992mm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() W5101 PulseLarsen Antennas | In Stock | - | Datasheet | 9 Weeks | - | Adhesive | - | - | - | - | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Bluetooth, WLAN, Zigbee™ | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5dBi | - | 2.4GHz~2.48GHz | - | 802.15.4, Bluetooth, WiFi | Flat Patch | 3 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | - | 0.047 1.20mm | - | ROHS3 Compliant | - | - | ||
![]() ARM52211DM PulseLarsen Antennas | 2287 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | Bulk | - | ARMADILLO | - | Active | 1 (Unlimited) | SMA Male (3), RP-SMA Male (2) | - | - | - | - | GPS, LTE, Wi-Fi | - | - | - | - | - | - | - | IP67 | 5.15GHz | - | - | - | - | 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi | - | 698MHz~960MHz 1.559GHz~1.606GHz 1.71GHz~2.69GHz 2.4GHz~2.5GHz 5.15GHz~5.925GHz | - | Cellular, Navigation, WiFi | Module | 2, 2.5 | 5 | Wide B | 829MHz 1.582GHz 2.2GHz 2.45GHz 5.537GHz | - | - | Cable - 5.18m, LNA | - | - | - | 1.772 45.00mm | - | ROHS3 Compliant | - | - | ||
![]() W5030 PulseLarsen Antennas | 22 |
| Datasheet | 9 Weeks | - | Connector Mount | - | - | - | - | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | N Type Male | - | - | - | - | GSM, WLAN | - | - | - | - | - | - | - | IP67 | 5.15GHz | - | - | - | - | 6dBi | - | 2.4GHz~2.5GHz 5.15GHz~5.875GHz | - | Cellular, WiFi | Whip, Straight | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.5GHz | - | - | - | 172.9994mm | - | - | 6.811 173.00mm | - | ROHS3 Compliant | - | IP67 | ||
![]() W3118A PulseLarsen Antennas | 3316 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -40°C | - | GSM | - | - | - | - | - | - | - | - | 894MHz | - | - | 50Ohm | - | 0dBi | 894MHz | 869MHz~894MHz | - | Cellular | Helical | - | 1 | UHF 300MHz~1GHz | 850MHz | - | -9dB | - | 8.001mm | - | - | 0.315 8.00mm | No | Non-RoHS Compliant | - | - | ||
![]() W3008G PulseLarsen Antennas | 73275 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7dBi | - | 2.4GHz~2.483GHz | MOBILE STATION ANTENNA | Bluetooth | Chip | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | -8dB | - | 1.0922mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() W3073 PulseLarsen Antennas | 57 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -40°C | - | GSM, PCS, WCDMA | - | - | - | - | - | - | - | - | 1.92GHz | - | - | 50Ohm | - | 0.4dBi, 2.3dBi, 2.5dBi, 2.2dBi | 2.17GHz | 824MHz~894MHz 1.71GHz~2.17GHz | - | Cellular, General ISM | Chip | - | 4 | Wide B | 859MHz 1.8GHz 1.9GHz 2.05GHz | - | -4.7dB, -3.5dB, -5.9dB, -3.3dB | - | 4.1mm | - | - | 0.157 4.00mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() W3100C PulseLarsen Antennas | 97 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Helix Coil | - | Active | 1 (Unlimited) | Solder | - | - | - | - | ISM | - | - | - | - | - | - | - | - | - | - | - | - | 2W | -0.5dBi | - | - | - | General ISM | Helical | 2 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | - | - | - | 0.386 9.80mm | - | ROHS3 Compliant | - | - | ||
![]() W5011 PulseLarsen Antennas | 168 | - | Datasheet | 9 Weeks | External | Connector Mount | - | - | - | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | SMA Male | - | 85°C | -40°C | - | ZigBee™ | - | - | - | - | - | - | - | IP65 | 2.5GHz | - | - | 50Ohm | - | 1.5dBi | 2.5GHz | 2.4GHz~2.5GHz | - | 802.15.4 | Whip, Straight | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | -10dB | - | 130.0988mm | - | - | 5.122 130.09mm | No | ROHS3 Compliant | - | IP65 | ||
![]() GPSGB2515 PulseLarsen Antennas | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | - | Bulk | 2016 | - | yes | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | - | Beidou, Galileo, GLONASS, GNSS, GPS | - | - | - | - | - | - | - | - | - | - | - | - | - | 1dBic | - | - | GPS ANTENNA | Navigation | Ceramic Patch | 2 | 3 | UHF 1GHz~2GHz | 1.561GHz 1.575GHz 1.602GHz | - | - | - | - | - | - | 0.321 8.15mm | - | ROHS3 Compliant | - | - | ||
![]() ARM32012DM PulseLarsen Antennas | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | Bulk | - | ARMADILLO | - | Active | 1 (Unlimited) | SMA Male (3) | - | - | - | - | GPS, LTE | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi | - | 698MHz~960MHz 1.559GHz~1.606GHz 1.71GHz~2.69GHz | - | Cellular, Navigation | Module | 2, 2.5 | 3 | Wide B | 829MHz 1.582GHz 2.2GHz | - | - | Cable - 5.18m, LNA | - | - | - | 1.772 45.00mm | - | ROHS3 Compliant | - | - |