- Mfr
- Package
- Product Status
- Series
- Antenna Type
- Features
- Frequency (Center/Band)
- Frequency Group
- Frequency Range
- Gain
- Height (Max)
- Ingress Protection
Attribute column
Manufacturer
Pulse RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Ingress Protection | Construction | Frequency | Polarization | Impedance | Power - Max | Gain | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | Operating Frequency-Min | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Characteristic Impedance | Return Loss | Features | Omnidirectional | Transmission Power-Max | Height | Height (Max) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W3919B0100 PulseLarsen Antennas | In Stock | - | Datasheet | 9 Weeks | - | Adhesive | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | Wi-Fi | - | - | - | 4.9GHz | - | - | 2W | 3dBi | 4.9GHz~5.925GHz | - | WiFi | Flat Patch | - | 2 | 1 | SHF f > 4GHz | 5.4GHz | - | - | Cable - 100mm | - | - | - | 0.018 0.45mm | - | ROHS3 Compliant | - | ||
![]() W3403 PulseLarsen Antennas | In Stock | - | - | 4 Weeks | - | Surface Mount | - | - | - | - | Tape & Reel (TR) | - | EMBEDDED SMT | - | Active | 1 (Unlimited) | Solder | - | - | Sigfox | - | - | - | - | - | - | - | -1.9dBi | 868MHz~920MHz | - | General ISM | Stamped Metal | - | 2 | 1 | UHF 300MHz~1GHz | 894MHz | - | -12dB | - | - | - | - | 0.189 4.80mm | - | ROHS3 Compliant | - | ||
![]() W3908B0100 PulseLarsen Antennas | 669 |
| Datasheet | 9 Weeks | - | Adhesive | - | - | - | - | Bulk | - | GEMINI | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | Beidou, Galileo, GLONASS, GPS | - | - | - | 1.56GHz | - | - | 3W | 0.3dBi | 1.56GHz~1.61GHz | - | Navigation | Flat Patch | - | - | 1 | UHF 1GHz~2GHz | 1.585GHz | - | -10dB | Cable - 100mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RO2408NF PulseLarsen Antennas | In Stock | - | Datasheet | 9 Weeks | - | Bracket Mount | - | - | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | N Type Female | - | - | - | 20W | IP67 | - | - | - | - | 20W | 8dBi | 2.4GHz~2.5GHz | - | - | Whip, Straight | - | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | 527.812mm | 20.780 527.81mm | No | ROHS3 Compliant | - | ||
![]() W3315B0065MHF1 PulseLarsen Antennas | 823 |
| - | 9 Weeks | - | Adhesive | - | - | - | - | Tape & Reel (TR) | - | Internal Antenna | - | Active | - | U.FL (UMCC), IPEX MHF1 | - | - | Bluetooth, DSRC, Wi-Fi, Zigbee™ | - | - | - | - | - | - | 2W | 2dBi, 5dBi | 2.4GHz~2.5GHz 4.9GHz~5.925GHz | - | 802.15.4, Bluetooth, WiFi | Flat Patch | - | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.45GHz 5.193GHz | - | - | Cable - 65mm | - | - | - | 1.772 45.00mm | - | ROHS3 Compliant | - | ||
![]() W3917B0050 PulseLarsen Antennas | In Stock | - | - | 9 Weeks | - | Adhesive | - | - | - | - | - | - | Internal Antenna | - | Active | - | U.FL (UMCC), IPEX MHF1 | - | - | Bluetooth, DSRC, Wi-Fi, Zigbee™ | - | - | - | - | - | - | 2W | 2dBi, 4dBi | 2.4GHz~2.5GHz 4.9GHz~5.925GHz | - | 802.15.4, Bluetooth, WiFi | Flat Patch | - | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.45GHz 5.4GHz | - | - | Cable - 50mm | - | - | - | 0.006 0.15mm | - | ROHS3 Compliant | - | ||
![]() W3921B0100 PulseLarsen Antennas | 18076 |
| Datasheet | 9 Weeks | - | Adhesive | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | Bluetooth, Wi-Fi, Zigbee™ | - | - | - | 2.4GHz | - | - | 2W | 1dBi | 2.4GHz~2.5GHz | - | 802.15.4, Bluetooth, WiFi | Flat Patch | - | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | Cable - 100mm | - | - | - | 0.004 0.10mm | - | ROHS3 Compliant | - | ||
![]() W1900-M PulseLarsen Antennas | In Stock | - | - | 8 Weeks | - | Connector Mount | - | 2170MHz | - | -30°C | - | - | Stubby Antenna | - | Active | Not Applicable | SMA Male | - | - | GSM, WCDMA | - | IP65 | COAXIAL | - | LINEAR | - | 5W | 1dBi, 2dBi | 824MHz~960MHz 1.71GHz~2.17GHz | MOBILE STATION ANTENNA | Cellular | Whip, Right Angle | 824MHz | - | 5 | Wide B | 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz | - | -4dB, -6dB | - | YES | 5W | - | 1.988 50.50mm | - | ROHS3 Compliant | - | ||
![]() W1076 PulseLarsen Antennas | In Stock | - | - | 4 Weeks | - | Connector Mount | - | - | - | - | - | - | Stick Antenna | - | Active | 1 (Unlimited) | SMA Male | - | - | ISM | - | IP40 | - | - | - | - | 5W | -4dBi | 430MHz~435MHz | MOBILE STATION ANTENNA | General ISM | Whip, Tilt | - | 1.5 | 1 | UHF 300MHz~1GHz | 433MHz | - | - | - | - | - | - | 4.252 108.00mm | - | ROHS3 Compliant | - | ||
![]() W1696 PulseLarsen Antennas | In Stock | - | - | 4 Weeks | - | Connector Mount | - | - | 85°C | - | - | - | Stubby Antenna | - | Active | 1 (Unlimited) | SMA | - | - | LTE | - | IP42 | COAXIAL | - | LINEAR | - | 5W | -0.5dBi, 1dBi, 0dBi | 617MHz~960MHz 1.71GHz~2.69GHz 3.4GHz~3.8GHz | MOBILE STATION ANTENNA | Cellular | Whip, Straight | 617MHz | - | 3 | Wide B | 788.5MHz 2.2GHz 3.6GHz | 50Ohm | -5dB, -4dB | - | YES | 5W | - | 1.953 49.60mm | - | ROHS3 Compliant | - | ||
![]() SPDA24617/3900 PulseLarsen Antennas | In Stock | - | - | 4 Weeks | - | Connector Mount | - | - | - | - | - | - | Omni Antenna | - | Active | 1 (Unlimited) | SMA Male | - | - | 4G, 5G, LTE | - | IP65 | - | - | - | - | 5W | 1dBi, 2.5dBi, 3dBi | 617MHz~960MHz 1.4GHz~2.7GHz 3.2GHz~3.9GHz | BASE STATION/BROADCAST TRANSMISSION ANTENNA | Cellular | Blade | - | - | 3 | Wide B | 788.5MHz 2.05GHz 3.55GHz | - | - | - | - | - | - | 8.789 223.24mm | - | ROHS3 Compliant | - | ||
![]() GPSSB800/2170FS PulseLarsen Antennas | 28 |
| Datasheet | 9 Weeks | - | Adhesive | SMA | - | - | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | SMA Male, FME Female | - | - | GPS | - | IP67 | - | - | - | - | - | 25dB | 806MHz~960MHz 1.574GHz~1.576GHz 1.71GHz~2.17GHz | - | Navigation | Flat Bar | - | 2.5, 2.5, 2 | 3 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 883MHz 1.575GHz 1.9GHz | - | - | LNA | - | - | - | 0.543 13.80mm | - | ROHS3 Compliant | - | ||
![]() ICEFIN49NMOHF PulseLarsen Antennas | In Stock | - | Datasheet | 9 Weeks | - | Base Mount | - | - | - | - | Bulk | 2017 | ICEFIN | - | Active | 1 (Unlimited) | NMO | - | - | - | - | IP67 | - | - | - | - | - | 6.2dB | 4.9GHz~6GHz | - | - | Dome | - | 2 | 1 | SHF f > 4GHz | 5.5GHz | - | - | - | - | - | - | 2.624 66.66mm | - | ROHS3 Compliant | - | ||
![]() W4150GG3000 PulseLarsen Antennas | In Stock | - | Datasheet | - | Adhesive | Adhesive | SMA | - | - | - | Tray | 2012 | - | - | Active | 1 (Unlimited) | SMA Male | 85°C | -40°C | GPS, GSM | - | - | - | 1.57542GHz | - | 50Ohm | - | 2dBi, 4dBi | 824MHz~960MHz 1.575GHz 1.71GHz~2.17GHz | - | Cellular, Navigation | Puck | - | 2.5, 2.5, 1.5 | 3 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.575GHz 1.9GHz | - | - | LNA | - | - | 8.128mm | 0.315 8.00mm | No | ROHS3 Compliant | - | ||
![]() RO3ISMNF PulseLarsen Antennas | In Stock | - | Datasheet | 11 Weeks | - | Bracket Mount | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | N Type Female | - | - | 4G, LTE | - | - | - | - | - | - | 20W | 2dBi, 2.5dBi | 430MHz~440MHz 860MHz~930MHz | - | Cellular | Whip, Straight | - | - | 2 | UHF 300MHz~1GHz | 435MHz 895MHz | - | - | - | - | - | - | 21.300 541.02mm | - | ROHS3 Compliant | - | ||
![]() W5013 PulseLarsen Antennas | In Stock | - | Datasheet | 9 Weeks | - | Connector Mount | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | N Type Male | 85°C | -40°C | General Purpose | - | IP67 | - | - | - | 50Ohm | 20W | 2.5dBi, 4dBi | 806MHz~960MHz 1.71GHz~2.17GHz | - | - | Whip, Straight | - | 2.5 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 883MHz 1.94GHz | - | - | - | - | - | - | 15.295 388.50mm | No | ROHS3 Compliant | - | ||
![]() GPSDM700/5800GGT PulseLarsen Antennas | In Stock | - | Datasheet | 11 Weeks | Panel | Panel Mount | - | - | - | - | Tube | 2013 | - | - | Active | 1 (Unlimited) | SMA Male (2), RP-SMA Male (1) | - | - | GPS, GSM, LTE, WLAN | - | IP65 | - | 5.15GHz | - | 50Ohm | 100W | 4.5dBi, 6.5dBi | 698MHz~960MHz 1.17GHz~2.17GHz 2.3GHz~2.7GHz 5.15GHz~5.875GHz | - | Cellular, Navigation, WiFi | Dome | - | 2.5, 2 | 6 | Wide B | 700MHz 850MHz 900MHz 1.575GHz 1.8GHz 1.9GHz 2.1GHz 2.4GHz 5GHz | - | - | Cable - 5.18m, LNA | - | - | 88.2904mm | 3.476 88.30mm | No | ROHS3 Compliant | IP65 | ||
![]() W3223 PulseLarsen Antennas | 482 |
| - | 9 Weeks | - | Adhesive | - | - | - | - | - | - | Ceramic Patch | - | Active | 1 (Unlimited) | Pin | - | - | GLONASS, GPS | - | - | - | - | - | - | - | 4dBi | 1.574GHz~1.576GHz 1.598GHz~1.606GHz | - | Navigation | Ceramic Patch | - | - | 2 | UHF 1GHz~2GHz | 1.575GHz 1.602GHz | - | -10dB | - | - | - | - | 0.157 4.00mm | - | ROHS3 Compliant | - | ||
![]() GPSMOD1315 PulseLarsen Antennas | 275 | - | - | 11 Weeks | - | Surface Mount | - | - | 85°C | -40°C | Bulk | 2009 | - | yes | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | GPS | - | - | COAXIAL | - | RHCP | - | - | 1dB | - | - | Navigation | Ceramic Patch | - | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | 50Ohm | - | LNA | NO | - | - | - | - | ROHS3 Compliant | - | ||
![]() W1038W PulseLarsen Antennas | 13 |
| - | 4 Weeks | - | Connector Mount | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | Bluetooth, WLAN, Zigbee™ | - | - | - | - | - | - | - | 3.8dB | 2.4GHz~2.5GHz | - | 802.15.4, Bluetooth, WiFi | Whip, Tilt | - | 2 | 1 | UHF 2GHz~3GHz | 2.45GHz | - | -10dB | - | - | - | - | 7.760 197.10mm | - | ROHS3 Compliant | - |