- Mfr
- Package
- Product Status
- Series
- Antenna Type
- Features
- Frequency (Center/Band)
- Frequency Group
- Frequency Range
- Gain
- Height (Max)
- Ingress Protection
Attribute column
Manufacturer
Pulse RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mechanical Style | Mfr | Package | Product Status | RoHS | Packaging | Series | Termination | Applications | Subcategory | Ingress Protection | Power - Max | Product Type | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Product Category | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FB2406 Pulse Electronics | 2049 |
| - | Magnetic | - | - | - | - | Pulse Electronics | Bag | Active | - | - | - | N Type Female | - | - | - | 200 W | - | 5.4dBi | 406MHz ~ 420MHz | - | Whip, Straight | - | 1 | UHF (300MHz ~ 1GHz) | 413MHz | -10dB | - | - | 32.500" (825.50mm) | ||
![]() NMO4E5350B Pulse Electronics | 44 |
| - | Magnetic | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | Details | - | - | NMO | 4G, LTE | Antennas | - | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 4dBi | 5.35GHz ~ 5.925GHz | Cellular | Whip, Straight | 2 | 1 | SHF (f > 4GHz) | 5.637GHz | -10dB | - | Antennas | 4.500" (114.30mm) | ||
![]() SPHS23490 Pulse Electronics | 28 |
| - | Connector Mount | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | Details | - | - | SMA Female | - | Antennas | - | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | - | 475MHz ~ 512MHz | - | Helical | - | 1 | UHF (300MHz ~ 1GHz) | 493.5MHz | - | - | Antennas | 3.000" (76.20mm) | ||
![]() KD2FREQHQ3 Pulse Electronics | 15 |
| - | Connector Mount | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | - | - | - | - | DCS, ISM, GSM, PCS | Antennas | - | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | - | 150MHz ~ 161MHz | Cellular | Helical | 2 | 1 | VHF (f < 300MHz) | 155.5MHz | -10dB | - | Antennas | 9.500" (241.30mm) | ||
![]() NMOU150D Pulse Electronics | 28 |
| - | Magnetic | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | Details | - | - | NMO | - | Antennas | - | 200 W | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 2dBi | 150MHz ~ 165MHz | - | Whip, Straight | - | 1 | VHF (f < 300MHz) | 157.5MHz | -10dB | - | Antennas | 18.000" (457.20mm) | ||
![]() NMOC/P3EUD Pulse Electronics | 28 |
| - | Magnetic | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | Details | - | - | NMO | - | Antennas | - | 10 W | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 4dBi | 824MHz ~ 960MHz, 1.85GHz ~ 1.99GHz | - | Whip, Straight | - | 2 | UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) | 892MHz, 1.92GHz | -10dB | - | Antennas | 4.700" (119.38mm) | ||
![]() NMOWB150C Pulse Electronics | 59 |
| - | Magnetic | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | Details | - | - | NMO | - | Antennas | - | 100 W | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 2dBi | 135MHz ~ 174MHz | - | Whip, Straight | - | 1 | VHF (f < 300MHz) | 154.5MHz | - | - | Antennas | 51.732" (131.40cm) | ||
![]() SB800FME12 Pulse Electronics | 27 |
| - | Adhesive, Glass | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | Details | - | - | FME | - | Antennas | - | 3 W | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 2.14dBi | 806MHz ~ 896MHz | - | Blade | - | 1 | UHF (300MHz ~ 1GHz) | 851MHz | - | Cable - 304.8mm | Antennas | 5.200" (132.08mm) | ||
![]() SPWH21450 Pulse Electronics | 26 |
| - | Connector Mount | Pulse Electronics | 1 | Pulse | Whip | Pulse Electronics | Box | Active | Details | Tray | - | SMA Female | - | Antennas | - | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | - | 425MHz ~ 475MHz | - | Whip, Straight | - | 1 | UHF (300MHz ~ 1GHz) | 450MHz | - | - | Antennas | 6.000" (152.40mm) | ||
![]() NMO825 Pulse Electronics | 19 |
| - | Magnetic | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | Details | - | - | NMO | - | Antennas | - | 200 W | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 5.6dBi | 824MHz ~ 896MHz | - | Whip, Straight | - | 1 | UHF (300MHz ~ 1GHz) | 860MHz | -10dB | - | Antennas | 12.750" (323.85mm) | ||
![]() KG3E900UD Pulse Electronics | 35 |
| - | Base Mount | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | - | - | - | - | - | Antennas | - | 60 W | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 5.14dBi | 890MHz ~ 960MHz | - | Whip, Straight | - | 1 | UHF (300MHz ~ 1GHz) | 925MHz | - | Cable - 355.6mm | Antennas | 13.000" (330.20mm) | ||
![]() SB800TNC3 Pulse Electronics | 48 |
| - | Adhesive | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | Details | - | - | TNC | - | Antennas | - | 3 W | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 2.14dBi | 806MHz ~ 896MHz | - | Flat Bar | - | 1 | UHF (300MHz ~ 1GHz) | 851MHz | - | Cable - 76.2mm | Antennas | - | ||
![]() SB900SMA3 Pulse Electronics | 19 |
| - | Adhesive | - | - | - | - | Pulse Electronics | Bag | Active | - | - | - | SMA | - | - | - | 3 W | - | 2.14dBi | 890MHz ~ 960MHz | - | Flat Bar | - | 1 | UHF (300MHz ~ 1GHz) | 925MHz | - | Cable - 76.2mm | - | - | ||
![]() KG160UD Pulse Electronics | 48 |
| - | Magnetic | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | - | - | - | - | - | Antennas | - | 100 W | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 2dBi | 160MHz ~ 174MHz | - | Whip, Straight | - | 1 | VHF (f < 300MHz) | 167MHz | -10dB | Cable - 355.6mm | Antennas | 47.000" (119.38cm) | ||
![]() SB2400MMCX3 Pulse Electronics | 48 |
| - | Adhesive | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | Details | - | - | MMCX | 4G, LTE | Antennas | - | 3 W | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 2.14dBi | 2.4GHz ~ 2.5GHz | Cellular | Blade | - | 1 | UHF (2GHz ~ 3GHz) | 2.45GHz | -10dB | Cable - 76.2mm | Antennas | - | ||
![]() SPDA171900 Pulse Electronics | 48 |
| - | Connector Mount | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | Details | - | - | TN | - | Antennas | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | - | 1.85GHz ~ 1.99GHz | - | Whip, Straight | - | 1 | UHF (1GHz ~ 2GHz) | 1.92GHz | -10dB | - | Antennas | 6.500" (165.10mm) | ||
![]() SPHS10156 Pulse Electronics | 19 |
| - | Connector Mount | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | Details | - | - | MX | - | Antennas | - | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | - | 152MHz ~ 160MHz | - | Helical | - | 1 | VHF (f < 300MHz) | 156MHz | - | - | Antennas | 4.000" (101.60mm) | ||
![]() SPHL21167 Pulse Electronics | 48 |
| - | Connector Mount | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | Details | - | - | SMA Female | - | Antennas | - | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | - | 160MHz ~ 174MHz | - | Helical | - | 1 | VHF (f < 300MHz) | 167MHz | - | - | Antennas | 8.000" (203.20mm) | ||
![]() OM800UDTNC Pulse Electronics | 19 |
| - | Magnetic | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | Details | - | - | TNC | - | Antennas | - | 60 W | GPS Antennas - GNSS, GLONASS, Galileo, Beidou | 3.2dBi | 806MHz ~ 866MHz | - | Whip, Straight | - | 1 | UHF (300MHz ~ 1GHz) | 836MHz | -10dB | Cable - 355.6mm | Antennas | 15.500" (393.70mm) | ||
![]() NMO30C Pulse Electronics | 48 |
| - | Magnetic | Pulse Electronics | 1 | Pulse | - | Pulse Electronics | Bag | Active | Details | - | - | NMO | General Purpose | Antennas | - | 150 W | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 2dBi | 30MHz ~ 34MHz | - | Whip, Straight | - | 1 | VHF (f < 300MHz) | 32MHz | -10dB | - | Antennas | 57.500" (146.05cm) |