- Mfr
- Package
- Product Status
- Series
- Antenna Type
- Features
- Frequency (Center/Band)
- Frequency Group
- Frequency Range
- Gain
- Height (Max)
- Ingress Protection
Attribute column
Manufacturer
Pulse RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Max Power Dissipation | Ingress Protection | Frequency | Impedance | Power - Max | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Height | Height (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAZ62311AM PulseLarsen Antennas | 28 |
| - | 12 Weeks | - | Adhesive | - | Bulk | - | RAZORBACK | Active | 1 (Unlimited) | SMA Male (3), RP-SMA Male (3) | Beidou, DSRC, Galileo, GLONASS, GPS, LTE, Wi-Fi | - | IP67 | - | - | 45W | 4.6dBi, 4.9dBi, 6dBi, 6.6dBi | 644MHz~960MHz 1.559GHz~1.606GHz 1.71GHz~2.69GHz 2.4GHz~2.5GHz 5.15GHz~5.925GHz | Cellular, Navigation, WiFi | Module | 2 | 6 | Wide B | 802MHz 1.582GHz 2.2GHz 2.45GHz 5.537GHz | - | Cable - 5.18m, LNA | - | 3.644 92.55mm | - | ROHS3 Compliant | ||
![]() W3230 PulseLarsen Antennas | 81 |
| - | 9 Weeks | - | Adhesive | - | - | - | Ceramic Patch Antenna | Active | 1 (Unlimited) | Pin | Bluetooth, Wi-Fi | - | - | - | - | 5W | 6dBi | 2.4GHz~2.5GHz | Bluetooth, WiFi | Ceramic Patch | - | 1 | UHF 2GHz~3GHz | 2.45GHz | -4dB | - | - | 0.157 4.00mm | - | ROHS3 Compliant | ||
![]() RAZ32011DM PulseLarsen Antennas | In Stock | - | - | 9 Weeks | - | Panel Mount | - | Bulk | - | RAZORBACK | Active | 1 (Unlimited) | SMA Male (3) | GPS, LTE | - | IP67 | - | - | 45W | 4.6dBi, 4.9dBi, 6dBi, 6.6dBi | 644MHz~960MHz 1.559GHz~1.606GHz 1.71GHz~2.69GHz | Cellular, Navigation | Module | 2 | 3 | Wide B | 802MHz 1.582GHz 2.2GHz | - | Cable - 5.18m, LNA | - | 3.644 92.55mm | - | ROHS3 Compliant | ||
![]() W1095K PulseLarsen Antennas | 217 | - | - | 4 Weeks | - | Connector Mount | - | - | - | External Stubby | Active | 1 (Unlimited) | SMA Male | Bluetooth, Wi-Fi, WLAN, Zigbee™ | - | IP67 | - | - | - | 1dBi | 2.4GHz~2.5GHz | 802.15.4, Bluetooth, WiFi | Whip, Right Angle | 2.5 | 1 | UHF 2GHz~3GHz | 2.45GHz | - | - | - | 1.890 48.00mm | - | ROHS3 Compliant | ||
![]() W3215 PulseLarsen Antennas | In Stock | - | - | 4 Weeks | - | Adhesive | - | - | - | Patch Antenna | Active | 1 (Unlimited) | Pin | ISM | - | - | - | - | - | 5dBi | 902MHz~928MHz | General ISM | Ceramic Patch | - | 1 | UHF 300MHz~1GHz | 915MHz | -4dB, -20dB | - | - | 0.236 6.00mm | - | ROHS3 Compliant | ||
![]() W1903 PulseLarsen Antennas | In Stock | - | - | 9 Weeks | - | Connector Mount | - | - | - | External Antenna | Active | Not Applicable | FME Female | 2G, 3G, 4G | - | - | - | - | 2W | 0dBi | 824MHz~960MHz 1.71GHz~2.17GHz | Cellular | Whip, Right Angle | - | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.94GHz | - | - | - | 1.969 50.00mm | - | ROHS3 Compliant | ||
![]() LPMB405 PulseLarsen Antennas | In Stock | - | - | 9 Weeks | - | Adhesive | - | - | - | Jaguar | Active | - | - | LTE, Wi-Fi | - | - | - | - | - | - | - | Cellular, WiFi | - | - | - | Wide B | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GPSGM800/2170FS PulseLarsen Antennas | In Stock | - | - | 9 Weeks | - | Adhesive | - | Bulk | 2011 | - | Active | 1 (Unlimited) | SMA Male (1), FME Female (1) | GPS, GSM | - | - | 1.57542GHz | - | 3W | 2dBi, 4dBi | 824MHz~960MHz 1.71GHz~2.17GHz | Cellular, Navigation | Flat Patch | 2.5, 2.5, 1.5 | 3 | Wide B | 850MHz 900MHz 1.575GHz 1.8GHz 1.9GHz 2.1GHz | - | Cable - 5m, LNA | - | 0.315 8.00mm | - | ROHS3 Compliant | ||
![]() KGI768 PulseLarsen Antennas | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GPSCW1502 PulseLarsen Antennas | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | SMA | GPS | - | - | - | - | - | 2.14dBi, 5dBi | 136MHz~174MHz | Navigation | Whip, Straight | - | 2 | VHF f < 300MHz UHF 1GHz~2GHz | 155MHz 1.575GHz | - | Cable - 416.56mm | - | 22.000 558.80mm | - | ROHS3 Compliant | ||
![]() ICEBLADEWT PulseLarsen Antennas | In Stock | - | Datasheet | 9 Weeks | - | Connector Mount | - | Bulk | - | - | Active | 1 (Unlimited) | TNC Male | Wi-Fi | - | - | - | - | 2W | 4.2dB | 2.4GHz~2.5GHz 4.9GHz~6GHz | WiFi | Blade, Tilt | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.4GHz | - | - | - | 9.114 231.50mm | - | ROHS3 Compliant | ||
![]() GPSMB401 PulseLarsen Antennas | In Stock | - | - | 13 Weeks | - | Panel Mount | - | - | - | - | Active | 1 (Unlimited) | RP-SMA Male, SMA Male | GPS, LTE, Wi-Fi | - | IP67 | - | - | - | 5dBi | - | Cellular, Navigation, WiFi | Module | 1.5 | 6 | Wide B | - | - | LNA, Filter | - | 2.992 76.00mm | - | ROHS3 Compliant | ||
![]() W4120GNSS5000 PulseLarsen Antennas | In Stock | - | - | 13 Weeks | - | Adhesive | - | - | - | Low Profile Blade | Active | Not Applicable | SMA Male | 3G, Beidou, Galileo, GLONASS, GNSS, GPS | - | IP67 | - | - | - | 1dBi, 1.7dBi, 2.9dBi, 30dBi | 806MHz~960MHz 1.559GHz~1.563GHz 1.574GHz~1.576GHz 1.598GHz~1.606GHz 1.71GHz~2.17MHz | Cellular, Navigation | Blade | 2, 2.5 | 3 | Wide B | 883MHz 1.561GHz 1.575GHz 1.602GHz 1.94GHz | - | Cable - 5m, LNA, Filter | - | 0.543 13.80mm | - | ROHS3 Compliant | ||
![]() WA700/2700RPSMA PulseLarsen Antennas | 36 |
| Datasheet | 5 Weeks | Chassis Mount | Chassis Mount | Molded | Bulk | 2012 | - | Active | 1 (Unlimited) | RP-SMA Male | LTE | 2W | - | 2.5GHz | 50Ohm | 2W | 2.5dBi, 3.5dBi | 700MHz~960MHz 1.71GHz~1.99GHz 2.11GHz~2.17GHz 2.5GHz~2.7GHz | Cellular | Molded | 2.5 | 4 | Wide B | 700MHz 850MHz 900MHz 1.8MHz 1.9GHz 2.1GHz 2.6GHz | - | Cable - 1m | 5.1054mm | 0.201 5.10mm | No | ROHS3 Compliant | ||
![]() W3554B0140T PulseLarsen Antennas | In Stock | - | - | 9 Weeks | - | Surface Mount | - | - | - | Internal PCB Antenna | Active | - | U.FL (UMCC), IPEX MHF1 | General Purpose | - | - | - | - | 5W | 1.9dBi, 3.2dBi | 698MHz~960MHz 1.71GHz~2.69GHz | - | PCB Trace | - | 5 | Wide B | 829MHz 1.5GHz 2.2GHz 3.55GHz 5.45GHz | -4dB, -6dB | Cable - 143mm | - | 0.008 0.20mm | - | ROHS3 Compliant | ||
![]() GNSSDM700/5800SSS PulseLarsen Antennas | In Stock | - | - | 13 Weeks | - | Panel Mount | - | - | - | SharkFin | Active | - | SMA Male | 4G, Beidou, DSRC, Galileo, GLONASS, GNSS, GPS, Wi-Fi | - | IP65 | - | - | 100W | 1dBi, 3dBi, 4.1dBi, 4.5dBi, 5.9dBi, 30dBi | 698MHz~2.7GHz | Cellular, Navigation, WiFi | Dome | 2, 2.5 | 8 | Wide B | 829MHz 1.561GHz 1.575GHz 1.602GHz 1.94GHz 2.444GHz 2.6GHz 5.539GHz | - | LNA, Filter | - | 3.476 88.30mm | - | ROHS3 Compliant | ||
![]() YA5800W PulseLarsen Antennas | In Stock | - | - | 5 Weeks | - | Pole Clamp | - | - | - | Yagi | Active | Not Applicable | N Type Female | General Purpose | - | - | - | - | 300W | 10.8dBi | 806MHz~866MHz | - | Directional Antenna | 2 | 1 | UHF 300MHz~1GHz | 836MHz | - | - | - | 31.260 794.00mm | - | Non-RoHS Compliant | ||
![]() YA5825W PulseLarsen Antennas | 2200 |
| - | 5 Weeks | - | Pole Clamp | - | - | - | Yagi | Active | Not Applicable | N Type Female | General Purpose | - | - | - | - | 300W | 11.2dBi | 824MHz~896MHz | - | Directional Antenna | 2 | 1 | UHF 300MHz~1GHz | 860MHz | - | - | - | 31.260 794.00mm | - | Non-RoHS Compliant | ||
![]() RAZ32012AM PulseLarsen Antennas | 2654 |
| - | 12 Weeks | - | Adhesive | - | Bulk | - | RAZORBACK | Active | 1 (Unlimited) | SMA Male (3) | Beidou, DSRC, Galileo, GLONASS, GPS, LTE | - | IP67 | - | - | 45W | 4.6dBi, 4.9dBi, 6dBi, 6.6dBi | 644MHz~960MHz 1.559GHz~1.606GHz 1.71GHz~2.69GHz | Cellular, Navigation | Module | 2 | 3 | Wide B | 802MHz 1.582GHz 2.2GHz | - | Cable - 5.18m, LNA | - | 3.644 92.55mm | - | ROHS3 Compliant | ||
![]() RAZ62311MM PulseLarsen Antennas | In Stock | - | - | 9 Weeks | - | Magnetic | - | Bulk | - | RAZORBACK | Active | 1 (Unlimited) | SMA Male (3), RP-SMA Male (3) | GPS, LTE, Wi-Fi | - | IP67 | - | - | 45W | 4.6dBi, 4.9dBi, 6dBi, 6.6dBi | 644MHz~960MHz 1.559GHz~1.606GHz 1.71GHz~2.69GHz 2.4GHz~2.5GHz 5.15GHz~5.925GHz | Cellular, Navigation, WiFi | Module | 2 | 6 | Wide B | 802MHz 1.582GHz 2.2GHz 2.45GHz 5.537GHz | - | Cable - 5.18m, LNA | - | 3.727 94.67mm | - | ROHS3 Compliant |