- Mfr
- Package
- Product Status
- Series
- Antenna Type
- Features
- Frequency (Center/Band)
- Frequency Group
- Frequency Range
- Gain
- Height (Max)
- Ingress Protection
Attribute column
Manufacturer
Pulse RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Ingress Protection | Frequency | Impedance | Power - Max | Gain | Max Frequency | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Height | Length | Width | Height (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W1699 PulseLarsen Antennas | 260 |
| - | 4 Weeks | - | Connector Mount | - | - | - | - | Stubby Antenna | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | Bluetooth, LoRa, Sigfox, Wi-Fi | IP42 | - | - | 5W | 0.3dBi, 1.2dBi | - | 868MHz~928MHz 2.4GHz~2.5GHz | Bluetooth, General ISM, WiFi | Whip, Straight | - | 3 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 868MHz 915MHz 2.45GHz | - | - | - | - | - | 1.953 49.60mm | - | ROHS3 Compliant | ||
![]() W1698 PulseLarsen Antennas | In Stock | - | - | 4 Weeks | - | Connector Mount | - | - | - | - | Stubby Antenna | Active | 1 (Unlimited) | SMA | - | - | - | Bluetooth, LoRa, Sigfox, Wi-Fi | IP42 | - | - | 5W | 0.3dBi, 1.2dBi | - | 868MHz~928MHz 2.4GHz~2.5GHz | Bluetooth, General ISM, WiFi | Whip, Straight | - | 3 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 868MHz 915MHz 2.45GHz | - | - | - | - | - | 1.953 49.60mm | - | ROHS3 Compliant | ||
![]() W4000L197 PulseLarsen Antennas | 48 |
| - | 11 Weeks | Adhesive | Adhesive | - | - | Bulk | 2011 | - | Active | 1 (Unlimited) | FME Male | 85°C | -40°C | - | GPS | - | 1.57542GHz | 50Ohm | - | 1.5dBi | - | - | Navigation | Module | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | LNA | 5.334mm | - | - | 1.969 50.00mm | No | ROHS3 Compliant | ||
![]() W3089 PulseLarsen Antennas | 1022 |
| - | 4 Weeks | - | Surface Mount | - | - | Tape & Reel (TR) | - | Chip Antenna | Active | 1 (Unlimited) | Solder | - | - | - | Beidou, Galileo, GLONASS, GNSS, GPS | - | - | - | 2W | 1dBi, -1dBi | - | 1.17GHz~1.249GHz 1.559GHz~1.608GHz | Navigation | Chip | - | 2 | UHF 1GHz~2GHz | 1.2095GHz 1.5835GHz | -5dB, -8dB | - | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | ||
![]() W3214 PulseLarsen Antennas | 640 | - | - | 4 Weeks | - | Surface Mount | - | - | Tape & Reel (TR) | - | Chip Antenna | Active | 3 (168 Hours) | Solder | - | - | - | ISM | - | - | - | 5W | 1dBi | - | 863MHz~873MHz | General ISM | Chip | - | 1 | UHF 300MHz~1GHz | 868MHz | -5dB, -20dB | - | - | - | - | 0.197 5.00mm | - | ROHS3 Compliant | ||
![]() RAZ32011MM PulseLarsen Antennas | In Stock | - | - | 9 Weeks | - | Magnetic | - | - | Bulk | - | RAZORBACK | Active | 1 (Unlimited) | SMA Male (3) | - | - | - | GPS, LTE | IP67 | - | - | 45W | 4.6dBi, 4.9dBi, 6dBi, 6.6dBi | - | 644MHz~960MHz 1.559GHz~1.606GHz 1.71GHz~2.69GHz | Cellular, Navigation | Module | 2 | 3 | Wide B | 802MHz 1.582GHz 2.2GHz | - | Cable - 5.18m, LNA | - | - | - | 3.727 94.67mm | - | ROHS3 Compliant | ||
![]() W3017 PulseLarsen Antennas | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | 2007 | - | Active | 1 (Unlimited) | Solder | - | - | Ceramic | - | - | 2.3GHz | 50Ohm | - | 2.7dBi | 2.4835GHz | 2.32GHz~2.345GHz | - | Chip | - | 1 | UHF 2GHz~3GHz | 2.3GHz | -12dB | - | 1.0922mm | 1.6mm | 3.2mm | 0.043 1.10mm | No | Non-RoHS Compliant | ||
![]() W3064C PulseLarsen Antennas | 13 |
| Datasheet | 5 Weeks | Surface Mount | - | SMD/SMT | - | Tape and Reel | - | - | Active | - | - | 85°C | -40°C | - | GPS, Wi-Fi | - | - | 50Ohm | - | -0.7dBi, -1dBi | - | 1.575GHz~1.585GHz 2.4GHz~2.483GHz | Navigation, WiFi | Ceramic Patch | - | 2 | UHF 1GHz~2GHz UHF 2GHz~3GHz | 1.58GHz 2.442GHz | -11dB, -15dB | - | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | ||
![]() W3919B0050 PulseLarsen Antennas | 32 | - | - | 9 Weeks | - | Adhesive | - | - | - | - | - | Active | - | U.FL (UMCC), IPEX MHF1 | - | - | - | Wi-Fi | - | 4.9GHz | - | 2W | 3dBi | - | 4.9GHz~5.925GHz | WiFi | Flat Patch | 2 | 1 | SHF f > 4GHz | 5.4GHz | - | Cable - 50mm | - | - | - | 0.018 0.45mm | - | ROHS3 Compliant | ||
![]() W6102B0100 PulseLarsen Antennas | In Stock | - | - | 9 Weeks | - | Adhesive | - | - | Bulk | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | Bluetooth, Wi-Fi, Zigbee™ | - | 4.9GHz | - | 3W | 6dBi | - | 2.4GHz~2.5GHz 4.9GHz~5.925GHz | 802.15.4, Bluetooth, WiFi | Flat Patch | 2 | 2 | Wide B | 2.4GHz 5.4GHz | - | Cable - 100mm | - | - | - | 0.008 0.20mm | - | ROHS3 Compliant | ||
![]() RO25002NM PulseLarsen Antennas | 92 |
| - | 9 Weeks | - | Connector Mount | - | - | - | - | Radome Omni | Active | - | N Type Male | - | - | - | General Purpose | IP67 | - | - | 50W | 2dBi | - | 2.3GHz~2.5GHz | - | Whip, Straight | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | 4.799 121.90mm | - | ROHS3 Compliant | ||
![]() ARM32011MM PulseLarsen Antennas | In Stock | - | - | 9 Weeks | - | Magnetic | - | - | Bulk | - | ARMADILLO | Active | - | SMA Male (3) | - | - | - | GPS, LTE | IP67 | - | - | - | 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi | - | 698MHz~960MHz 1.559GHz~1.606GHz 1.71GHz~2.69GHz | Cellular, Navigation | Module | 2, 2.5 | 3 | Wide B | 829MHz 1.582GHz 2.2GHz | - | Cable - 5.18m, LNA | - | - | - | 1.772 45.00mm | - | ROHS3 Compliant | ||
![]() ARM32012MM PulseLarsen Antennas | In Stock | - | - | 9 Weeks | - | Magnetic | - | - | Bulk | - | ARMADILLO | Active | - | SMA Male (3) | - | - | - | GPS, LTE | IP67 | - | - | - | 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi | - | 698MHz~960MHz 1.559GHz~1.606GHz 1.71GHz~2.69GHz | Cellular, Navigation | Module | 2, 2.5 | 3 | Wide B | 829MHz 1.582GHz 2.2GHz | - | Cable - 5.18m, LNA | - | - | - | 1.772 45.00mm | - | ROHS3 Compliant | ||
![]() GNSSDM26B0500 PulseLarsen Antennas | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | Active GNSS | Active | - | SMA Male | - | - | - | Beidou, GLONASS, GNSS, GPS | IP67 | - | - | - | 1dBi, 30dBi | - | 1.559GHz~1.563GHz1.574GHz~1.576GHz 1.598GHz~1.606GHz | Navigation | Dome | 2.5 | 1 | Wide B | 1.561GHz 1.575GHz 1.602GHz | - | LNA, Filter | - | - | - | 0.870 22.10mm | - | ROHS3 Compliant | ||
![]() W3040 PulseLarsen Antennas | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | 2 | Tape & Reel (TR) | 2007 | - | Active | 1 (Unlimited) | Solder | 85°C | -40°C | Ceramic | WCDMA | - | 2.17GHz | 50Ohm | - | 2.3dBi | 2.17GHz | 1.92GHz~2.17GHz | Cellular | Chip | - | 1 | UHF 1GHz~2GHz UHF 2GHz~3GHz | 2.1GHz | -10dB | - | 2.0066mm | - | - | 0.079 2.00mm | No | ROHS3 Compliant | ||
![]() W3530 PulseLarsen Antennas | In Stock | - | - | - | - | Surface Mount | - | - | Bulk | 2007 | - | Active | 1 (Unlimited) | - | 95°C | -30°C | - | GSM, WCDMA | - | 2.17GHz | 50Ohm | - | - | - | 824MHz~894MHz 880MHz~860MHz 1.71GHz~1.88GHz 1.85GHz~1.98GHz 1.92GHz~1.99GHz 2.11GHz~2.17GHz | Cellular | Module | - | 6 | Wide B | 859MHz 870MHz 1.795GHz 1.92GHz 1.95GHz 2.14GHz | -6dB | - | 6mm | 40mm | 8mm | 0.236 6.00mm | No | ROHS3 Compliant | ||
![]() GPSCWCP00 PulseLarsen Antennas | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | SMA | - | - | - | GPS | - | - | - | - | 2dBi, 5dBi | - | 824MHz~960MHz 1.71GHz~2.17GHz | Navigation | Module | 2 | 3 | Wide B | 892MHz 1.575GHz 1.94GHz | - | Cable - 416.56mm | - | - | - | 3.200 81.28mm | - | ROHS3 Compliant | ||
![]() GPSCW3E8003 PulseLarsen Antennas | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | SMA | - | - | - | GPS | - | - | - | - | 5dBi | - | 806MHz~896MHz | Navigation | Whip, Straight | - | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 851MHz 1.575GHz | - | Cable - 416.56mm | - | - | - | 11.500 292.10mm | - | ROHS3 Compliant | ||
![]() GPSCWCP02 PulseLarsen Antennas | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | SMB | - | - | - | GPS | - | - | - | - | 2dBi, 5dBi | - | 824MHz~960MHz 1.71GHz~2.17GHz | Navigation | Module | 2 | 3 | Wide B | 892MHz 1.575GHz 1.94GHz | - | Cable - 416.56mm | - | - | - | 3.200 81.28mm | - | ROHS3 Compliant | ||
![]() GPSCWCP01 PulseLarsen Antennas | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | SMA | - | - | - | GPS | - | - | - | - | 2dBi, 5dBi | - | 824MHz~960MHz 1.71GHz~2.17GHz | Navigation | Module | 2 | 3 | Wide B | 892MHz 1.575GHz 1.94GHz | - | Cable - 416.56mm | - | - | - | 3.200 81.28mm | - | ROHS3 Compliant |