- Mfr
- Package
- Product Status
- Series
- Antenna Type
- Features
- Frequency (Center/Band)
- Frequency Group
- Frequency Range
- Gain
- Height (Max)
- Ingress Protection
Attribute column
Manufacturer
Pulse RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Composition | Applications | Ingress Protection | Frequency | Impedance | Power - Max | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Height | Height (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAZ42112MM PulseLarsen Antennas | In Stock | - | - | 9 Weeks | - | Magnetic | - | Bulk | - | RAZORBACK | Active | 1 (Unlimited) | SMA Male (3), RP-SMA Male (1) | - | GPS, LTE, Wi-Fi | IP67 | - | - | 45W | 4.6dBi, 4.9dBi, 6dBi, 6.6dBi | - | 644MHz~960MHz 1.559GHz~1.606GHz 1.71GHz~2.69GHz 2.4GHz~2.5GHz 5.15GHz~5.925GHz | - | Cellular, Navigation, WiFi | Module | 2 | 4 | Wide B | 802MHz 1.582GHz 2.2GHz 2.45GHz 5.537GHz | - | Cable - 5.18m, LNA | - | 3.727 94.67mm | - | ROHS3 Compliant | ||
![]() RAZ52211AM PulseLarsen Antennas | 25 |
| - | 12 Weeks | - | Adhesive | - | Bulk | - | RAZORBACK | Active | 1 (Unlimited) | SMA Male (3), RP-SMA Male (2) | - | Beidou, DSRC, Galileo, GLONASS, GPS, LTE, Wi-Fi | IP67 | - | - | 45W | 4.6dBi, 4.9dBi, 6dBi, 6.6dBi | - | 644MHz~960MHz 1.559GHz~1.606GHz 1.71GHz~2.69GHz 2.4GHz~2.5GHz 5.15GHz~5.925GHz | - | Cellular, Navigation, WiFi | Module | 2 | 5 | Wide B | 802MHz 1.582GHz 2.2GHz 2.45GHz 5.537GHz | - | Cable - 5.18m, LNA | - | 3.644 92.55mm | - | ROHS3 Compliant | ||
![]() YA5740W PulseLarsen Antennas | 27 |
| - | 5 Weeks | - | Pole Clamp | - | - | - | Yagi | Active | Not Applicable | N Type Female | - | General Purpose | - | - | - | 300W | 11.5dBi | - | 740MHz~806MHz | - | - | Directional Antenna | 2 | 1 | UHF 300MHz~1GHz | 770MHz | - | - | - | 32.756 832.00mm | - | Non-RoHS Compliant | ||
![]() W3920B0050 PulseLarsen Antennas | 13 |
| - | 9 Weeks | - | Adhesive | - | - | - | - | Active | - | U.FL (UMCC), IPEX MHF1 | - | Wi-Fi | - | 4.9GHz | - | 2W | 3dBi | - | 4.9GHz~5.925GHz | - | WiFi | Flat Patch | 2 | 1 | SHF f > 4GHz | 5.4GHz | - | Cable - 50mm | - | 0.018 0.45mm | - | ROHS3 Compliant | ||
![]() W3136 PulseLarsen Antennas | In Stock | - | - | 6 Weeks | - | Surface Mount | - | Tape & Reel (TR) | - | SMD Helical Antenna | Active | 1 (Unlimited) | Solder | - | ISM | - | 860MHz | - | 2W | 2dBi | - | 860MHz~930MHz | HELIX ANTENNA | General ISM | Helical | 2.5 | 2 | UHF 300MHz~1GHz | 868MHz 915MHz | - | - | - | 0.346 8.78mm | - | ROHS3 Compliant | ||
![]() SLPT698/869DMNW PulseLarsen Antennas | 28 |
| - | 11 Weeks | - | Connector Mount | - | - | - | Shadow | Active | - | N Type Female | - | 3G, 4G, DSRC, LTE, ISM, Wi-Fi | IP67 | - | - | 10W | 3.26dBi | - | 698MHz~869MHz | MOBILE STATION ANTENNA | Cellular, General ISM, WiFi | Dome | 2 | 1 | UHF 300MHz~1GHz | 783.5MHz | - | - | - | 3.099 78.71mm | - | ROHS3 Compliant | ||
![]() W3024 PulseLarsen Antennas | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | Tape & Reel (TR) | 2006 | - | Active | 1 (Unlimited) | Solder | Ceramic | - | - | - | 50Ohm | - | 2dBi | 722MHz | 716MHz~722MHz | - | - | Chip | - | 1 | UHF 300MHz~1GHz | 719MHz | -8dB | - | 3.9878mm | 0.157 4.00mm | No | ROHS3 Compliant | ||
![]() LP78NMO PulseLarsen Antennas | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RO5805NF PulseLarsen Antennas | 41 |
| - | 5 Weeks | - | Bracket Mount | - | - | - | - | Active | - | N Type Female | - | 4G, LTE | IP67 | - | - | 20W | 5dBi | - | 5.15GHz~5.825GHz | - | Cellular | Yagi | 2 | 1 | SHF f > 4GHz | 5.487GHz | - | - | - | 6.750 171.45mm | - | ROHS3 Compliant | ||
![]() W3029 PulseLarsen Antennas | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | Tape & Reel (TR) | 2006 | - | Active | 1 (Unlimited) | Solder | Ceramic | - | - | - | 50Ohm | - | 2dBi | 1.99GHz | 1.93GHz~1.99GHz | - | - | Chip | - | 1 | UHF 1GHz~2GHz | 2GHz | -10dB | - | 2.0066mm | 0.079 2.00mm | No | Non-RoHS Compliant | ||
![]() W3030 PulseLarsen Antennas | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | Tape & Reel (TR) | 2006 | - | Active | 1 (Unlimited) | Solder | Ceramic | - | - | - | 50Ohm | - | 2dBi | 2.17GHz | 2.11GHz~2.17GHz | - | - | Chip | - | 1 | UHF 2GHz~3GHz | 2.1GHz | -10dB | - | 2.0066mm | 0.079 2.00mm | No | Non-RoHS Compliant | ||
![]() GPSCPMM02 PulseLarsen Antennas | In Stock | - | - | - | - | Magnetic | - | - | - | - | Obsolete | Not Applicable | SMA | - | GPS | - | - | - | - | 2dBi, 5dBi | - | 824MHz~960MHz 1.71GHz~2.17GHz | - | Navigation | Module | 2 | 3 | Wide B | 892MHz 1.575GHz 1.94GHz | - | Cable - 431.8mm | - | 1.300 33.02mm | - | ROHS3 Compliant | ||
![]() GPSCW4502 PulseLarsen Antennas | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | SMA | - | GPS | - | - | - | - | 2.14dBi, 5dBi | - | 406MHz~512MHz | - | Navigation | Whip, Straight | - | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 459MHz 1.575GHz | - | Cable - 416.56mm | - | 6.250 158.75mm | - | ROHS3 Compliant | ||
![]() GPSCPMM00 PulseLarsen Antennas | In Stock | - | - | 7 Weeks | - | Magnetic | - | - | - | - | Obsolete | Not Applicable | SMA | - | GPS | - | - | - | - | 2dBi, 5dBi | - | 824MHz~960MHz 1.71GHz~2.17GHz | - | Navigation | Module | 2 | 3 | Wide B | 892MHz 1.575GHz 1.94GHz | - | Cable - 431.8mm | - | 1.300 33.02mm | - | ROHS3 Compliant | ||
![]() GPSCWCP03 PulseLarsen Antennas | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | SMA | - | GPS | - | - | - | - | 2dBi, 5dBi | - | 824MHz~960MHz 1.71GHz~2.17GHz | - | Navigation | Module | 2 | 3 | Wide B | 892MHz 1.575GHz 1.94GHz | - | Cable - 416.56mm | - | 3.200 81.28mm | - | ROHS3 Compliant | ||
![]() GPSCWCPSMCSMA PulseLarsen Antennas | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DASLTEDINB PulseLarsen Antennas | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | PIMinator™ | Obsolete | Not Applicable | Connector | - | - | - | - | - | - | - | - | 698MHz~960MHz 1.71GHz~2.17GHz 2.3GHz~2.7GHz 4.9GHz~5.9GHz | - | - | Dome | - | 4 | Wide B | 829MHz 1.94GHz 2.5GHz 5.4GHz | - | - | - | - | - | - | ||
![]() SLPT24005900KUD PulseLarsen Antennas | In Stock | - | Datasheet | 5 Weeks | - | Connector Mount | - | - | - | Shadow | Active | 1 (Unlimited) | N Type Female | - | 3G, 4G, DSRC, LTE, ISM, Wi-Fi | - | - | - | 10W | 4.78dBi, 5.14dBi | - | 2.4GHz~2.5GHz 4.9GHz~6GHz | - | Cellular, General ISM, WiFi | Dome | 2.1, 2.2 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.45GHz 5.45GHz | - | - | - | 2.624 66.66mm | - | ROHS3 Compliant | ||
![]() NMOMMR200NF12 PulseLarsen Antennas | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RO3ISMNM PulseLarsen Antennas | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | - | 2015 | - | Active | 1 (Unlimited) | N Type Male | - | ISM | IP67 | - | - | 20W | 2dBi, 2.5dBi | - | 430MHz~440MHz 860MHz~930MHz | - | General ISM | Whip, Straight | - | 2 | UHF 300MHz~1GHz | 435MHz 895GHz | - | - | - | 21.299 541.00mm | - | ROHS3 Compliant |