- Packaging
- Impedance
- RoHS
- Series
- Length
- Applications
- Features
- Number of Bands
- Product
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Pulse RFID Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Antenna Connector Type | Base Product Number | Cable Types | Center Frequency | Factory Pack QuantityFactory Pack Quantity | Maximum Input Power | Maximum Operating Temperature | Maximum VSWR | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Supplier Package | Typical Antenna Gain | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Ingress Protection | Style | Frequency | Pin Count | Termination Style | Polarization | Impedance | Cable Length | Power - Max | Bandwidth | Gain | Frequency Range | RF/Microwave Device Type | Screening Level | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | IP Rating | Diameter | Height | Length | Width | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ANT3216LL11R2400A Pulse Electronics | 28 |
| - | - | - | Surface Mount | - | - | ANT3216 | - | 2.45 GHz | 3000 | - | + 105 C | - | Chip | Pulse Electronics | - 40 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | IoT, ISM, RFID | WiFi, WLAN | Details | - | - | - | - | - | MouseReel | - | ANT3216 | - | - | - | - | Solder | Passive Antenna | - | - | Wireless Devices, ISM Equipment | - | 1 W | - | Ceramic | - | - | SMD/SMT | Linear | 50 Ohms | - | 1 W | 230 MHz | 3.68 dB | 2.4GHz ~ 2.5GHz | - | - | 802.15.4, Bluetooth, General ISM, WiFi | Ceramic Patch | - | 1 Band | UHF (2GHz ~ 3GHz) | 2.45GHz | 6.5dB | PCB Antennas | - | - | - | 1.2 mm | 3.2 mm | 1.6 mm | 0.047 (1.20mm) | - | ||
![]() ANT1204LL08R0870A Pulse Electronics | 712 | - | - | - | - | Surface Mount | - | - | ANT1204 | - | 870 MHz | 1000 | - | + 105 C | - | Chip | Pulse Electronics | - 40 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | - | 0.160003 oz | - | - | MouseReel | - | ANT1204 | - | - | - | - | Solder | Passive Antenna | - | - | Industrial Remote Control, ISM Band Equipment, Smart Meter | - | 1 W | - | Ceramic | - | - | SMD/SMT | - | 50 Ohms | - | 1 W | 34 MHz | 1.51 dB | 853MHz ~ 887MHz | - | - | - | Chip | 1.92 | 1 Band | UHF (300MHz ~ 1GHz) | 870MHz | -10dB | PCB Antennas | - | - | - | 1.6 mm | 12.3 mm | 4 mm | 0.063 (1.60mm) | - | ||
![]() ANT5320LL04R2455A Pulse Electronics | 1805 | - | - | - | - | Surface Mount | - | - | ANT5320 | - | - | 2000 | - | - | - | - | Pulse Electronics | - | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | - | 0.002822 oz | - | - | MouseReel | - | ANT5320 | - | - | - | - | Solder | Ceramic Chip Antenna | - | - | Wi-Fi | - | 1 W | - | - | - | - | SMD/SMT | - | 50 Ohms | - | 1 W | 150 MHz, 900 MHz | 2.09 dB, 4.32 dB | 2.375GHz ~ 2.525GHz, 5.05GHz ~ 5.95GHz | - | - | WiFi | Chip | - | 2 Band | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.4GHz, 5GHz | -6.5dB | PCB Antennas | - | - | - | 1.4 mm | 5.3 mm | 2 mm | 0.055 (1.40mm) | - | ||
![]() ANT8010LL04R2400A Pulse Electronics | 15365 |
| - | - | - | Surface Mount | - | - | ANT8010 | - | 2.45 GHz | 3000 | 1 W | + 105 C | - | Chip | Pulse Electronics | - 40 C | Surface Mount | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | IoT, ISM, RFID | WiFi, WLAN | Details | 8010 | 5.46 dBi | 0.003633 oz | Industrial grade | -40 to 105 °C | MouseReel | - | ANT8010 | - | - | - | - | Solder | Passive Antenna | - | - | Wireless Devices, ISM Equipment | - | 1 W | - | Ceramic | - | 2 | SMD/SMT | Linear | 50 Ohms | - | 1 W | 170 MHz | 5.46 dB | 2.4GHz ~ 2.5GHz | - | Industrial | 802.15.4, Bluetooth, WiFi | Chip | - | 1 Band | UHF (2GHz ~ 3GHz) | 2.4GHz | -24.9dB | PCB Antennas | - | - | - | 1 mm | 1 mm | 8 mm | 0.039 (1.00mm) | - | ||
![]() ANTX100P111B50003 Pulse Electronics | In Stock | - | - | - | - | Adhesive | - | IPEX MHF | - | 100 mm RF1.13 | 5500 MHz | 1000 | - | + 85 C | - | PCB Trace | Pulse Electronics | - 40 C | - | Adhesive Mount | - | - | Bulk | Active | ISM, UNII | - | Details | - | - | - | - | - | Bulk | - | ANTX100 | - | - | - | - | U.FL (UMCC), IPEX MHF1 | Passive Antenna | - | - | General Purpose | - | 1 W | - | I-Bar Flex | - | - | Connector | Linear | 50 Ohms | 100 mm | 1 W | - | 3.4 dB | 5.15GHz ~ 5.875GHz | - | - | - | Flat Patch | 2.5:1 | 1 Band | SHF (f > 4GHz) | 5.5125GHz | - | PCB Antennas | Cable - 100mm | - | - | 45 mm | 16 mm | 10 mm | 0.022 (0.55mm) | - | ||
![]() ANT7020LL05R2400A Pulse Electronics | 4874 | - | - | - | - | Surface Mount | - | - | ANT7020 | - | 2.45 GHz | 2000 | - | - | - | - | Pulse Electronics | - | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | - | 0.004974 oz | - | - | MouseReel | - | ANT7020 | - | - | - | - | Solder | Ceramic Chip Antenna | - | - | Bluetooth, WLAN, Zigbee™ | - | 1 W | - | - | - | - | SMD/SMT | - | 50 Ohms | - | 1 W | 500 MHz | 2.62 dB | 2.2GHz ~ 2.7GHz | - | - | 802.15.4, Bluetooth, WiFi | Chip | - | 1 Band | UHF (2GHz ~ 3GHz) | 2.4GHz | -10dB | PCB Antennas | - | - | - | 0.75 mm | 7 mm | 2 mm | 0.030 (0.75mm) | - | ||
![]() ANT1204LL16R0870A Pulse Electronics | 842 |
| - | - | - | Surface Mount | - | - | ANT1204 | - | 870 MHz | 1000 | - | + 105 C | - | - | Pulse Electronics | - 40 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | - | - | - | - | MouseReel | - | ANT1204 | - | - | - | - | Solder | Ceramic Chip Antenna | - | - | ISM | - | 1 W | - | - | - | - | - | Linear | 50 Ohms | - | 1 W | 15 MHz | 1.05 dB | - | - | - | General ISM | Chip | - | 1 Band | UHF (300MHz ~ 1GHz) | 870MHz | 6.49dB | PCB Antennas | - | - | - | 1.2 mm | 12 mm | 4 mm | 0.047 (1.20mm) | - | ||
![]() ANT5320LL14R1575A Pulse Electronics | 2418 | - | - | - | - | Surface Mount | - | - | ANT5320 | - | 1.575 GHz | 2000 | - | - | - | Chip | Pulse Electronics | - | - | PCB Mount | - | - | Tape & Reel (TR) | Active | - | - | Details | - | - | - | - | - | MouseReel | - | ANT5320 | - | - | - | - | Solder | Passive Antenna | - | - | - | - | - | - | Ceramic | - | - | SMD/SMT | - | 50 Ohms | - | 1 W | - | 3.16 dBi | - | - | - | - | Chip | - | 1 Band | UHF (1GHz ~ 2GHz) | 1.575GHz | 10dB | PCB Antennas | - | - | - | 1.1 mm | 5.3 mm | 2 mm | 0.047 (1.20mm) | - | ||
![]() DSC11001DM Pulse Electronics | In Stock | - | - | - | - | - | - | SMA Male | - | 500 mm RG174 | 750 MHz, 868 MHz, 900 MHz, 1945 MHz, 2500 MHz | 1 | - | + 85 C | - | Module | - | - 40 C | - | Direct / Permanent Mount | - | - | - | - | - | WiMAX | Details | - | - | - | - | - | Bulk | - | DISC | - | - | - | - | - | Passive Antenna | - | - | Cellular Radio, Vehicular Use, Utility Boxes, Smart Metering | - | - | - | Dome | - | - | Connector | Linear | 50 Ohms | 500 mm | - | - | 2 dBi, 5 dBi | - | - | - | - | - | - | 2 Band | - | - | - | Vehicle Antennas | - | IP67 | 100 mm | - | 34.8 mm | - | - | - | ||
![]() ANT2525B00DT1516S Pulse Electronics | 1886 |
| - | - | - | Adhesive | - | - | ANT2525 | - | 1590 MHz | 200 | - | + 105 C | 2 | Patch | Pulse Electronics | - 40 C | Surface Mount | PCB Mount | - | - | Tray | Active | - | - | Details | - | 5/4.79 dBi | - | - | -40 to 105 °C | Tray | - | ANT2525 | - | - | - | - | Pin | Passive Antenna | - | - | Navigation Device, Telematics Box, Fleet Management | - | - | - | Ceramic | - | - | SMD/SMT | RHCP | 50 Ohms | - | - | 20 MHz | 5 dBi, 4.79 dBi | 1.575GHz ~ 1.606GHz | - | - | Navigation | Ceramic Patch | 2 | 2 Band | UHF (1GHz ~ 2GHz) | 1.575GHz, 1.602GHz | -26.18dB, -26.412dB | PCB Antennas | - | - | - | 4 mm | 24.85 mm | 24.85 mm | 0.157 (4.00mm) | - | ||
![]() ANTX500P001B24553 Pulse Electronics | In Stock | - | - | - | - | - | - | IPEX MHF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | - | ANTX200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Antennas | - | - | - | - | - | - | - | - | ||
![]() W7002 PulseLarsen Antennas | In Stock | - | Datasheet | 11 Weeks | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | 94.60mm Lx56.80mm Wx3.65mm H | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | 80Ohm | 20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94.6mm x 56.8mm x 3.65mm | - | - | 3.65mm | 94.6mm | 56.8mm | - | ROHS3 Compliant | ||
![]() W3579 PulseLarsen Antennas | 302 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | 50.00mm Lx35.00mm Wx0.30mm H | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | 80Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mm x 35mm x 0.3mm | - | - | 300μm | 50mm | 35mm | - | ROHS3 Compliant | ||
![]() W3580 PulseLarsen Antennas | 461 |
| - | 9 Weeks | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | - | 50.00mm Lx35.00mm Wx0.45mm H | yes | Active | 1 (Unlimited) | - | - | - | - | MOBILE | IT CAN ALSO BE USED FOR 80 OHM IMPEDANCE MATCHING | - | - | - | 13.56MHz | - | - | - | 80Ohm | - | - | - | - | - | MOBILE STATION ANTENNA | - | - | - | - | - | - | - | - | - | 50mm x 35mm x 0.45mm | - | - | 300μm | - | - | - | ROHS3 Compliant | ||
![]() W7001 PulseLarsen Antennas | 3737 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | 25.00mm Lx25.00mm Wx0.12mm H | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | 13.56MHz | - | - | - | 80Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm x 25mm x 0.12mm | - | - | 120μm | 25mm | 25mm | - | ROHS3 Compliant | ||
![]() W3509 PulseLarsen Antennas | 449 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.05mm Lx50.04mm Wx0.31mm H | - | Active | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | ANTENNA-OTHER | - | - | - | - | - | - | - | - | - | Near Field Communications (NFC), U.FL Connector, 90mm Cable | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() W7000 PulseLarsen Antennas | 101 | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.00mm Lx34.00mm W | - | Active | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Near Field Communications (NFC), Picoblade Connector, 22.3mm Cable | - | - | - | - | - | - | ROHS3 Compliant |