- Series
- Applications
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Product Status
- Approvals
- Backshell Material, Plating
- Base Product Number
- Cable Opening
Attribute column
Manufacturer
Pulse Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Lead Free Status / RoHS Status | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Number of Outputs | Efficiency | Voltage - Isolation | Current - Output (Max) | Shell Size, MIL | Cable Opening | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B5017 Pulse | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | Thermoplastic | - | - | D38999/26FD | Gold | Copper Alloy | - | TE Connectivity Deutsch Connectors | Bulk | Metal | Discontinued at Digi-Key | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, DTS | - | - | - | Crimp | Plug, Male Pins | - | - | 37 | - | - | Silver | Military | - | Threaded | 5A | E | Shielded | Environment Resistant | Nickel | 15-35 | - | - | - | - | D | - | - | - | - | - | Self Locking | 50.0µin (1.27µm) | - | - | ||
![]() B5004 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 75 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() B5011 Pulse | 425 | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2144 Pulse | In Stock | - | - | Chassis Mount | - | - | - | - | CE | - | - | - | -- | - | - | - | - | - | - | 5V | -10°C ~ 70°C (With Derating) | MINT3110 | 4.00 L x 2.00 W x 1.30 H (101.6mm x 50.8mm x 33.0mm) | Active | -- | - | - | Open Frame | - | - | - | - | - | Medical | 80W (110W Forced Air) | - | - | - | - | - | - | - | 3 | 87% | 4kV | 8A, 3A, 1A | - | - | 24V | -24V | -- | No | Adjustable Output, DC Input Capable, Universal Input | - | - | - | ||
![]() B2143 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |