- DC Resistance
- ECCN Code
- ESR (Equivalent Series Resistance)
- Frequency
- Frequency Stability
- Frequency Tolerance
- HTS Code
- Height Seated (Max)
- Ihs Manufacturer
- Inductance-Nom (L)
- Inductor Application
- Inductor Type
Attribute column
Manufacturer
Pulse Accessories - Boots, Seals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Operating Temperature | Series | Size / Dimension | Tolerance | ECCN Code | Type | HTS Code | Number of Functions | Reach Compliance Code | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Inductor Application | Terminal Placement | Frequency Tolerance | Inductor Type | Shielded | Inductance-Nom (L) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B2100 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2210 Pulse | In Stock | - | - | Surface Mount | 4-SMD, No Lead | YES | GULL WING | RECTANGULAR PACKAGE | 6 | 9 Ω | PULSE ELECTRONICS CORP | Pulse Electronics Corporation | B2210 | B2210 | Suntsu Electronics, Inc. | 85 °C | -40 °C | Bulk | Active | Active | 5.3 | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 7% | EAR99 | MHz Crystal | 8504.50.80.00 | 2 | compliant | 50 MHz | ±50ppm | 35 Ohms | 8pF | Fundamental | FILTER CHOKE | DUAL IN-LINE | ±10ppm | GENERAL PURPOSE INDUCTOR | NO | 455 µH | 0.031 (0.80mm) | - |