- RoHS
- Mount
- Length
- Depth
- Element Configuration
- Lead/Base Style
- Number of Pins
- Series
- Manufacturer
- Packaging
- Mfr
- Package
Attribute column
Manufacturer
Pulse Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Mounting Hardware | Body Orientation | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Mfr | Mounting Styles | Overall Height (in) | Overall Height (mm) | Package | Product Status | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Gender | Subcategory | Power Rating | Pitch | Technology | Depth | Frequency | Frequency Stability | Number of Contacts | ESR (Equivalent Series Resistance) | Load Capacitance | Element Configuration | Operating Mode | Frequency Tolerance | Lead/Base Style | Product Type | Features | Product Category | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 030-7311-0 Pulse | In Stock | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.5 mm | - | - | - | - | - | Single | - | - | PC Pin | - | - | - | - | 32.5 mm | ||
![]() PM6042 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 030-7306-0 Pulse | In Stock | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.5 mm | - | - | - | - | - | Single | - | - | PC Pin | - | - | - | - | 32.5 mm | ||
![]() 030-7165-0 Pulse | In Stock | - | - | Through Hole | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 W | - | - | 27.5 mm | - | - | - | - | - | Single | - | - | PC Pin | - | - | - | - | 32.5 mm | ||
![]() 030-7085-0 Pulse | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 030-7241-0 Pulse | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 030-6432-0 Pulse | In Stock | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.5 mm | - | - | - | - | - | Dual | - | - | PC Pin | - | - | - | - | 32.5 mm | ||
![]() 030-7150-0 Pulse | In Stock | - | - | - | Through Hole | - | 10 | - | 4-40 Screw Locks | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 172704 | - | - | - | - | - | - | Male | - | - | 2.84mm | - | 27.5 mm | - | - | 25 | - | - | Single | - | - | PC Pin | - | - | - | - | 32.5 mm | ||
![]() 030-6950-0 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 020-5386-0 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 020-5385-0 Pulse | In Stock | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 0.63 | 16 | - | - | - | Compliant | - | - | - | - | - | - | - | Threaded Caps and Plugs | - | - | - | - | - | - | - | 23 mm | - | - | - | - | - | Single | - | - | PC Pin | - | - | - | - | 22 mm | ||
![]() 030-6438-0 Pulse | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 030-7152-0 Pulse | In Stock | - | - | - | - | - | 10 | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | 1800 | - | TT Electronics | - | PCB Mount | - | - | - | - | AEC-Q200 | Compliant | 0.001429 oz | - | Reel | HVC | - | 5 % | 100 PPM / C | - | 200 MOhms | Automotive Grade | - | Resistors | - | - | Thick Film | 27.5 mm | - | - | - | - | - | Single | - | - | PC Pin | Thick Film Resistors | - | Thick Film Resistors - SMD | - | 32.5 mm | ||
![]() 030-7262-0 Pulse | In Stock | - | - | - | - | - | 10 | Polyamide | - | - | - | - | - | - | CAB Series | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.5 mm | - | - | - | - | - | Single | - | - | PC Pin | - | - | - | - | 32.5 mm | ||
![]() 030-7232-0 Pulse | In Stock | - | - | Through Hole | - | - | 10 | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | Active | - | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 27.5 mm | - | - | - | - | - | Single | - | - | PC Pin | - | - | - | - | 32.5 mm | ||
![]() 030-7220-0 Pulse | In Stock | - | - | Through Hole | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | Active | - | Compliant | - | -10°C ~ 70°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 27 MHz | ±25ppm | - | 80 Ohms | 17pF | - | Fundamental | ±20ppm | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() 030-6872-0 Pulse | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 030-7271-0 Pulse | In Stock | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.5 mm | - | - | - | - | - | Single | - | - | PC Pin | - | - | - | - | 32.5 mm | ||
![]() 030-7276-0 Pulse | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 030-7269-0 Pulse | In Stock | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.5 mm | - | - | - | - | - | Single | - | - | PC Pin | - | - | - | - | 32.5 mm |