- Moisture Sensitivity Level (MSL)
- Part Status
- Packaging
- Series
- Mfr
- Package
- Product Status
- Manufacturer
- RoHS
- Height
- Transformer Type
- Brand
Attribute column
Manufacturer
Pulse Audio Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Weight | Approvals | Brand | Characteristic | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | MSL | Operating Temperature (Max.) | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Packing Method | Shielding | Depth | Reach Compliance Code | Termination Style | Physical Dimension | Voltage - Isolation | Note | Number of Channels | Inductance | DC Resistance (DCR) | Element Configuration | Lead/Base Style | Output Voltage 1 | Product Type | Frequency Range | Insertion Loss | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | VA Rating | Product | Impedance - Primary (Ω) | Impedance - Secondary (Ω) | DC Resistance (DCR) - Primary | DC Resistance (DCR) - Secondary | Output Current 1 | Primary Rating | Product Category | Center Tap Feature 1 | Center Tap Feature 2 | Secondary Impedance | Primary Impedance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 030-7330-0 Pulse | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNTED | 10 | - | - | UL; VDE | - | - | - | - | PULSE ELECTRONICS CORP | Pulse Electronics Corporation | 030-7330.0 | - | - | - | - | ROHS COMPLIANT | Obsolete | 5.82 | Compliant | Yes | - | - | - | - | - | - | - | Radial | EAR99 | - | - | - | - | - | TUBE | Unshielded | 27.5 mm | compliant | - | L32.5XB27.5XH29.0 (mm) | - | - | - | - | - | Single | PC Pin | 12 V | - | - | - | - | - | SPLIT BOBBIN POWER TRANSFORMER | - | - | 1 | 2.3 VA | - | - | - | - | - | 0.192 A | SINGLE 115V | - | NO | NO | - | - | 29 mm | - | 32.5 mm | 27.5 mm | - | - | ||
![]() HM2105NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM2105NLT Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | 700 | - | Pulse | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | - | - | - | - | ||
![]() PA0806NLT Pulse | In Stock | - | - | - | - | - | 23.44 mm x 21.6 mm | - | - | - | Thermoplastic | - | - | - | Slow/T | 8,5x8,5mm | - | - | - | - | + 125 C | - 40 C | n/a | - | - | - | - | Yes | - | AC 250 V | - | - | MXT 250 | - | - | - | - | - | High Frequency | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | 153 uH | - | - | - | - | - | 200 kHz to 700 kHz | - | - | - | - | - | - | - | - | Planar Transformer | - | - | - | - | - | - | - | - | - | 0.875 mOhms | 17.5 mOhms | 9.7 mm | - | - | - | - | - | ||
![]() CX2320NLT Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T6027NLT Pulse Electronics Network | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | 0.530Lx0.516W 13.46mmx13.11mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 17.65mm | - | Gull Wing | - | 1500Vrms | - | - | - | 55Ohm | - | Gull Wing | - | - | - | 1.2dB @ 200Hz, 1dB @ 1kHz, 1dB @ 20kHz, 1.7dB @ 100kHz | 1.7 dB | - | Data/Voice Coupling | 1:2 | 18dB @ 200Hz, 18dB @ 1kHz, 18dB @ 10kHz | - | - | - | 600 | 2.4k | 55Ohm | 390Ohm | - | - | - | - | - | - | - | - | 0.485 12.32mm | 13.11mm | 13.11mm | No | RoHS Compliant | ||
![]() T6003NLT Pulse Electronics Network | 750 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 10 | - | 0.015lb 6.8g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | 0.530Lx0.516W 13.46mmx13.11mm | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | TRAY | Unshielded | 17.65mm | - | Gull Wing | L13.46XB17.65XH12.32 (mm) | 1500Vrms | - | - | - | 55Ohm | - | Gull Wing | - | - | - | 1dB @ 200Hz, 1dB @ 1kHz, 1dB @ 20kHz, 1.9dB @ 100kHz | 1.9 dB | - | General Purpose | 1:1 | 20dB @ 200Hz, 1dB @ 1kHz, 25dB @ 10kHz | - | - | - | 600 | - | 55Ohm | 70Ohm | - | - | - | - | - | - | - | 12.32mm | 0.485 12.32mm | 13.46mm | - | No | RoHS Compliant | ||
![]() T6027NL Pulse Electronics Network | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | - | 0.530Lx0.516W 13.46mmx13.11mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | Gull Wing | - | 1500Vrms | - | - | - | 55Ohm | - | Gull Wing | - | - | - | 1.2dB @ 200Hz, 1dB @ 1kHz, 1dB @ 20kHz, 1.7dB @ 100kHz | - | - | Data/Voice Coupling | 1:2 | 18dB @ 200Hz, 18dB @ 1kHz, 18dB @ 10kHz | - | - | - | 600 | 2.4k | 55Ohm | 390Ohm | - | - | - | - | - | - | - | - | 0.485 12.32mm | - | - | No | RoHS Compliant | ||
![]() T6003T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | 0.015lb 6.8g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | TURNS RATIO: 1:1 | - | TRAY | Unshielded | - | - | - | 13.46mm X 17.65mm X 12.32mm | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600OhmS | 600OhmS | 12.32mm | - | 13.46mm | 17.65mm | - | Non-RoHS Compliant | ||
![]() T6074NL Pulse Electronics Network | 2265 |
| - | 13 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | - | 0.500Lx0.350W 12.70mmx8.89mm | Active | 1 (Unlimited) | Radial | - | - | 70°C | 0°C | - | - | - | Shielded | 8.89mm | - | PC Pin | - | - | - | - | 225 μH | - | - | PC Pin | - | - | - | - | - | 1.5kV | Data/Voice Coupling | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | 8.89mm | No | RoHS Compliant | ||
![]() T6003 Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | 10 | - | 0.015lb 6.8g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | Unshielded | 17.65mm | - | - | - | - | - | - | - | 55Ohm | - | Gull Wing | - | - | - | - | 1.9 dB | - | - | 1:1 | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.65mm | - | 13.46mm | - | - | Non-RoHS Compliant | ||
![]() T6003NL Pulse Electronics Network | 35000 | - | - | 9 Weeks | Surface Mount | Surface Mount | Module | - | - | 10 | - | 0.015lb 6.8g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2009 | - | 0.530Lx0.516W 13.46mmx13.11mm | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | - | 17.65mm | - | Gull Wing | - | 1500Vrms | - | - | - | 55Ohm | - | Gull Wing | - | - | - | 1dB @ 200Hz, 1dB @ 1kHz, 1dB @ 20kHz, 1.9dB @ 100kHz | 1.9 dB | - | General Purpose | 1:1 | 20dB @ 200Hz, 30dB @ 1kHz, 25dB @ 10kHz | - | - | - | 600 | - | 55Ohm | 70Ohm | - | - | - | - | - | - | - | 12.32mm | 0.485 12.32mm | - | - | No | RoHS Compliant | ||
![]() PA4617NL Pulse Electronics Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() T6074 Pulse Electronics Network | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | TURNS RATIO: 1:1 | - | TUBE | - | - | - | - | L12.7XB8.89XH6.35 (mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | BROADCAST AUDIO TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | 12.7mm | 8.89mm | - | - | ||
![]() T6024T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T6042 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T6071NL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T6042T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T6014 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T6030T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |