- Frequency Range
- Inductance
- Termination Style
- Height Seated (Max)
- Size / Dimension
- Mounting Type
- Packaging
- Type
- Turns Ratio - Primary:Secondary
- DC Resistance (DCR)
- Series
- Height
Attribute column
Manufacturer
Pulse Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Brand | CoilResistance | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Current Rating | Frequency | Military Standard | Termination Style | Approval Agency | Lead Pitch | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Terminal Placement | Accuracy | Lead/Base Style | Product Type | DC Current | Frequency Range | Sensing Method | Isolation Voltage | Turns Ratio - Primary:Secondary | Number of Secondary Winding | Number of Primary Winding | ET (Volt-Time) | ET Product-Min | Load Resistance | Current Ratio | Product Category | Turns Ratio | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA3206NL Pulse Electronics Power | In Stock | - | - | 9 Weeks | Chassis Mount, Through Hole | Chassis Mount | - | - | 6 | - | - | - | 37.6Ohm | - | - | - | - | - | - | - | - | - | Tray | 2013 | Sidewinder®, PA32XXNL | 1.181Lx0.563W 30.00mmx14.30mm | yes | Active | 1 (Unlimited) | - | Wire Leads | - | Non-Invasive (Solid Core) | - | 130°C | -40°C | - | - | - | - | - | - | - | - | - | - | 40A | 60Hz | - | Wire Leads | - | - | - | 1.14mH | - | 54Ohm Max | - | - | 0.2 % | - | - | - | 50/60Hz | Inductive | - | Rogowski Coil | - | - | - | - | - | - | - | - | 31mm | 1.220 31.00mm | - | - | No | RoHS Compliant | - | ||
![]() PA3209NL Pulse Electronics Power | In Stock | - | - | 9 Weeks | Chassis Mount | Chassis Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2013 | Sidewinder®, PA32XXNL | 2.240Lx2.098W 56.90mmx53.30mm | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Non-Invasive (Solid Core) | - | 130°C | -40°C | - | - | - | - | 1000A | - | - | - | - | - | 1kA | 60Hz | - | Wire Leads | - | - | - | 3mH | - | 42Ohm Max | - | - | - | - | - | - | 50/60Hz | - | - | Rogowski Coil | - | - | - | - | - | - | - | - | - | 0.580 14.73mm | - | - | No | RoHS Compliant | - | ||
![]() FIS115NL Pulse Electronics Power | In Stock | - | - | 11 Weeks | Through Hole | Through Hole | - | - | 5 | 0.017lb 7.71g | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2010 | FIS 1X5 | 0.693Lx0.591W 17.60mmx15.00mm | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Invasive | - | 125°C | -40°C | - | - | - | - | - | TRAY | - | - | - | 15mm | 25A | 500Hz | - | PC Pin | - | - | - | 18mH | - | 2Ohm Max | - | - | - | PC Pin | - | - | 500kHz Max | - | - | 1:100 | - | - | 350VμS | - | 2Ohm | - | - | - | 12mm | 0.492 12.50mm | 17.6mm | - | No | RoHS Compliant | - | ||
![]() PE-51688NL Pulse Electronics Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 200 | WIRE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Tray | 2006 | THT | 0.670Lx0.390W 17.01mmx9.90mm | yes | Active | 1 (Unlimited) | 2 | PC Pin | EAR99 | Invasive | 4.5Ohm | 125°C | -40°C | - | - | 8504.50.80.00 | - | - | - | Vertical | NO | 1 | 9.91mm | 20A | 200kHz | Not | PC Pin | - | 12.7mm | - | 80mH | 15.75kHz | 200Ohm Primary 4.5Ohm Secondary | 20A | RADIAL | - | PC Pin | - | 20A | 20kHz~200kHz | - | - | 1:200 | - | - | - | - | - | 200:1 | - | - | 20.32mm | 0.800 20.32mm | - | - | No | RoHS Compliant | - | ||
![]() FIS125NL Pulse Electronics Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | 5 | 0.017lb 7.71g | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2010 | FIS 1X5 | 0.693Lx0.591W 17.60mmx15.00mm | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Invasive | - | 125°C | -40°C | - | - | - | - | - | TRAY | - | - | - | 15mm | 25A | 500kHz | - | PC Pin | - | - | - | 76mH | - | 4.5Ohm Max | - | - | - | PC Pin | - | - | 500kHz Max | - | - | 1:200 | - | - | 700VμS | 700 V-us | - | - | - | - | 12mm | 0.492 12.50mm | 17.6mm | - | No | RoHS Compliant | - | ||
![]() PE-67100NL Pulse Electronics Power | In Stock | - | - | 11 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2000 | - | 0.565Lx0.750W 14.35mmx19.05mm | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Invasive | - | 130°C | -40°C | POWER | - | - | - | - | - | - | - | - | 14.35mm | 37A | 200kHz | - | PC Pin | VDE | - | - | 20mH | - | 56Ohm Primary 1.4Ohm Secondary | - | - | - | PC Pin | - | - | 10kHz~200kHz | - | - | 1:100 | 1 | 1 | - | - | - | 100:1 | - | - | 19.05mm | 0.750 19.05mm | - | - | No | RoHS Compliant | - | ||
![]() PE-68210T Pulse Electronics Power | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 6 | 339.995831mg | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | 0.495Lx0.490W 12.57mmx12.45mm | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Invasive | - | 130°C | -40°C | POWER | DUAL SECONDARY, HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | Unshielded | - | 12.57mm | 15A | 500kHz | - | - | - | - | - | 3.8mH | - | 1.15mOhm Primary 380mOhm Secondary | - | - | - | - | - | - | 50kHz~500kHz | - | 500V | 1:1 | 1 | 2 | - | - | 25Ohm | - | - | - | 7.1mm | 0.280 7.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() PE-63586NL Pulse Electronics Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2006 | THT | 0.900Lx0.700W 22.86mmx17.78mm | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Invasive | - | 130°C | -40°C | - | - | - | - | - | - | - | - | - | 17.78mm | 20A | 200kHz | - | PC Pin | VDE | - | - | 5mH | - | 50Ohm Primary 700mOhm Secondary | - | - | - | PC Pin | - | - | 20kHz~200kHz | - | - | 1:50 | - | - | - | - | - | 50:1 | - | - | 17.78mm | 0.700 17.78mm | 22.86mm | - | No | RoHS Compliant | - | ||
![]() PA1005.070NLT Pulse Electronics Power | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | - | - | 6 | 0.014oz 0.4g | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PA1005.XXXNL | 0.284Lx0.330W 7.21mmx8.38mm | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | Invasive | - | 130°C | -40°C | - | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | - | 8.38mm | 20A | 1MHz | - | Gull Wing | - | - | L8.38XB7.21XH4.83 (mm) | 980μH | - | 0.75mOhm Primary 4.75Ohm Secondary | - | - | - | Gull Wing | - | - | 50kHz~1MHz | - | - | 1:70 | - | - | - | - | - | - | - | - | 5.5mm | 0.217 5.50mm | - | 7.21mm | No | RoHS Compliant | - | ||
![]() PA1005.040QNL Pulse Electronics Power | In Stock | - | - | 11 Weeks | - | Surface Mount | - | - | - | 0.014oz 0.4g | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | 0.284Lx0.330W 7.21mmx8.38mm | yes | Active | 1 (Unlimited) | - | - | - | Invasive | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | 320μH | - | 0.75mOhm Primary 1.14Ohm Secondary | - | - | - | - | - | - | 50kHz~1MHz | - | - | 1:40 | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() PA1005.050NLT Pulse Electronics Power | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 6 | 0.014oz 0.4g | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PA1005.XXXNL | 0.284Lx0.330W 7.21mmx8.38mm | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | Invasive | - | 130°C | -40°C | - | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | Unshielded | - | 8.38mm | 20A | 1Hz | - | Gull Wing | - | - | L8.38XB7.21XH4.83 (mm) | 500μH | - | 0.75mOhm Primary 1.5Ohm Secondary | - | - | - | Gull Wing | - | - | 50kHz~1MHz | - | - | 1:50 | - | - | - | - | - | - | - | - | 5.5mm | 0.217 5.50mm | - | 7.21mm | No | RoHS Compliant | - | ||
![]() PE-67050NL Pulse Electronics Power | In Stock | - | - | 11 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2007 | - | 0.565Lx0.750W 14.35mmx19.05mm | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Invasive | - | 130°C | -40°C | - | - | - | - | - | - | - | - | - | 14.35mm | 35A | 200kHz | - | PC Pin | VDE | - | - | 5mH | - | 15Ohm Primary 700mOhm Secondary | - | - | - | PC Pin | - | - | 10kHz~200kHz | - | - | 1:50 | - | - | - | - | - | 50:1 | - | - | 19.05mm | 0.750 19.05mm | - | - | No | RoHS Compliant | - | ||
![]() FIS105NL Pulse Electronics Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | 5 | 0.017lb 7.71g | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2010 | FIS 1X5 | 0.693Lx0.591W 17.60mmx15.00mm | - | Active | 1 (Unlimited) | - | PC Pin | - | Invasive | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | 15mm | 25A | 500kHz | - | PC Pin | - | - | - | 4.7mH | - | 500mOhm Max | - | - | - | PC Pin | - | - | 500kHz Max | - | - | 1:50 | - | - | 175VμS | - | - | - | - | - | 12mm | 0.492 12.50mm | 17.6mm | 15mm | No | RoHS Compliant | - | ||
![]() PB0027NLT Pulse Electronics Power | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | 200 | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | PB002XNL | 0.591Lx0.784W 15.00mmx19.91mm | yes | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | Invasive | - | 130°C | -40°C | POWER | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | - | 19.91mm | 35A | 500Hz | - | Gull Wing | - | - | - | 22.4mH | - | 0.42mOhm Primary 2.9Ohm Secondary | 35A | - | - | Gull Wing | - | - | 50kHz~500kHz | - | 500V | 1:200 | 1 | 1 | - | - | 175Ohm | - | - | - | 10mm | 0.394 10.00mm | 14.22mm | 13.46mm | No | RoHS Compliant | - | ||
![]() P8203NLT Pulse Electronics Power | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | P820X | 0.284Lx0.330W 7.21mmx8.38mm | yes | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | Invasive | - | 130°C | -40°C | - | LENGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | - | 7.21mm | 10A | 1MHz | - | Gull Wing | - | - | L8.38XB7.21XH5.5 (mm) | 180μH | - | 6mOhm Primary 870mOhm Secondary | 10A | - | - | Gull Wing | - | - | 50kHz~1MHz | - | - | 1:30 | - | - | - | - | 0.87Ohm | - | - | - | 5.5mm | 0.217 5.50mm | 8.38mm | - | No | RoHS Compliant | - | ||
![]() P8202NLT Pulse Electronics Power | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | P820X | 0.284Lx0.330W 7.21mmx8.38mm | yes | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | Invasive | - | 130°C | -40°C | - | LENGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | - | 7.21mm | 10A | 1MHz | - | Gull Wing | - | - | L8.38XB7.21XH5.5 (mm) | 80μH | - | 6mOhm Primary 550mOhm Secondary | 10A | - | - | Gull Wing | - | - | 50kHz~1MHz | - | - | 1:20 | - | - | - | - | 0.55Ohm | - | - | - | 5.5mm | 0.217 5.50mm | 8.38mm | - | No | RoHS Compliant | - | ||
![]() PA1005.100QNL Pulse Electronics Power | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | - | - | - | 0.014oz 0.4g | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | 0.284Lx0.330W 7.21mmx8.38mm | yes | Active | 1 (Unlimited) | - | - | - | Invasive | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | 2mH | - | 0.75mOhm Primary 5.5Ohm Secondary | - | - | - | - | - | - | 50kHz~1MHz | - | - | 1:100 | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() PMS9505.100NLT Pulse | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | + 125 C | Pulse Electronics | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | Artix® UltraScale+ | 0.504 L x 0.480 W (12.80mm x 12.20mm) | - | - | - | - | - | - | Invasive | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | 30 A | - | - | Gull Wing | - | - | - | 7 mH | - | 500µOhm Primary, 3.1Ohm Secondary (Max) | - | - | - | - | - | - | 20kHz | - | - | 1:100 | - | - | - | - | - | - | - | 1:100 | 14.4 mm | 0.567 (14.40mm) | 13.6 mm | 12.8 mm | - | - | AEC-Q200 | ||
![]() PAS6322.050NLT Pulse Electronics | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | Pulse Electronics | - | 350 | Pulse | + 130 C | Pulse Electronics | - 40 C | PCB Mount | Cut Tape (CT) | Active | Details | MouseReel | - | PAS6322.XXXNLT | 0.122" L x 0.252" W (3.10mm x 6.40mm) | - | - | - | - | - | - | Invasive | - | - | - | - | - | - | Transformers | 50 A | - | - | - | - | - | 50 A | - | - | Gull Wing | - | - | - | 1.1 mH | - | 0.5mOhm Primary, 600mOhm Secondary Max | - | - | - | - | Current Transformers | - | 20kHz ~ 1MHz | - | - | 1:50 | - | - | - | - | - | - | Current Transformers | 1:50 | - | 0.029" (0.73mm) | 12.8 mm | 7 mm | - | - | - | ||
![]() PA1005.040NL Pulse Electronics | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | Pulse Electronics | - | 120 | Pulse | - | Pulse Electronics | - | - | Tray | Active | Details | Tray | - | PA1005.XXXNL | - | - | - | - | - | - | - | Invasive | - | - | - | - | - | - | Sensors | 20 A | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | 320 μH | - | 0.75mOhm Primary, 1.14Ohm Secondary Max | - | - | - | - | Current Sensors | - | 20kHz ~ 1MHz | - | - | 1:40 | - | - | - | - | - | - | Board Mount Current Sensors | - | - | 0.217" (5.50mm) | - | - | - | - | - |